location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T70 180 x 180 DPI Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-T70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C637104
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-T70 180 x 180 DPI Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal POS printer
  • - 180 x 180 DPI
  • - Black
  • - 1.8 kg
More>>>
Short summary description Epson TM-T70 180 x 180 DPI Thermal POS printer:
This short summary of the Epson TM-T70 180 x 180 DPI Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T70, Thermal, POS printer, 180 x 180 DPI, 170 mm/sec, 1.5 x 3 mm, 72 mm

Long summary description Epson TM-T70 180 x 180 DPI Thermal POS printer:
This is an auto-generated long summary of Epson TM-T70 180 x 180 DPI Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-T70. Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Supported paper width: 72 mm, Maximum printing width: 7.2 cm. Flash memory: 0.256 MB, Mean time between failures (MTBF): 36000000 h, Autocutter durability: 1.5 million cuts. Product colour: Black. Weight: 1.8 kg

Printing
Maximum resolution
180 x 180 DPI
Print speed
170 mm/sec
Character size
1.5 x 3 mm
Print technology *
Thermal
Type *
POS printer
Paper handling
Supported paper width
72 mm
Maximum printing width
7.2 cm
Network
Ethernet LAN *
No
Features
Flash memory
0.256 MB
Mean time between failures (MTBF)
36000000 h
Autocutter durability
1.5 million cuts
Features
RAM capacity
256 KB
Safety
UL/CSA, TUV
Certification
EMC, FCC, CE, EMI, AS/NZS, RoHS, WEEE
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Weight & dimensions
Weight
1.8 kg
Print technology
Column capacity
42/56
Other features
Dimensions (WxDxH)
125 x 194 x 114 mm
Buffer size
0.04 KB
Paper dimensions
79.5 ± 0.5mm x 93mm
Brand Image Product code Product Stock Price from
Epson TM-T88V 180 x 180 DPI Wired & Wireless Thermal POS printer Epson TM-T88V 180 x 180 DPI Wired & Wireless Thermal POS printer
(show image)
C31CA85238WB TM-T88V 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-U220A Wired Dot matrix POS printer Epson TM-U220A Wired Dot matrix POS printer
(show image)
C31C516057U TM-U220A 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-P20 Wired & Wireless Thermal POS printer Epson TM-P20 Wired & Wireless Thermal POS printer
(show image)
C31CE14552A0 TM-P20 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-H6000IV Series 180 x 180 DPI Wired Thermal POS printer Epson TM-H6000IV Series 180 x 180 DPI Wired Thermal POS printer
(show image)
C31CB25906E TM-H6000IV Series 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-U220B Wired Dot matrix POS printer Epson TM-U220B Wired Dot matrix POS printer
(show image)
C31C517007WR TM-U220B 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-U220A Wired & Wireless Dot matrix POS printer Epson TM-U220A Wired & Wireless Dot matrix POS printer
(show image)
C31C516007E TM-U220A 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-U220B Wired & Wireless Dot matrix POS printer Epson TM-U220B Wired & Wireless Dot matrix POS printer
(show image)
C31C514057WR TM-U220B 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-U220A Wired & Wireless Dot matrix POS printer Epson TM-U220A Wired & Wireless Dot matrix POS printer
(show image)
C31C513057WR TM-U220A 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-U220A Wired Direct thermal POS printer Epson TM-U220A Wired Direct thermal POS printer
(show image)
C31C513057E TM-U220A 0.00
(excl. VAT)
0 (incl. VAT)