location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MW767 data projector Standard throw projector 4200 ANSI lumens DLP WXGA (1280x800) Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MW767
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J7E77.33E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MW767 data projector Standard throw projector 4200 ANSI lumens DLP WXGA (1280x800) Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Standard throw projector Black, Grey
  • - DLP 4200 ANSI lumens
  • - Lamp 2500 h
  • - WXGA (1280x800) 16:10
  • - Screen size compatibility: 1193.8 - 7620 mm (47 - 300") Number of colours: 1.073 billion colours
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
  • - AC 340 W
Long product name BenQ MW767 data projector Standard throw projector 4200 ANSI lumens DLP WXGA (1280x800) Black, Grey :
The long product name of BenQ MW767 data projector Standard throw projector 4200 ANSI lumens DLP WXGA (1280x800) Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, WXGA(1280x800), 4200AL, 13000:1, f=20.7-31.13mm, 16:10, 47"-300", 310W
More>>>
BenQ MW767 data projector Standard throw projector 4200 ANSI lumens DLP WXGA (1280x800) Black, Grey:
The official description of BenQ MW767 data projector Standard throw projector 4200 ANSI lumens DLP WXGA (1280x800) Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The BenQ MW767 is just the projector you need to perfect your presentation in all settings. Featuring WXGA resolution with 4200 ANSI lumens and 13000:1 high contrast ratio, the MW767 also offers multi display for ultra-smooth connection, PC-less presentation to keep your presentation lookin' great!

As the first DLP brand to incorporate Philips' ImageCare technology into its projector lamp system, BenQ has taken a further leap, developing its own SmartEco Technology to perfect what DLP can do for energy saving in the 21st century classroom. Built with this brand new invention, the MW767 brings together uncompromised brightness, exquisite picture quality and optimized lamp life through innovative features.

Eco Blank Mode
The Eco Blank mode allows teachers to blank the projection screen whenever they need to direct their students' focus back on them – or simply when the projector is not in use. When activated, this special feature dims the lamp power automatically, lowering the total power consumption by 70%.

SmartEco Mode
The SmartEco Mode, which cleverly adjusts the lamp power to maximize power saving by delivering the best contrast and brightness performance using only as much light as needed.

No Source Detected Mode
The automatic switch to Eco Blank Mode after the projector is turned on for over three minutes without a display source, eliminating unnecessary energy waste and prolonging the life of the projector lamp.

Audio Pass through
With the built-in speaker, the MW767 can be used as an audio system when it's on the standby mode. This saves you the trouble as well as the extra budget for getting a separate audio system.

0.5W in Standby Mode
When inactive, the MW767 keeps power consumption to a minimum with 0.5W standby power, achieving what was once a challenge for ealier projector models. This technological advancement in energy saving certainly helps extend the projector lamp life and lower energy costs.

Upper lamp door for easy lamp access
the upper lamp door is designed for it managers to replace the projector lamp safely and quickly. should the projector lamp go out in the middle of the class, it can be replaced without delaying the class.

Kensington lock to discourage theft
A Kensington lock is designed to enable projector managers to secure their classroom projectors either to a ceiling mount or an audiovisual equipment cart, adding extra "physical" security to a classroom projector. BenQ's education projectors are each built with a security bar to help discourage a good number of opportunistic thieves.

LAN Control with Crestron and PJ-Link
LAN Control is designed to help IT managers perform day-to-day projector maintenance and repair tasks efficiently and effectively – offering them full access and control over every projector directly from their workstations. The MW767 offers seamless support for the Crestron and PJ-Link LAN Control system.

Instant restart
The Instant Restart feature gives teachers a 90-second window period to turn the projector back on immediately when it has been switched off by accident – no waiting necessary.

LAN Display
LAN Display offers a cost-effective solution for projector implementation management using a single LAN cable to control and display. This feature also offers simultaneous 4-1 or partial projection display option for better content management for discussions, presentations, training and classroom teaching.

PC-Less Teaching
USB Drive Display allows teachers to teach light with a USB flash drive. All they need to do is save the files they need onto a USB flash drive and insert it in the MW767 to start teaching. File types supported are JPEG, JPG, BMP, PNG, GIF and TIFF.

Thoughtful Teaching Template Design
Automatic power off after the projector is turned on for over thirty minutes without a display source, eliminating unnecessary energy waste and prolonging the life of the projector lamp.

Microphone Input Support
With the microphone input, you will no longer need to shout at the top of your lungs to get the attention of your audience. All you need to do is plug in the microphone or microphone headset to get your point across!

ecoFACTS Label
ecoFACTS can tell you how eco-friendly BenQ products are!

Development of eco-friendly products, BenQ doesn't just want to comply with green regulations passively, but also to actively develop eco-friendly products!

ecoFACTS declares BenQ's greatest efforts on the replacement of hazardous substances, material selection, packaging design, energy-saving design and other aspects of the products.

Short summary description BenQ MW767 data projector Standard throw projector 4200 ANSI lumens DLP WXGA (1280x800) Black, Grey:
This short summary of the BenQ MW767 data projector Standard throw projector 4200 ANSI lumens DLP WXGA (1280x800) Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MW767, 4200 ANSI lumens, DLP, WXGA (1280x800), 16:10, 1193.8 - 7620 mm (47 - 300"), 16:10

Long summary description BenQ MW767 data projector Standard throw projector 4200 ANSI lumens DLP WXGA (1280x800) Black, Grey:
This is an auto-generated long summary of BenQ MW767 data projector Standard throw projector 4200 ANSI lumens DLP WXGA (1280x800) Black, Grey based on the first three specs of the first five spec groups.

BenQ MW767. Projector brightness: 4200 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3000 h. Focal length range: 20.7 - 31.13 mm, Aperture range (F-F): 2.42 - 2.98, Zoom ratio: 1.5:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 576i, 576p, 720p. Serial interface type: RS-232

Projector
Supported aspect ratios
16:10
Screen size compatibility *
1193.8 - 7620 mm (47 - 300")
Contrast ratio (dynamic)
13000:1
Projector brightness *
4200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Native aspect ratio *
16:10
Number of colours
1.073 billion colours
Horizontal scan range
27 - 102 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
3000 h
Lamp power
310 W
Lens system
Focal length range
20.7 - 31.13 mm
Aperture range (F-F)
2.42 - 2.98
Zoom ratio
1.5:1
Throw ratio
1.45 - 2.24:1
Offset
125%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
No
Supported graphics resolutions
1600 x 1200 (UXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
3
Audio (L/R) in *
1
Headphone outputs
2
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
Ports & interfaces
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
36 dB
HDCP
No
On Screen Display (OSD)
Yes
Noise level *
38 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
20 W
Number of built-in speakers
1
Design
Market positioning *
Business
Product type *
Standard throw projector
Product colour *
Black, Grey
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
340 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
Weight & dimensions
Width
329 mm
Depth
256.2 mm
Height
137.2 mm
Weight *
3.9 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Other features
RS-232 ports
1
Country Distributor
United Kingdom 1 distributor(s)