location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Bracket kit, Rear rails, Rack ATS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bracket kit, Rear rails, Rack ATS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP7768 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304256229 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 250105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:03:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name APC Bracket kit, Rear rails, Rack ATS :
The long product name of APC Bracket kit, Rear rails, Rack ATS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rack PDU Accessories, 1kg, black
More>>>
APC Bracket kit, Rear rails, Rack ATS:
The official description of APC Bracket kit, Rear rails, Rack ATS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cord retention brackets and vertical-mount bracket kits to complete rack power distribution solutions

Short summary description APC Bracket kit, Rear rails, Rack ATS:
This short summary of the APC Bracket kit, Rear rails, Rack ATS data-sheet is auto-generated and uses the product title and the first six key specs.

APC Bracket kit, Rear rails, Rack ATS, Black, 1 kg, 565 mm, 99 mm, 54 mm, 1.14 kg

Long summary description APC Bracket kit, Rear rails, Rack ATS:
This is an auto-generated long summary of APC Bracket kit, Rear rails, Rack ATS based on the first three specs of the first five spec groups.

APC Bracket kit, Rear rails, Rack ATS. Product colour: Black. Weight: 1 kg. Package width: 565 mm, Package depth: 99 mm, Package height: 54 mm. Dimensions (WxDxH): 519 x 24 x 43 mm

Features
Product colour *
Black
Weight & dimensions
Weight
1 kg
Packaging data
Package width
565 mm
Package depth
99 mm
Packaging data
Package height
54 mm
Package weight
1.14 kg
Logistics data
Harmonized System (HS) code
85389099
Other features
Dimensions (WxDxH)
519 x 24 x 43 mm
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 2 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)