APC logo

APC AP4422 Automatic Transfer Switch (ATS)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
313945
Info modified on:
14 Mar 2024, 19:13:15
Short summary description APC AP4422 Automatic Transfer Switch (ATS):

APC AP4422, Rackmount, 1U, LCD, 2 AC outlet(s), Black

Long summary description APC AP4422 Automatic Transfer Switch (ATS):

APC AP4422. Input operation voltage (min): 230 V, Input operation voltage (max): 230 V, AC input frequency: 50 - 60 Hz. Form factor: Rackmount, Rack capacity: 1U, Product colour: Black. AC outlets quantity: 2 AC outlet(s). Weight: 4.21 kg. Package width: 600 mm, Package depth: 349 mm, Package height: 114 mm

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.