location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N56VZ-S4283H laptop Intel® Core™ i7 i7-3630QM 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N56VZ-S4283H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N56VZ-S4283H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659343578
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS N56VZ-S4283H laptop Intel® Core™ i7 i7-3630QM 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High performance Laptop Clamshell Black, Stainless steel
  • - Intel® Core™ i7 i7-3630QM 2.4 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 16 GB DDR3-SDRAM 1600 MHz
  • - 1 TB HDD Blu-Ray DVD Combo
  • - NVIDIA® GeForce® GT 650M 4 GB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 56 Wh 120 W
  • - Windows 8
More>>>
Short summary description ASUS N56VZ-S4283H laptop Intel® Core™ i7 i7-3630QM 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel:
This short summary of the ASUS N56VZ-S4283H laptop Intel® Core™ i7 i7-3630QM 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N56VZ-S4283H, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS N56VZ-S4283H laptop Intel® Core™ i7 i7-3630QM 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel:
This is an auto-generated long summary of ASUS N56VZ-S4283H laptop Intel® Core™ i7 i7-3630QM 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel based on the first three specs of the first five spec groups.

ASUS N56VZ-S4283H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Black, Stainless steel

Design
Product type *
Laptop
Product colour *
Black, Stainless steel
Form factor *
Clamshell
Market positioning
High performance
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3630QM
Processor cores
4
Processor threads
8
Processor boost frequency
3.4 GHz
Processor frequency *
2.4 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
PGA988
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3600 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
E1
Thermal Design Power (TDP)
45 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
24
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
HDD capacity
1 TB
HDD interface
SATA
HDD size
2.5"
Optical drive type *
Blu-Ray DVD Combo
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 650M
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card ID
0x166
Audio
Audio system
SonicMaster Premium
Built-in speaker(s)
Yes
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B)
Supported instruction sets
AVX
Processor code
SR0UX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
71459
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Battery capacity *
56 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.3 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS, HDD
Weight & dimensions
Width
380 mm
Depth
255 mm
Height (front)
2.73 cm
Height (rear)
3.4 cm
Weight *
2.7 kg
Other features
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2013-03-16 05:02:27
Uk has collected 33 expert reviews for ASUS N56VZ-S4283H laptop Intel® Core™ i7 i7-3630QM 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pinoytechblog.com
Updated:
2016-12-01 04:15:14
The N-series laptop of ASUS is geared towards those looking for a superb entertainment experience on a mobile PC. The 15.6-inch ASUS N56VZ belongs to the latest line of notebooks having Intel's 3rd generation Ivy Bridge processor to go with its premium mu...
Bottom line The ASUS N56VZ belongs to those types of notebook that can very well be your primary desktop. It's not necessarily a gamer's rig but should be serviceable for most high-end titles if you're not gunning for max settings.What we love about it is its design...
0%
computershopper.com
Updated:
2013-03-16 05:02:21
How serious is the Asus N56VZ-DS71 about multimedia? Some entertainment laptops incorporate a small subwoofer along with their stereo speakers. The N56VZ-DS71 ($1,149) comes with a genuine external subwoofer that plugs into a tiny jack on the left edge fo...
Good Strong application and graphics performance, Attractive, metal design, External subwoofer improves music playback, Quiet operation...
Bad Stiff and skittish touch pad, Confusing Webcam software setup...
Bottom line Well-rounded and fairly priced, the Asus N56VZ is a 15-inch laptop built for any and all manner of multimedia. Read More...
80%
Laptopmag.com
Updated:
2013-03-16 05:02:23
FOLLOW US SHARE ASUS is bringing out the big multimedia guns with the ASUS N56VZ-DS71. Outfitted with a powerful quad-core Ivy Bridge processor, an arresting 1080p matte display, audio by Bang & Olufsen and Nvidia graphics, the N56V ($1,149 as tested)...
Good Head-turning interior design, Full 1080p display with vivid color, Snappy performance and graphics, Comfortable keyboard with bright backlighting, Robust audio...
Bad Sluggish boot time, Below-average battery life, Touchpad can be finicky...
Bottom line The ASUS N56VZ-DS71 delivers a beautiful 1080p matte display, graphics punch, and impressive audio--complete with mini subwoofer--in a striking design.
80%
notebookcheck.net
Updated:
2013-03-16 05:02:25
To make games and movies more enjoyable, more and more notebook manufacturers bet on higher quality speakers . For this, they work together with established audio brands. Asus took this a step further, like its predecessor; the N56VZ is delivered with a s...
Good matte surfaces, 4x USB 3.0, backlit keyboard, bright, matte Full-HD display with good viewing angles, fast CPU and GPU, good sound thanks to an external Subwoofer...
Bad loose fold-out RJ 45 LAN connector, impractical placement of connectors, poor click pad implementation...
Bottom line The first impression of this notebook is promising. The case has good stability and shows good workmanship for the most part. Surfaces are all matte and hence less susceptible to smudges and fingerprints. The external sub-woofer is also of good quality. S...
85%
Brand Image Product code Product Stock Price from
ASUS N56VZ-S4165V Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black, Stainless steel ASUS N56VZ-S4165V Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black, Stainless steel
(show image)
90N9IC345H2D11VM13IU N56VZ-S4165V 0.00
(excl. VAT)
0 (incl. VAT)
ASUS N56VZ-S4166X Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Professional Black, Stainless steel ASUS N56VZ-S4166X Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Professional Black, Stainless steel
(show image)
90N9IC345H2871XM13IU N56VZ-S4166X 0.00
(excl. VAT)
0 (incl. VAT)
ASUS N56VZ-S4049R Intel® Core™ i7 i7-3610QM Laptop 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Wi-Fi 4 (802.11n) Windows 7 Home Basic Black, Stainless steel ASUS N56VZ-S4049R Intel® Core™ i7 i7-3610QM Laptop 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Wi-Fi 4 (802.11n) Windows 7 Home Basic Black, Stainless steel
(show image)
90N9IC442W2815RD13AU N56VZ-S4049R 0.00
(excl. VAT)
0 (incl. VAT)
ASUS N56VZ-S4066V Intel® Core™ i7 i7-3610QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, Silver ASUS N56VZ-S4066V Intel® Core™ i7 i7-3610QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, Silver
(show image)
90N9IC442N2821VL151D N56VZ-S4066V 0.00
(excl. VAT)
0 (incl. VAT)
ASUS N56VZ-S3087V Intel® Core™ i7 i7-3610QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black, Stainless steel ASUS N56VZ-S3087V Intel® Core™ i7 i7-3610QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black, Stainless steel
(show image)
90N9IC332L1811VL154 N56VZ-S3087V 0.00
(excl. VAT)
0 (incl. VAT)
ASUS N56VZ-S4384H Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel ASUS N56VZ-S4384H Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel
(show image)
90N9IC442S2F2B5D126U N56VZ-S4384H 0.00
(excl. VAT)
0 (incl. VAT)
ASUS N56VZ-S4254H Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel ASUS N56VZ-S4254H Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel
(show image)
90N9IC442N1F115D151U N56VZ-S4254H 0.00
(excl. VAT)
0 (incl. VAT)
ASUS N56VZ-S4022V-BE Intel® Core™ i7 i7-3610QM Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black, Silver ASUS N56VZ-S4022V-BE Intel® Core™ i7 i7-3610QM Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black, Silver
(show image)
90N9IC442J3811VL131 N56VZ-S4022V-BE 0.00
(excl. VAT)
0 (incl. VAT)
ASUS N56VZ-S4415H Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel ASUS N56VZ-S4415H Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel
(show image)
90N9IC442N2F215D451U N56VZ-S4415H 0.00
(excl. VAT)
0 (incl. VAT)
ASUS N56VZ-S4416H Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel ASUS N56VZ-S4416H Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel
(show image)
90N9IC442N1F115D451U N56VZ-S4416H 0.00
(excl. VAT)
0 (incl. VAT)