location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CG459B photo paper White Matte

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG459B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG459B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848412013382 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 14:54:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 24 Feb 2014
Product end of life date
Bullet Points HP CG459B photo paper White Matte
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 210 g/m²
  • - Finish type: Matte
  • - White
Warranty: HP large format printing materials are free from defects in materials and workmanship. Forstatement please see http:///go/HPMediaWarranties. To obtainservice, please contact HP customer support.HP warrants to you, the end user customer, that HP large format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod (up to one year from date of purchase), HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. Proof of purchase required. Customers should retain a copy of the purchase order (PO). When submitting a claim, attach a copy of the PO including the name of the company the printing material was purchased from, the purchase date, and the PO number. To obtainservice, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP CG459B photo paper White Matte :
The long product name of HP CG459B photo paper White Matte. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

210 g/m², 30.5m, White
More>>>
HP CG459B photo paper White Matte:
The official description of HP CG459B photo paper White Matte as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Produce rich, saturated prints with an elegant, smooth finish worthy of the best of digital fine art. Ideal for a versatile array of photo applications, durable, instant-dry prints enable worry-free handling and long-lasting display performance.

Print service providers, creative professionals, retail stores, advertising agencies, and graphic designers.

Short summary description HP CG459B photo paper White Matte:
This short summary of the HP CG459B photo paper White Matte data-sheet is auto-generated and uses the product title and the first six key specs.

HP CG459B, Matte, 210 g/m², White, 15 - 35 °C, 0 - 40 °C, 5 - 95%

Long summary description HP CG459B photo paper White Matte:
This is an auto-generated long summary of HP CG459B photo paper White Matte based on the first three specs of the first five spec groups.

HP CG459B. Finish type: Matte, Media weight: 210 g/m², Product colour: White. Roll length: 30.5 m. Package width: 134.8 mm, Package depth: 134.8 mm, Package height: 670 mm

Features
Product colour
White
Finish type *
Matte
Media weight *
210 g/m²
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Roll length
30.5 m
Packaging data
Package width
134.8 mm
Package depth
134.8 mm
Package height
670 mm
Package weight
3.8 kg
Logistics data
Harmonized System (HS) code
37032000
Country Distributor
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
France 1 distributor(s)