location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PJ359W data projector 2000 ANSI lumens LCD WXGA (1280x800)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJ359W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS12188
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:50:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic PJ359W data projector 2000 ANSI lumens LCD WXGA (1280x800)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable
  • - LCD 2000 ANSI lumens
  • - Lamp 2000 h
  • - WXGA (1280x800) 500:1
  • - 1 W
  • - 310 W
Long product name Viewsonic PJ359W data projector 2000 ANSI lumens LCD WXGA (1280x800) :
The long product name of Viewsonic PJ359W data projector 2000 ANSI lumens LCD WXGA (1280x800). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PJ359W
More>>>
Viewsonic PJ359W data projector 2000 ANSI lumens LCD WXGA (1280x800):
The official description of Viewsonic PJ359W data projector 2000 ANSI lumens LCD WXGA (1280x800) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Advanced connectivity
In addition to standard connectors, this projector provides two RGB inputs to easily switch between presenters. The HDMI 1.3 with HDCP input ensures signal integrity for superior HD video and picture quality.
- Industry leading warranty
3-year limited warranty on parts, 1-year or on lamp, and first year Express Exchange® service.
- Off to Go
The direct off feature allows the busy presenter to simply unplug the projector and go without waiting for the usual cool down phase. This feature also protects lamp life from sudden power blackout.
- Short-throw lens for large, stunning images in small spaces
The short throw lens enables large images to be projected from short distances in small rooms with short throw distances. A screen size of 50" is possible from just 1.6m.
- Ultra-portable at just 1.8kgs
At just 1.8kgs with a slim design this projector is ideal for presenters on-the-go.
- The perfect setup convenience
The automatic vertical keystone correction (+/- 30 degrees), aspect ratio adjustment and powerful 1.2x optical zoom ensures a perfect image in any room. Adjustable feet let you adjust the image at even higher viewing angles.
- Easy, cost-effective maintenance
The sliding filter cover and simple lamp replacement from the top of the unit make maintenance a breeze, even when the projector is mounted.

Short summary description Viewsonic PJ359W data projector 2000 ANSI lumens LCD WXGA (1280x800):
This short summary of the Viewsonic PJ359W data projector 2000 ANSI lumens LCD WXGA (1280x800) data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic PJ359W, 2000 ANSI lumens, LCD, WXGA (1280x800), 500:1, Lamp, 2000 h

Long summary description Viewsonic PJ359W data projector 2000 ANSI lumens LCD WXGA (1280x800):
This is an auto-generated long summary of Viewsonic PJ359W data projector 2000 ANSI lumens LCD WXGA (1280x800) based on the first three specs of the first five spec groups.

Viewsonic PJ359W. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focal length range: 0.9 - 11.6 mm. Certification: UL60950-1/C-UL, FCC B, CE, DEMKO-GS, WEEE, RoHS, C-Tick, TÜV, GOST, CCC. RMS rated power: 1 W

Projector
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
500:1
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp power
180 W
Lens system
Focal length range
0.9 - 11.6 mm
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
1
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Composite video in *
1
Features
Certification
UL60950-1/C-UL, FCC B, CE, DEMKO-GS, WEEE, RoHS, C-Tick, TÜV, GOST, CCC
Multimedia
RMS rated power
1 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Power
Power consumption (typical) *
310 W
Power consumption (standby) *
5 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight *
1.8 kg
Other features
Aspect ratio
16:10
Dimensions (WxDxH)
274 x 205 x 59 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:57:40
Uk has collected 6 expert reviews for Viewsonic PJ359W data projector 2000 ANSI lumens LCD WXGA (1280x800) and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
businesscomputingworld.co.uk
Updated:
2017-03-01 10:57:40
Over the past six years, the popularity of widescreen 16:10 format laptops has risen dramatically while the demand for regular 4:3 laptops has dropped. In 2002, 100% of businesses were using 4:3 laptops but within three and a half years 50% of this m...
0%
alphr.com
Updated:
2017-03-01 10:57:40
ViewSonic's business offering sits around the middle of this month's price range at £557, and that outlay gets you a fairly middling projector. It's plain to look at, feels a little cheap to hold, and its cooling fan makes one heck of a racket in use -...
Bottom line Decent enough quality, but far too expensive to run...
67%
consumerelectronicsnet.com
Updated:
2017-03-01 10:57:40
The Viewsonic PJ359W is a portable LCD projector targeted at mobile presenters and others with the need to output a high-resolution image at up to HD resolutions. The PJ359w features a three panel LCD TFT that has a maximum hardware resolution of 1280...
0%
jordanitservices.co.uk
Updated:
2017-03-01 10:57:40
John Virata The Viewsonic PJ359W is a portable LCD projector targeted at mobile presenters and others with the need to output a high-resolution image at up to HD resolutions. The PJ359w features a three panel LCD TFT that has a maximum hardware resolut...
0%
Brand Image Product code Product Stock Price from
Viewsonic PJD6381 data projector 2500 ANSI lumens DLP XGA (1024x768) Viewsonic PJD6381 data projector 2500 ANSI lumens DLP XGA (1024x768)
(show image)
VS12461 PJD6381
Viewsonic PJ1173 data projector 5200 ANSI lumens LCD XGA (1024x768) Viewsonic PJ1173 data projector 5200 ANSI lumens LCD XGA (1024x768)
(show image)
VS12109 PJ1173
Viewsonic PJ513D data projector 2200 ANSI lumens DLP SVGA (800x600) Viewsonic PJ513D data projector 2200 ANSI lumens DLP SVGA (800x600)
(show image)
VS11959 PJ513D
Viewsonic PRO8100 data projector 1000 ANSI lumens LCD Viewsonic PRO8100 data projector 1000 ANSI lumens LCD
(show image)
VS11856 PRO8100
Viewsonic PJ759 data projector 2700 ANSI lumens LCD XGA (1024x768) Viewsonic PJ759 data projector 2700 ANSI lumens LCD XGA (1024x768)
(show image)
VS11861 PJ759
Viewsonic PJD6210-WH data projector 2200 ANSI lumens DLP XGA (1024x768) Viewsonic PJD6210-WH data projector 2200 ANSI lumens DLP XGA (1024x768)
(show image)
VS12179 PJD6210-WH
Country Distributor
United Kingdom 1 distributor(s)