location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTB5510D/12 home cinema system 5.1 channels 1000 W 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTB5510D/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTB5510D/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103646440 show
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HTB5510D/12 home cinema system 5.1 channels 1000 W 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - 1000 W 5.1 channels
  • - Dolby Digital 5.1, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio
  • - 3D Full HD Progressive scan
  • - Equalizer MP3 bit rates: 32 - 320 Kbit/s
  • - FM radio
  • - Bluetooth Wi-Fi Ethernet LAN
Long product name Philips HTB5510D/12 home cinema system 5.1 channels 1000 W 3D Black :
The long product name of Philips HTB5510D/12 home cinema system 5.1 channels 1000 W 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blu-ray, 3D, Full HD, 5.1, 1000W
More>>>
Philips HTB5510D/12 home cinema system 5.1 channels 1000 W 3D Black:
The official description of Philips HTB5510D/12 home cinema system 5.1 channels 1000 W 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

True cinematic experience with Crystal Clear Sound
Obsessed with Sound

Enrich music and movies like never before. With a 15mm soft-dome, horn-loaded tweeter, audio has never sounded more distortion-free. There’s even a powerful 3 x stronger than normal “Ribbed” Bass Reflex system for ultra-lifelike low notes.

Great listening experience
- Crystal Clear Sound for super clarity and realism
- 1000W RMS power delivers great sound for movies and music
- Dolby TrueHD and DTS-HD for high fidelity surround sound

Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- Smart TV to enjoy online services & access multimedia on TV
- Connect to HDMI x 2 for great picture and sound quality
- SimplyShare to connect & stream all entertainment wirelessly
- Play and charge your iPod/iPhone via USB port
- Built-in WiFi to enjoy your connected media wirelessly
- Bluetooth wireless music streaming from your music devices

Designed to enhance your cinema at home
- Touch panel for intuitive playback and volume control
- Wireless rear speakers option for clutter free placement

Short summary description Philips HTB5510D/12 home cinema system 5.1 channels 1000 W 3D Black:
This short summary of the Philips HTB5510D/12 home cinema system 5.1 channels 1000 W 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTB5510D/12, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, AVI, DIVX, MKV, MP4, MPEG, MPG, 5.1 channels, 1000 W

Long summary description Philips HTB5510D/12 home cinema system 5.1 channels 1000 W 3D Black:
This is an auto-generated long summary of Philips HTB5510D/12 home cinema system 5.1 channels 1000 W 3D Black based on the first three specs of the first five spec groups.

Philips HTB5510D/12. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video formats supported: AVI, DIVX, MKV, MP4, MPEG, MPG. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS-HD, DTS-HD.... Supported radio bands: FM. Center speaker RMS power: 166 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω

Brand Image Product code Product Stock Price from
Philips 5.1 3D Blu-ray Home theater HTB3580/40 Philips 5.1 3D Blu-ray Home theater HTB3580/40
(show image)
HTB3580/40 5.1 3D Blu-ray Home theater HTB3580/40
Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB3540/94 HTB3540/94
Philips HTB5510D/94 home cinema system 5.1 channels 1000 W 3D Black Philips HTB5510D/94 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB5510D/94 HTB5510D/94
Philips HTB5571DG/93 home cinema system 5.1 channels 1000 W 3D Black Philips HTB5571DG/93 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB5571DG/93 HTB5571DG/93
Philips HTB5510D/55 home cinema system 5.1 channels 1000 W 3D Black Philips HTB5510D/55 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB5510D/55 HTB5510D/55