location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6830s Notebook PC Intel® Core™2 Duo P8400 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6830s Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KU406ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420340782 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:06:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2009
Product end of life date
Bullet Points HP Compaq 6830s Notebook PC Intel® Core™2 Duo P8400 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P8400 2.26 GHz
  • - 43.2 cm (17") 1440 x 900 pixels 16:10
  • - 2 GB DDR2-SDRAM
  • - 250 GB DVD±RW
  • - AMD Mobility Radeon HD 3430
  • - Bluetooth
  • - 3 h
  • - Windows Vista Business
Warranty: 1 years
Long product name HP Compaq 6830s Notebook PC Intel® Core™2 Duo P8400 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Business :
The long product name of HP Compaq 6830s Notebook PC Intel® Core™2 Duo P8400 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq 6830s Notebook PC 17" WXGA+, Intel Core 2 Duo P8400 (2.26 GHz, 3 MB L2, 1066 MHz FSB), 250GB 5400rpm SMART SATA HD, 2048MB DDR2 SDRAM, DVD±RW/LS, 802.11a/b/g, Bluetooth® 2.0, Windows Vista® Business 32-bit
More>>>
HP Compaq 6830s Notebook PC Intel® Core™2 Duo P8400 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Business:
The official description of HP Compaq 6830s Notebook PC Intel® Core™2 Duo P8400 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dream Big. The HP Compaq 6830s Notebook PC features a 17-inch diagonal widescreen display, discrete graphics, optional webcam, Intel® Centrino®2 processor technology, and the functionality you need to run a business at a price you will appreciate.

Short summary description HP Compaq 6830s Notebook PC Intel® Core™2 Duo P8400 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Business:
This short summary of the HP Compaq 6830s Notebook PC Intel® Core™2 Duo P8400 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6830s Notebook PC, Intel® Core™2 Duo, 2.26 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 250 GB

Long summary description HP Compaq 6830s Notebook PC Intel® Core™2 Duo P8400 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Business:
This is an auto-generated long summary of HP Compaq 6830s Notebook PC Intel® Core™2 Duo P8400 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Business based on the first three specs of the first five spec groups.

HP Compaq 6830s Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon HD 3430. Operating system installed: Windows Vista Business. Weight: 2.95 kg

Design
Country of origin
China
Display
Display diagonal *
43.2 cm (17")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8400
Processor cores
2
Processor threads
2
Processor frequency *
2.26 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
8.5
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 3430
Discrete graphics card *
Yes
Network
Networking features
10/100/1000 NIC
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SL3BU
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35569
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery life (max)
3 h
Weight & dimensions
Width
396 mm
Depth
285 mm
Height (front)
3.2 cm
Weight *
2.95 kg
Other features
Wireless technology
Intel 802.11a/b/g/draft-n, Broadcom 802.11a/b/g/draft-n, Broadcom 802.11b/g, Bluetooth 2.0
LightScribe
Yes
Infrared data port
No
Type
PC
TV-in port
No
Internal modem
Yes
Modem type
56K
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 17:17:26
Uk has collected 1 expert review for HP Compaq 6830s Notebook PC Intel® Core™2 Duo P8400 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Business and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
techradar.com
Updated:
2011-09-26 17:17:26
While it doesnt fall into HPs consumer Pavilion or corporate Compaq range, the 6830s (£599 inc. VAT) is an affordable and well-specified media centre. Although performance fails to impress, its excellent battery life and Blu-ray compatibility make it...
Good Blu-ray drive, Attractive price, Good keyboard, Impressive battery life...
Bad Poor image quality, Low power performance...
60%