HP logo

HP Touch to Pair mouse Office Ambidextrous Near Field Communication (NFC) 1600 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
390115
Info modified on:
14 Jun 2024, 10:20:59
Warranty:
One-year, worldwide parts-and-labor limited24x7 HP technical phone support duringperiod
Long product name HP Touch to Pair mouse Office Ambidextrous Near Field Communication (NFC) 1600 DPI:

HP Touch to Pair Mouse

HP Touch to Pair mouse Office Ambidextrous Near Field Communication (NFC) 1600 DPI:

Get additional flexibility and functionality and keep your workspace clutter-free with the world’s first near field communication (NFC) wireless mouse that instantly pairs and connects to your Bluetooth®-enabled tablet or Ultrabook™.[1]

- Tap the mouse to your NFC-enabled tablet or UltrabookTM to instantly create a connection.[1].
- Keep more USB ports available with a wireless mouse that doesn’t require a USB receiver. Maintain a connection up to 30ft (10 m) from your device.
- Ambidextrous has rubber grips and a slightly raised surface that helps reduce hand pressure. Easy-gliding Teflon feet and a 1600 DPI laser sensor make the mouse easy to maneuver on a variety of surfaces.[2].
- Get peace of mind from a worldwide limited one-year warranty.

Short summary description HP Touch to Pair mouse Office Ambidextrous Near Field Communication (NFC) 1600 DPI:

HP Touch to Pair, Ambidextrous, Near Field Communication (NFC), 1600 DPI, Black

Long summary description HP Touch to Pair mouse Office Ambidextrous Near Field Communication (NFC) 1600 DPI:

HP Touch to Pair. Form factor: Ambidextrous. Device interface: Near Field Communication (NFC), Movement resolution: 1600 DPI, Buttons quantity: 2, Scroll type: Wheel. Works on any surface. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.