location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier HD80-A82 tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD80-A82
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD80-A82 show
Show alternative article codes used in the online market place
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:04:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Haier HD80-A82 tumble dryer Freestanding Front-load 8 kg A++ White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg White
  • - Number of drying programs: 12
  • - LCD Built-in display
  • - Delayed start timer
  • - Energy efficiency class: A++
  • - 234 kWh 66 dB
More>>>
Short summary description Haier HD80-A82 tumble dryer Freestanding Front-load 8 kg A++ White:
This short summary of the Haier HD80-A82 tumble dryer Freestanding Front-load 8 kg A++ White data-sheet is auto-generated and uses the product title and the first six key specs.

Haier HD80-A82, Freestanding, Front-load, White, Buttons, Rotary, Right, LCD

Long summary description Haier HD80-A82 tumble dryer Freestanding Front-load 8 kg A++ White:
This is an auto-generated long summary of Haier HD80-A82 tumble dryer Freestanding Front-load 8 kg A++ White based on the first three specs of the first five spec groups.

Haier HD80-A82. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 8 kg, Drying class: B, Drying programs: Wool, Mix, Sport, Delicate/silk, Cotton. Delay start (max): 19 h. Energy efficiency class: A++, Annual energy consumption: 234 kWh. Depth: 650 mm, Width: 595 mm, Height: 845 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Door hinge
Right
Control type *
Buttons, Rotary
Built-in display *
Yes
Display type
LCD
Drum material
Stainless steel
Performance
Rated capacity *
8 kg
Drying class *
B
Number of drying programs
12
Drying programs *
Wool, Mix, Sport, Delicate/silk, Cotton
Cycle time *
160 min
Noise level *
66 dB
Ergonomics
Delayed start timer *
Yes
Delay start (max)
19 h
Drum interior light
Yes
Adjustable feet
Yes
Power
Energy efficiency class *
A++
Annual energy consumption *
234 kWh
Weight & dimensions
Width
595 mm
Depth *
650 mm
Height
845 mm
Weight
51.5 kg
Packaging data
Package weight
56 kg
Brand Image Product code Product Stock Price from
Haier HDV40A1 tumble dryer Freestanding Front-load Haier HDV40A1 tumble dryer Freestanding Front-load
(show image)
HDV40A1 HDV40A1 0.00
(excl. VAT)
0 (incl. VAT)
Haier HD90-A636 tumble dryer Freestanding Front-load 9 kg A++ White Haier HD90-A636 tumble dryer Freestanding Front-load 9 kg A++ White
(show image)
HD90-A636 HD90-A636 0.00
(excl. VAT)
0 (incl. VAT)
Haier HD90-79A tumble dryer Freestanding Front-load 9 kg A++ White Haier HD90-79A tumble dryer Freestanding Front-load 9 kg A++ White
(show image)
HD90-79A HD90-79A 0.00
(excl. VAT)
0 (incl. VAT)
Haier HDY-D60 tumble dryer Freestanding Front-load White Haier HDY-D60 tumble dryer Freestanding Front-load White
(show image)
HDY-D60 HDY-D60 0.00
(excl. VAT)
0 (incl. VAT)
Haier HLP141E tumble dryer Freestanding Front-load White Haier HLP141E tumble dryer Freestanding Front-load White
(show image)
HLP141E HLP141E 0.00
(excl. VAT)
0 (incl. VAT)