location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier HD90-A636 tumble dryer Freestanding Front-load 9 kg A++ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD90-A636
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD90-A636
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6901570083216 show
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:48:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Haier HD90-A636 tumble dryer Freestanding Front-load 9 kg A++ White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 9 kg 112 L White
  • - Condensation
  • - Number of drying programs: 16
  • - LED Built-in display
  • - Delayed start timer Remaining time indication
  • - Energy efficiency class: A++
  • - 236 kWh 67 dB
More>>>
Short summary description Haier HD90-A636 tumble dryer Freestanding Front-load 9 kg A++ White:
This short summary of the Haier HD90-A636 tumble dryer Freestanding Front-load 9 kg A++ White data-sheet is auto-generated and uses the product title and the first six key specs.

Haier HD90-A636, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description Haier HD90-A636 tumble dryer Freestanding Front-load 9 kg A++ White:
This is an auto-generated long summary of Haier HD90-A636 tumble dryer Freestanding Front-load 9 kg A++ White based on the first three specs of the first five spec groups.

Haier HD90-A636. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 9 kg, Drying class: B, Drying programs: Mix, Sport, Quick, Jeans/denim, Cotton, Towel, Synthetics. Delay start (max): 24 h. Energy efficiency class: A++, Annual energy consumption: 236 kWh, Heat source: Electric. Depth: 650 mm, Width: 595 mm, Height: 845 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Condensation
Product colour *
White
Door hinge
Right
Control type *
Buttons, Rotary
Drum volume
112 L
Built-in display *
Yes
Display type
LED
Drum material
Stainless steel
Performance
Rated capacity *
9 kg
Drying class *
B
Number of drying programs
16
Drying programs *
Mix, Sport, Quick, Jeans/denim, Cotton, Towel, Synthetics
Cycle time *
269 min
Noise level *
67 dB
Anti-Crease function
No
Ergonomics
Delayed start timer *
Yes
Ergonomics
Delay start (max)
24 h
Drum interior light
Yes
Remaining time indication
Yes
Child lock
Yes
Adjustable feet
Yes
Power
Energy efficiency class *
A++
AC input voltage
220-240 V
AC input frequency
50 Hz
Annual energy consumption *
236 kWh
Heat source *
Electric
Weight & dimensions
Width
595 mm
Depth *
650 mm
Height
845 mm
Weight
49 kg
Packaging data
Package width
668 mm
Package depth
708 mm
Package height
890 mm
Package weight
55.5 kg
Brand Image Product code Product Stock Price from
Haier HD80-A82 tumble dryer Freestanding Front-load 8 kg A++ White Haier HD80-A82 tumble dryer Freestanding Front-load 8 kg A++ White
(show image)
HD80-A82 HD80-A82 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)