location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-W16SK ES

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-W16SK ES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H494040LA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-W16SK ES
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wall-mounted projector White
  • - 3LCD 3000 ANSI lumens
  • - WXGA (1280x800) 16:10 5000:1
  • - Screen size compatibility: 2032 - 3048 mm (80 - 120")
  • - Focus: Manual Zoom capability
  • - AC 277 W
Long product name Epson EB-W16SK ES :
The long product name of Epson EB-W16SK ES. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 2 x 3,000, WXGA, 1280 x 800, 16:10, 2D/3D
More>>>
Epson EB-W16SK ES:
The official description of Epson EB-W16SK ES as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson EB-W16SK is Epson's first passive 3D projector system that uses two 3,000-lumen projectors stacked together. Designed for large audiences, this affordable and easy-to-use 3D projector system delivers bright, sharp projections, and an equally high White and Colour Light Output. In addition, Epson’s 3LCD technology offers faithful colour reproduction to provide superb-quality 3D images.

The Epson EB-W16SK is an affordable 3D projector system for large audiences. Supplied in a specially designed mount, with polarising plates attached to each lens, two units are linked via USB cable to simultaneously project onto a silver screen, sold separately1. This helps create bright, high-quality 3D projections every time.

The Epson EB-W16SK is the only passive 3D projector system to support all four different 3D signal formats – side-by-side, top-and-bottom, frame packing and frame sequential – ensuring that all types of content can be projected.

This projector system comes with one pair of polarised 3D glasses for bright three dimensional content. Thanks to their low production costs, these glasses offer an affordable 3D experience with low Total Cost of Ownership and are ideal for large audiences.

This 3D projector system is quick and simple to set up. Positioning the units on top of each other in the specially designed mount, users can easily align both images using the automatic projector alignment setting.

Short summary description Epson EB-W16SK ES:
This short summary of the Epson EB-W16SK ES data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-W16SK ES, 3000 ANSI lumens, 3LCD, WXGA (1280x800), 5000:1, 16:10, 2032 - 3048 mm (80 - 120")

Long summary description Epson EB-W16SK ES:
This is an auto-generated long summary of Epson EB-W16SK ES based on the first three specs of the first five spec groups.

Epson EB-W16SK ES. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.58 - 1.72. Supported 3D formats: Side by side, Top and bottom, Frame packing, Video colour modes: Blackboard, Dynamic, Photo, Presentation, Sports, sRGB, Theatre, Whiteboard. Noise level (economic mode): 29 dB, Country of origin: China. Product type: Wall-mounted projector, Product colour: White, Placement: Ceiling, Wall

Projector
Supported aspect ratios
16:10
Screen size compatibility *
2032 - 3048 mm (80 - 120")
Projection distance (wide)
2.5 - 2.7 m
Projection distance (tele)
3.7 - 3.8 m
Projector brightness *
3000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
5000:1
Native aspect ratio *
16:10
Keystone correction, horizontal
20°
Keystone correction, vertical
30°
White light output
3.000 ANSI lumens
Colour light output
3.000 ANSI lumens
Lens system
Focus *
Manual
Focal length range
16.9 - 20.28 mm
Aperture range (F-F)
1.58 - 1.72
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Offset
10%
Video
Supported 3D formats
Side by side, Top and bottom, Frame packing
Video colour modes
Blackboard, Dynamic, Photo, Presentation, Sports, sRGB, Theatre, Whiteboard
Features
Noise level (economic mode)
29 dB
Country of origin
China
Multimedia
Built-in speaker(s) *
No
Design
Product type *
Wall-mounted projector
Product colour *
White
Placement
Ceiling, Wall
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
277 W
Power consumption (standby) *
0.4 W
Power consumption (economy mode)
230 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
372 mm
Depth
350 mm
Height
224 mm
Weight *
7.9 kg
Package width
370 mm
Package depth
410 mm
Package height
380 mm
Package weight
10.4 kg
Packaging content
Remote control included *
Yes
Carrying case
Yes
Manual
Yes
AC adapter included
Yes
Technical details
HD type
HD
Relative humidity
20 - 80%
Logistics data
Quantity per pack
1 pc(s)
Products per pallet (UK)
36 pc(s)
Other features
Aspect ratio
16:10