location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MP1200-FTS EXP + EMB GFB calculator Desktop Printing Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP1200-FTS EXP + EMB GFB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1539B002
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 13:50:09
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Canon MP1200-FTS EXP + EMB GFB calculator Desktop Printing Silver:
This short summary of the Canon MP1200-FTS EXP + EMB GFB calculator Desktop Printing Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MP1200-FTS EXP + EMB GFB, Desktop, Printing, 12 digits, Silver

Long summary description Canon MP1200-FTS EXP + EMB GFB calculator Desktop Printing Silver:
This is an auto-generated long summary of Canon MP1200-FTS EXP + EMB GFB calculator Desktop Printing Silver based on the first three specs of the first five spec groups.

Canon MP1200-FTS EXP + EMB GFB. Form factor: Desktop, Type: Printing. Digits: 12 digits. Product colour: Silver

Design
Form factor *
Desktop
Type *
Printing
Product colour *
Silver
Display
Display size (HxV)
100 x 20 mm
Display
Display character size
12.5 x 5 mm
Digit comma separator
Yes
Digit comma separator format
Standard (3 digits)
Digits *
12 digits
Weight & dimensions
Dimensions (WxDxH)
325 x 221 x 79 mm
Brand Image Product code Product Stock Price from
Canon MP120-MG calculator Desktop Printing White Canon MP120-MG calculator Desktop Printing White
(show image)
2656B001 MP120-MG 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-10E calculator Pocket Basic Grey Canon LS-10E calculator Pocket Basic Grey
(show image)
4037A002 LS-10E 0.00
(excl. VAT)
0 (incl. VAT)
Canon HS-1200T calculator Desktop Display Grey Canon HS-1200T calculator Desktop Display Grey
(show image)
8509A004 HS-1200T 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-100TS calculator Pocket Basic Silver Canon LS-100TS calculator Pocket Basic Silver
(show image)
5936A013 LS-100TS 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-270H calculator Pocket Display Silver Canon LS-270H calculator Pocket Display Silver
(show image)
5932A012 LS-270H 0.00
(excl. VAT)
0 (incl. VAT)
Canon F-604 calculator Pocket Scientific Grey Canon F-604 calculator Pocket Scientific Grey
(show image)
7102A011 F-604 0.00
(excl. VAT)
0 (incl. VAT)
Canon WS-1210T calculator Desktop Display Black Canon WS-1210T calculator Desktop Display Black
(show image)
0694B002 WS-1210T 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-22TC calculator Desktop Display Silver Canon LS-22TC calculator Desktop Display Silver
(show image)
1576B002 LS-22TC 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120PCII calculator Pocket Scientific White Canon LS-120PCII calculator Pocket Scientific White
(show image)
1538B002 LS-120PCII 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-12PCII calculator Canon LS-12PCII calculator
(show image)
1537B002 LS-12PCII 0.00
(excl. VAT)
0 (incl. VAT)