location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon F-604 calculator Pocket Scientific Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F-604
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7102A011 show
Show alternative article codes used in the online market place
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 13:50:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon F-604 calculator Pocket Scientific Grey :
The long product name of Canon F-604 calculator Pocket Scientific Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Scientific Calculator F-604
More>>>
Canon F-604 calculator Pocket Scientific Grey:
The official description of Canon F-604 calculator Pocket Scientific Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

* 12 digits.
* Scientific function.
* Trigonometric calculations.
* Statistic calculations.
* Total 142 functions.

10 + 2-digit, large display 1 independent memory and 10 store & recall memoriesProtective hard cover15 level of ParenthesisTrigonometric calculationAngle Unit (DEG, RAD, GRAD)Statistic calculationBIN/OCT/DEC/HEX calculationCoordinate ConversionFactorical, Combination, PermutationFraction calculationComplex number calculationRandom NumberFraction from to DecimalSexagesimal from to decimalTotal 142 functions.

Short summary description Canon F-604 calculator Pocket Scientific Grey:
This short summary of the Canon F-604 calculator Pocket Scientific Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Canon F-604, Pocket, Scientific, 1 lines, Grey

Long summary description Canon F-604 calculator Pocket Scientific Grey:
This is an auto-generated long summary of Canon F-604 calculator Pocket Scientific Grey based on the first three specs of the first five spec groups.

Canon F-604. Form factor: Pocket, Type: Scientific. Display number of lines: 1 lines. Product colour: Grey

Design
Form factor *
Pocket
Type *
Scientific
Product colour *
Grey
Display
Display size (HxV)
55 x 15 mm
Display number of lines
1 lines
Power
Number of batteries supported
2
Battery type
LR44
Auto power off
Yes
Weight & dimensions
Weight
96 g
Dimensions (WxDxH)
152 x 78 x 18 mm
Brand Image Product code Product Stock Price from
Canon MP120-MG calculator Desktop Printing White Canon MP120-MG calculator Desktop Printing White
(show image)
2656B001 MP120-MG 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-10E calculator Pocket Basic Grey Canon LS-10E calculator Pocket Basic Grey
(show image)
4037A002 LS-10E 0.00
(excl. VAT)
0 (incl. VAT)
Canon HS-1200T calculator Desktop Display Grey Canon HS-1200T calculator Desktop Display Grey
(show image)
8509A004 HS-1200T 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-100TS calculator Pocket Basic Silver Canon LS-100TS calculator Pocket Basic Silver
(show image)
5936A013 LS-100TS 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-270H calculator Pocket Display Silver Canon LS-270H calculator Pocket Display Silver
(show image)
5932A012 LS-270H 0.00
(excl. VAT)
0 (incl. VAT)
Canon WS-1210T calculator Desktop Display Black Canon WS-1210T calculator Desktop Display Black
(show image)
0694B002 WS-1210T 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-22TC calculator Desktop Display Silver Canon LS-22TC calculator Desktop Display Silver
(show image)
1576B002 LS-22TC 0.00
(excl. VAT)
0 (incl. VAT)
Canon MP1200-FTS EXP + EMB GFB calculator Desktop Printing Silver Canon MP1200-FTS EXP + EMB GFB calculator Desktop Printing Silver
(show image)
1539B002 MP1200-FTS EXP + EMB GFB 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120PCII calculator Pocket Scientific White Canon LS-120PCII calculator Pocket Scientific White
(show image)
1538B002 LS-120PCII 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-12PCII calculator Canon LS-12PCII calculator
(show image)
1537B002 LS-12PCII 0.00
(excl. VAT)
0 (incl. VAT)