location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LP2275w computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP2275w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE289A4 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:44:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Aug 2010
Product end of life date
Bullet Points HP LP2275w computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22") LCD PVA
  • - 1680 x 1050 pixels
  • - 6 ms 300 cd/m² 1000:1
  • - 56 W
Warranty: Limited 3 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP LP2275w computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Black :
The long product name of HP LP2275w computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" Widescreen LCD, 1680 x 1050, 1000:1, 300 cd/m2, 6 ms, 178°/ 178°, D-Sub & DVI-I (HDCP)
More>>>
HP LP2275w computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Black:
The official description of HP LP2275w computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The extra-large HP LP2275w 22-inch Widescreen LCD Monitor offers premier performance and connectivity features for power and workstation users and designers who appreciate expansive widescreen presentation of their graphics, video, and data projects.

Features

- Impressive performance: enjoy crisp, clear, high-resolution onscreen presentation from the 1000:1 contrast ratio, sharp resolutions to 1680 x 1050, an extra-bright screen, and 92% color gamut on a 22-inch diagonal wide-aspect screen.

- Adjustable comfort: get comfortable with adjustable height, tilt, swivel and 90-degree pivot rotation. The built-in HP Quick Release enables wall and arm mounting and tiling of multiple units for panoramic displays (mounting hardware sold separately)

- Smart software: help protect against image retention and reduce energy costs with HP Display LiteSaver, which allows prescheduled Sleep mode. Adjust monitor settings and enable theft deterrence through the connected PC with HP Display Assistant.

- Enhanced connectivity: maximize your investment with analog, digital, and DisplayPort inputs as well as HDCP support for encrypted data content. Enjoy quick peripheral connectivity from the monitor with the integrated four-port USB hub.

- Designed with the environment in mind: this monitor meets stringent worldwide environmental regulatory standards, is ENERGY STAR® qualified, and received a Silver ranking from the Electronic Products Environmental Assessment Tool (EPEAT™).

Short summary description HP LP2275w computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Black:
This short summary of the HP LP2275w computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP LP2275w, 55.9 cm (22"), 1680 x 1050 pixels, LCD, LCD, 6 ms, Black

Long summary description HP LP2275w computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Black:
This is an auto-generated long summary of HP LP2275w computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Black based on the first three specs of the first five spec groups.

HP LP2275w. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Display technology: LCD. Display: LCD. Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Display technology *
LCD
Panel type *
PVA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
6 ms
Supported graphics resolutions
1280 x 1024 (SXGA), 1440 x 900 (WXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.282 x 0.282 mm
Horizontal scan range
30 - 93 kHz
Vertical scan range
48 - 85 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-I ports quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
10 cm
Swivelling
Yes
Ergonomics
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
Plug and Play
Yes
Power
Power consumption (typical) *
56 W
Power consumption (standby) *
2 W
Power consumption (max)
85 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Non-operating relative humidity (non-condensing)
5 - 90%
Relative humidity
20 - 80%
Weight & dimensions
Width (with stand)
506 mm
Depth (with stand)
253 mm
Height (with stand)
477 mm
Width (without stand)
506 mm
Depth (without stand)
82.6 mm
Height (without stand)
328 mm
Weight (without stand)
8.5 kg
Packaging data
Package weight
11.3 kg
Other features
Country of origin
China
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Package dimensions (WxDxH)
606 x 340 x 440 mm
Dimensions (W x D x H) (imperial)
505.5 x 254 x 477.5 mm (19.9 x 10 x 18.8")
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 03:02:59
Uk has collected 16 expert reviews for HP LP2275w computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-31 03:02:56
The HP LP2275w is a professional 22in colour monitor, meant for professional users who are serious about colour accuracy. It certainly looks the part, with an excellent stand that allows for pivot, swivel, tilt, and height adjustments. The monitor also...
Good Wide viewing angle, attractive design, standout feature is the extended colour gamut of 118 per cent over the sRGB colour space.
Bad No HDMI connection, contrast ratios could be better. Min specs: 22in (1680x1050) 16:10 LCD display; matt anti-glare finish; PVA technology; 6ms grey-to-grey response time; 1000:1 contrast ratio; VGA, DisplayPort, DVI-I inputs; 4 x USB 2.0 hub; VESA mount...
80%
techadvisor.co.uk
Updated:
2011-08-31 03:02:57
Product Code: KE289AT HPs LP2275w is a high-quality 22in monitor with superior colour reproduction. The HP LP2275w is a professional 22in colour monitor, meant for professional users who are serious about colour accuracy. It certainly looks the par...
Bottom line This is an excellent monitor for pro users. It may be overkill for some home users, given that you can buy two good consumer 22-inch monitors for this price, but if you want to enjoy a display that comes closer to image accuracy than a cheap TN type...
80%
digitalversus.com
Updated:
2011-08-31 03:02:58
Finally a 22 inch monitor with something other than a TN panel! The LP2275w has a PVA panel, which augures well for the contrast (we’ll have to make sure of this in the test!), a very deep black and best of all good homogenous angles of vision. TN pane...
Good Ergonomics: base adjustable up and down, platter, pivot, Reactivity, Homogenous angles of vision, Nice colour homogeneity, Display port DVI VGA...
Bad Default colours, Cant use OSD to set colours, Power consumption almost twice that of 22TNs: approx. 60 w, Price...
100%
consumersearch.com
Updated:
2011-08-31 03:02:55
The 22-inch HP LP2275W is a bit more expensive than many other monitors in its screen-size class, but that's because it uses a high-quality S-PVA LCD panel that offers improved color performance over less-expensive options. This monitor is clearly gear...
Good Highquality LCD panel, Excellent color accuracy, Includes DisplayPort...
Bad Expensive for its size and resolution, Lacks an HDMI input, Relatively sluggish response times...
0%
tomsguide.com
Updated:
2011-08-31 03:02:55
Once you've calibrated it, this screen as is near to perfect as you can get--it's just a shame that you have to pay almost twice the price of a standard model.
100%
Bit-Tech.net
Updated:
2011-08-31 03:02:55
We're sick and tired of 22-inch TN monitors and we're not going to take them any more. That's been the familiar refrain on for the better part of a year.Judging by your comments on our reviews, many of you feel likewise about all the samey TN+Fi...
Bottom line First things first, we have no problem recommending this HP monitor over the very similar 22-inch NEC P221W. In subjective terms, the two are extremely hard to separate. Therefore, so long as you don't need the NEC's 10-bit LUT capability, the massive...
80%
macworld.com
Updated:
2011-08-31 03:02:56
by Kalpana Ettenson, Macworld.com When it comes to readable documents and vivid images, the HP LP2275w offers a solid, no-frills display that would make a good choice for users seeking a widescreen monitor that delivers the best of both worlds. At $349...
Good Great overall image quality; USB hub; clean design.
Bad Basic feature set.
Bottom line It doesnt have a lot of features, but for users seeking a general purpose monitor on which to get basic tasks done, the LP2275w certainly should fit the bill...
80%
pcworld.com_techhive.com
Updated:
2011-08-31 03:02:56
When it comes to readable documents and vivid images, the HP LP2257w offers a solid, no-frills display that would make a good choice for users seeking a widescreen monitor that delivers the best of both worlds. At $350, it is priced slightly higher tha...
Good Solid image quality...
Bad Slightly high contrast in photos...
0%
pcmag.com
Updated:
2011-08-31 03:02:57
Deep, rich color reproduction, a flexible stand with pivot capabilities, and excellent viewing angles are all good reasons to consider the HP LP2275w ($349 direct) for your next business display, but theres more. This versatile 22-inch LCD delivers...
Good Stellar performance. Highly adjustable. Built-in USB hub.
Bad Lacks auto-rotate capabilities. Sluggish pixel response.
Bottom line The HP LP2275w delivers very good color and grayscale performance and comes with a nice mix of business features, including remote management and theft-deterrent capabilities. Gamers may want to steer clear of this model, as it has trouble with fast-mo...
90%
techworld.com
Updated:
2011-08-31 03:02:57
The HP LP2275w is a professional 22in colour monitor, meant for professional users who are serious about colour accuracy. It certainly looks the part, with an excellent stand that allows for pivot, swivel, tilt, and height adjustments. The monitor als...
Bottom line This is an excellent monitor for pro users. It may be overkill for some home users, given that you can buy two good consumer 22-inch monitors for this price, but if you want to enjoy a display that comes closer to image accuracy than a cheap TN type...
0%
flatpanelshd.com
Updated:
2011-08-31 03:02:58
HP is a major global player and although monitors is not one of their main businesses they have released some interesting models. Especially their new 75 series is of interest because of the two monitors called LP2275W and LP2475W at 22 and 24 inches...
Bottom line HP LP2275W impresses us in almost every aspect and it challenges the much acclaimed Eizo S2231W, which also has a 22 inch S-PVA panel – but is selling at a higher price. HP LP2275W does not have quite as extensive setting options and not as deep blacks...
0%
computershopper.com
Updated:
2011-08-31 03:02:59
HP’s $399 LP2275w is a bit more expensive than the average all-purpose 1,680x1,050, 22-inch monitor, but it is well worth the extra money for people who spend massive amounts of time staring at a screen reading text, editing photos, or d...
Good Astoundingly crisp text; good color reproduction; all necessary cables included; efficient cable-management system...
Bad Expensive compared with general-purpose monitors; struggles with high end of the gray scale; slow pixel-response time; slight loss of dark detail when viewing the monitor head-on...
79%