location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-1707

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-1707
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H230140
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:02:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-1707
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 2500 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 400:1
  • - Number of colours: 16.78 million colours
  • - Focus: Manual
  • - 1 W
  • - 228 W
Warranty: 3 Years Carry-in
Long product name Epson EMP-1707 :
The long product name of Epson EMP-1707. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The lightest and brightest mobile projector
More>>>
Epson EMP-1707:
The official description of Epson EMP-1707 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson EMP-1707 is perfect for professionals who need to make high quality presentations on the move. It will project clear, bright and vibrant images thanks to its 3LCD technology and 2500 ANSI lumens brightness. It takes an instant to set up and cool down and at just 1.6kg and available with a carrying case, it is extremely light and mobile. Other great features includes the new A/V Mute slide, which enables you to pause presentations in an instant.
High quality, high impact presentations even in light rooms with 2500 ANSI lumens brightness
Lightweight and compact projector weighing just 1.6kg and includes carrying case
Quick start up from power-on and instant cool-down/off
Clear, sharp images and vivid lifelike colours with 3LCD technology
Combine brightness and efficiency with the Epson E-TORL lamp
Pause presentations and redirect audience attention in an instant with the A/V Mute slide
Project perfect images every time with Automatic Keystone Correction

Short summary description Epson EMP-1707:
This short summary of the Epson EMP-1707 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-1707, 2500 ANSI lumens, LCD, XGA (1024x768), 400:1, 16.78 million colours, 15 - 92 kHz

Long summary description Epson EMP-1707:
This is an auto-generated long summary of Epson EMP-1707 based on the first three specs of the first five spec groups.

Epson EMP-1707. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual. Noise level: 40 dB, Country of origin: China. RMS rated power: 1 W

Projector
Projector brightness *
2500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Number of colours
16.78 million colours
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focus *
Manual
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
VGA (D-Sub) ports quantity *
1
Features
Noise level *
40 dB
Country of origin
China
Multimedia
RMS rated power
1 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Display
Display diagonal
1.78 cm (0.7")
Power
Power consumption (typical) *
228 W
Power consumption (standby) *
5.1 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
1.6 kg
Package width
290 mm
Package depth
360 mm
Package height
195 mm
Package weight
3.42 kg
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
80 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.1 m
Products per pallet layer
8 pc(s)
Products per pallet layer (UK)
8 pc(s)
Products per pallet (UK)
80 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.1 m
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
193 x 273 x 68 mm
Power requirements
100-240 V ±10 %, 50/60 Hz
Interface
USB 2.0 Type B