location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer 2GB PC2-6400 CL6 DDR2 (800MHz) SDRAM memory module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkServer 2GB PC2-6400 CL6 DDR2 (800MHz) SDRAM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45J6189
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jan 2018 03:15:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkServer 2GB PC2-6400 CL6 DDR2 (800MHz) SDRAM memory module :
The long product name of Lenovo ThinkServer 2GB PC2-6400 CL6 DDR2 (800MHz) SDRAM memory module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkServer 2GB PC2-6400 CL6 DDR2 (800MHz) SDRAM
More>>>
Lenovo ThinkServer 2GB PC2-6400 CL6 DDR2 (800MHz) SDRAM memory module:
The official description of Lenovo ThinkServer 2GB PC2-6400 CL6 DDR2 (800MHz) SDRAM memory module as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Memory is one of the most vital components to keep your ThinkServer operating at maximum performance and push the boundaries of productivity for all of your server applications such as, transactions, e-commerce, or file and printing services. ThinkServer 2GB PC2-6400 CL6 DDR2 SDRAM memory are perfect for single processor servers as they provide Error Correction Code (ECC) and high performance. These memory modules are an inexpensive way to boost your server's performance. ThinkServer PC2-6400 DDR2 SDRAM memory is meant to provide customers looking to improve the overall performance of single processor ThinkServer systems. This memory is a very cost-effective solution to boost performance for transactional applications such as file and print services and web hosting. ThinkServer Memory come with a three-year warranty.

Features & Benefits:

-Test-proven 100% compatible on listed ThinkServer Systems.
-Meets stringent ThinkServer reliability standards for memory products.
-Maximum data transfer rate of up to 6,400 MBps.
-240-pin UDIMM with gold-plated leads.
-Lead-free and RoHS compliant.
-Serial presence detect and decode functions.
-Lenovo Limited Warranty.
-Authenticity seal on every UDIMM.

Short summary description Lenovo ThinkServer 2GB PC2-6400 CL6 DDR2 (800MHz) SDRAM memory module:
This short summary of the Lenovo ThinkServer 2GB PC2-6400 CL6 DDR2 (800MHz) SDRAM memory module data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer 2GB PC2-6400 CL6 DDR2 (800MHz) SDRAM, 2 GB, DDR2, 800 MHz

Long summary description Lenovo ThinkServer 2GB PC2-6400 CL6 DDR2 (800MHz) SDRAM memory module:
This is an auto-generated long summary of Lenovo ThinkServer 2GB PC2-6400 CL6 DDR2 (800MHz) SDRAM memory module based on the first three specs of the first five spec groups.

Lenovo ThinkServer 2GB PC2-6400 CL6 DDR2 (800MHz) SDRAM. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz

Features
Internal memory *
2 GB
Internal memory type *
DDR2
Memory clock speed *
800 MHz
Weight & dimensions
Width
133.5 mm
Depth
30 mm
Height
4 mm
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MMI2030/2048 memory module 2 GB 1 x 2 GB DDR2 800 MHz ECC
(show image)
MMI2030/2048 MMI2030/2048 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkServer 4GB PC2-5300 CL5 DDR2 (667MHz) FBDIMM memory module Lenovo ThinkServer 4GB PC2-5300 CL5 DDR2 (667MHz) FBDIMM memory module
(show image)
45J6193 ThinkServer 4GB PC2-5300 CL5 DDR2 (667MHz) FBDIMM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)