location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer RD120 server Rack Intel® Xeon® 3 GHz 4 GB DDR2-SDRAM 835 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RD120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
644724M
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkServer RD120 server Rack Intel® Xeon® 3 GHz 4 GB DDR2-SDRAM 835 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 3 GHz
  • - 4 GB 667 MHz DDR2-SDRAM 2 x 2
  • - Rack 835 W
Long product name Lenovo ThinkServer RD120 server Rack Intel® Xeon® 3 GHz 4 GB DDR2-SDRAM 835 W :
The long product name of Lenovo ThinkServer RD120 server Rack Intel® Xeon® 3 GHz 4 GB DDR2-SDRAM 835 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkServer RD120, Rack, 2xIntel® Xeon® Quad-Core E5450 Processor (3.00GHz/1333MHz 12MB), 4096MB/667 MHz DDR2 FBDIMM PC2-5300 (2x2048MB) 4GB, No HDD, support 3.5" Hot-Swap SAS / SATA II Drive with RAID 0,1,1e,5,6,10, CD-RW/DVD, Integrated Dual Broadcom® 5708 Gigabit 10/100/1000 Ethernet, 2x835W Redundant PSU, No Operating System
More>>>
Lenovo ThinkServer RD120 server Rack Intel® Xeon® 3 GHz 4 GB DDR2-SDRAM 835 W:
The official description of Lenovo ThinkServer RD120 server Rack Intel® Xeon® 3 GHz 4 GB DDR2-SDRAM 835 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable roots

Lenovo ThinkServer™ systems are powered by proven technology, and value is added to your purchase through the availability of superior technical service and support. To enhance your productivity while reducing your costs, our attractively priced servers are supported by creative financing options.


Built for your small business

Our one- and two-way Intel®-based racks and towers are designed with rock-solid engineering to keep you focused on growing your business rather than fussing over the technology that should be helping you get there. ThinkServer systems combine thoughtfully designed, business-ready software and service solutions that allow for easy installation, maintenance and updates. And we’ve got models and configurations equipped to meet the specific technology and cost-of-ownership needs your unique small business generates.

Management tools like EasyStartup get your server up and running quickly and painlessly. Integrated Management Module gives you 'round the clock out of band access to your Thinkserver from any location. EasyManage makes multi-server management a breeze by giving you the flexibility to remotely manage multiple servers from one location.


No-gimmick trial

Our 90-day trial of ThinkPlus™ Priority Support puts you in the driver’s seat to take ThinkServer for a spin. Enjoy service provided by advanced level technicians, whether it’s 24/7 hardware and software phone support, onsite next-business day service, priority routing, or help from a third-party single source of support. Optional four-hour response and hard drive retention services also are available.


Unparalleled ownership experience

You've purchased the ultimate business tool — now be smart and get productive. Lenovo offers training, education and advice that will be available when you need it, on your terms. Our online training is a trusted technical resource providing hassle-free basics on components, diagnostics, troubleshooting and managing your server.


Fresh options

New Lenovo ThinkServer-branded processor, memory and hard drive options give you extended choice and comfort knowing a trusted name is driving your machine. Our six processors, five memory offerings, and 13 hard disk drives (Simple-Swap and Hot-Swap) are sure to give you a computing edge.

Short summary description Lenovo ThinkServer RD120 server Rack Intel® Xeon® 3 GHz 4 GB DDR2-SDRAM 835 W:
This short summary of the Lenovo ThinkServer RD120 server Rack Intel® Xeon® 3 GHz 4 GB DDR2-SDRAM 835 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer RD120, 3 GHz, 4 GB, DDR2-SDRAM, 835 W, Rack

Long summary description Lenovo ThinkServer RD120 server Rack Intel® Xeon® 3 GHz 4 GB DDR2-SDRAM 835 W:
This is an auto-generated long summary of Lenovo ThinkServer RD120 server Rack Intel® Xeon® 3 GHz 4 GB DDR2-SDRAM 835 W based on the first three specs of the first five spec groups.

Lenovo ThinkServer RD120. Processor family: Intel® Xeon®, Processor frequency: 3 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 2 GB. HDD size: 3.5". Power supply: 835 W, Redundant power supply (RPS) support. Chassis type: Rack

Processor
Processor family *
Intel® Xeon®
Processor frequency *
3 GHz
Processor cores
4
Processor cache
12 MB
Number of processors installed
2
Processor cache type
L2
Processor front side bus
1333 MHz
Memory
Internal memory *
4 GB
Internal memory type *
DDR2-SDRAM
Memory clock speed
667 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
48 GB
Storage
HDD size
3.5"
RAID levels
1, 5, 6, 10, 1E
Hot-swap
Yes
Network
Network ready
Yes
Networking features
Broadcom 5708 Gigabit 10/100/1000 Ethernet
Design
Chassis type *
Rack
Power
Number of power supply units
2
Redundant power supply (RPS) support *
Yes
Power supply *
835 W
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 22:22:57
Uk has collected 2 expert reviews for Lenovo ThinkServer RD120 server Rack Intel® Xeon® 3 GHz 4 GB DDR2-SDRAM 835 W and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2015-09-10 22:22:57
Along with a thriving PC and laptop business, Lenovo aims to increase its appeal to SMBs with its latest range of ThinkServer systems allowing it to offer a more comprehensive range of IT services. We've already brought you reviews of its entry-level T...
Bottom line Lenovo delivers a good-value 2U rack server with a decent spec, plenty of room to upgrade and a support package...
67%
itpro.co.uk
Updated:
2015-09-10 22:22:57
The RD120 isn’t as good value as the equivalent PowerEdge 2950 III from Dell and Lenovo’s EasyManage software won’t impress SMBs planning on purchasing a single server. However, it delivers IBM’s classy build quality and wide choice of expansion option...
67%