location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4 Port PCI Express PCIe Serial Combo Card - 2 x RS232 2 x RS422 / RS485

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Port PCI Express PCIe Serial Combo Card - 2 x RS232 2 x RS422 / RS485
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX4S232485 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030849357 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:52:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 4 Port PCI Express PCIe Serial Combo Card - 2 x RS232 2 x RS422 / RS485
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: Serial
Warranty: Lifetime Warranty
Long product name StarTech.com 4 Port PCI Express PCIe Serial Combo Card - 2 x RS232 2 x RS422 / RS485 :
The long product name of StarTech.com 4 Port PCI Express PCIe Serial Combo Card - 2 x RS232 2 x RS422 / RS485. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 4 Port PCI Express PCIe Serial Combo Card with Breakout Cable - 2 x RS232 2 x RS422 / RS485 - Dual Profile
More>>>
StarTech.com 4 Port PCI Express PCIe Serial Combo Card - 2 x RS232 2 x RS422 / RS485:
The official description of StarTech.com 4 Port PCI Express PCIe Serial Combo Card - 2 x RS232 2 x RS422 / RS485 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add two RS232, and two RS422/485 serial ports to your PC through a PCI-Express expansion slot

The PEX4S232485 4 Port PCI Express PCIe Serial Combo Card - 2 x RS232 2 x RS422 / RS485 lets you add two RS232, and two RS422/485 serial ports to your PC through a PCI-Express expansion slot.

This PCI express serial card is a single card solution that is compatible with nearly any serial communication protocol, supporting RS-232, RS-422, RS-485 2-wire or RS-485 4-wire operating modes.

A flexible solution for adding serial ports to full-sized, or small form factor systems, the 4-port serial card includes both low and full profile brackets while the included breakout cable helps to avoid cluttered connections.

Backed by a StarTech.com lifetime warranty and free lifetime technical support.

The StarTech.com Advantage

- This single PCI Express combo card is compatible with any serial device protocol (RS232, RS422, and RS485), allowing for communication with multiple devices over mixed protocols
- Includes both low profile/half-height and full profile brackets to ensure fitment into a broad range of system form factors
- The included breakout cable saves expense as an all-in-one solution, and allows the addition of multiple serial ports through a single PCI Express slot

Short summary description StarTech.com 4 Port PCI Express PCIe Serial Combo Card - 2 x RS232 2 x RS422 / RS485:
This short summary of the StarTech.com 4 Port PCI Express PCIe Serial Combo Card - 2 x RS232 2 x RS422 / RS485 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 4 Port PCI Express PCIe Serial Combo Card - 2 x RS232 2 x RS422 / RS485, PCIe, Serial, RS-232/422/485, SystemBase SB16C1052PCI, 256 B, 0 - 100 °C

Long summary description StarTech.com 4 Port PCI Express PCIe Serial Combo Card - 2 x RS232 2 x RS422 / RS485:
This is an auto-generated long summary of StarTech.com 4 Port PCI Express PCIe Serial Combo Card - 2 x RS232 2 x RS422 / RS485 based on the first three specs of the first five spec groups.

StarTech.com 4 Port PCI Express PCIe Serial Combo Card - 2 x RS232 2 x RS422 / RS485. Host interface: PCIe, Output interface: Serial, Serial interface type: RS-232/422/485. Chipset: SystemBase SB16C1052PCI, FIFO (First In, First Out): 256 B. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7.... Width: 125 mm, Depth: 70 mm, Height: 20 mm. Package width: 146 mm, Package depth: 210 mm, Package height: 41 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
Serial
Serial ports quantity
4
Serial interface type
RS-232/422/485
Design
Internal *
Yes
Features
Chipset
SystemBase SB16C1052PCI
FIFO (First In, First Out)
256 B
Operational conditions
Operating temperature (T-T)
0 - 100 °C
Storage temperature (T-T)
0 - 150 °C
Operating relative humidity (H-H)
20 - 80%
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Linux operating systems supported
Yes
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
125 mm
Depth
70 mm
Height
20 mm
Weight
67.4 g
Packaging data
User guide
Yes
Package width
146 mm
Package depth
210 mm
Package height
41 mm
Package weight
390 g
Logistics data
Harmonized System (HS) code
84733020
Other features
Data transfer rate
0.4608 Mbit/s
Connectivity technology
Wired
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)