location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter/Video Converter - 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter/Video Converter - 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP2DVI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030830782 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 320223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:31:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter/Video Converter - 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DISPLAYPORT TO DVI ADAPTER: DisplayPort 1.2 (HBR2) to DVI-D single-link adapter connects a DVI display or projector supporting 1920x1200 & 1080p at 60Hz; EDID pass-through ensures compatibility between source & display / 6.3" (16cm) attached cable
  • - COMPATIBILITY: Passive video converter supports DP++ source w/ standard DP connector incl workstations, desktops (AMD/Nvidia), laptops, small form factor computers & docking stations
  • - CONNECT TO A PRIMARY OR SECONDARY DISPLAY: Connect a DVI monitor or projector, or add a second display to your workstation using the DP to DVI display adapter; Durable design makes it ideal for travel to & from office/home /Tested w/ DVI cables up to 25ft
  • - LATCHING DISPLAYPORT & SCREW LOCKING DVI: Latching DP connector ensures a solid host connection / Supports DVI screw locking cable to prevent cable from coming loose or accidental disconnection
  • - EASY TO USE: With no software or drivers required, the DP to DVI adapter converter dongle works with any OS including Windows, Ubuntu and macOS; DisplayPort male to DVI female adapter
Warranty: 3 Years
Long product name StarTech.com DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter/Video Converter - 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector :
The long product name of StarTech.com DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter/Video Converter - 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter/Video Converter - 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector (DP2DVI)
More>>>
StarTech.com DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter/Video Converter - 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector:
The official description of StarTech.com DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter/Video Converter - 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect a DVI monitor to a single-mode DisplayPort output from your computer

This DisplayPort to DVI adapter lets you connect your DP computer to a DVI monitor or projector. The adapter works with DisplayPort computers like your HP Elitebook Revolve 810 G3.

Easily connect your DisplayPort computer to a DVI display

The DP to DVI adapter lets you connect your DisplayPort laptop or desktop computer to a DVI display. The adapter supports plug-and-play connectivity ensuring a hassle-free setup.

Works with legacy DVI monitors

The DisplayPort adapter makes your DP computer fully compatible with existing DVI monitors or projectors in your home or around your office. The DVI connector features nuts that mate with the screws on standard DVI cables, to ensure your video cable won’t get disconnected.

Designed for maximum portability

The DisplayPort to DVI converter maximizes portability with a compact, lightweight design, making it the perfect travel accessory to carry with your DisplayPort Ultrabook, fitting easily into your laptop bag or carrying case. This ultra-portable design makes this adapter perfect for BYOD (Bring Your Own Device) applications at the office.

Crystal-clear picture quality

With support for video resolutions up to 1920x1200 or 1080p, you’ll be surprised at the picture quality the adapter provides, even when connected to a legacy DVI monitor or projector. The adapter harnesses the video capabilities built into your DP connection to deliver every detail in stunning high-definition.

The DP2DVI is backed by a 3-year StarTech.com warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter/Video Converter - 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector:
This short summary of the StarTech.com DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter/Video Converter - 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter/Video Converter - 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector, 0.24 m, DisplayPort, DVI-D, Male, Female, Straight

Long summary description StarTech.com DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter/Video Converter - 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector:
This is an auto-generated long summary of StarTech.com DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter/Video Converter - 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector based on the first three specs of the first five spec groups.

StarTech.com DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter/Video Converter - 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector. Cable length: 0.24 m, Connector 1: DisplayPort, Connector 2: DVI-D. Weight: 63 g, Width: 44 mm, Depth: 240 mm. Quantity per pack: 1 pc(s), Package width: 200 mm, Package depth: 220 mm. Master (outer) case width: 337 mm, Master (outer) case length: 505 mm, Master (outer) case height: 220 mm

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Audio connector
No
Cable length *
0.24 m
Connector 1 *
DisplayPort
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Female
DisplayPort version
1.2
Dual Link DVI
No
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p
HBR2 support
Yes
Product colour
Black
Plug and Play
Yes
Converter type
Passive video converter
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Weight
63 g
Width
44 mm
Depth
240 mm
Height
20 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
200 mm
Package depth
220 mm
Package height
19 mm
Package weight
72 g
Technical details
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
337 mm
Master (outer) case length
505 mm
Master (outer) case height
220 mm
Products per master (outer) case
80 pc(s)
Brand Image Product code Product Stock Price from
StarTech.com Travel A/V adapter: 3-in-1 DisplayPort to VGA DVI or HDMI converter StarTech.com Travel A/V adapter: 3-in-1 DisplayPort to VGA DVI or HDMI converter
(show image)
DP2VGDVHD Travel A/V adapter: 3-in-1 DisplayPort to VGA DVI or HDMI converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Micro HDMI to VGA Adapter Converter with Audio for Smartphones / Ultrabooks / Tablets - 1920x1200 StarTech.com Micro HDMI to VGA Adapter Converter with Audio for Smartphones / Ultrabooks / Tablets - 1920x1200
(show image)
MCHD2VGAA Micro HDMI to VGA Adapter Converter with Audio for Smartphones / Ultrabooks / Tablets - 1920x1200 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com HD2VGAA video cable adapter HDMI Type A (Standard) VGA (D-Sub) + 3.5mm Black StarTech.com HD2VGAA video cable adapter HDMI Type A (Standard) VGA (D-Sub) + 3.5mm Black
(show image)
HD2VGAA HD2VGAA 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DisplayPort to HDMI Adapter with USB Audio StarTech.com DisplayPort to HDMI Adapter with USB Audio
(show image)
DP2HDMIUSBA DisplayPort to HDMI Adapter with USB Audio 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DisplayPort to HDMI Adapter - DP 1.2 to HDMI Video Converter 1080p - DP to HDMI Monitor/TV/Display Cable Adapter Dongle - Passive DP to HDMI Adapter - Latching DP Connector StarTech.com DisplayPort to HDMI Adapter - DP 1.2 to HDMI Video Converter 1080p - DP to HDMI Monitor/TV/Display Cable Adapter Dongle - Passive DP to HDMI Adapter - Latching DP Connector
(show image)
DP2HDMI2 DisplayPort to HDMI Adapter - DP 1.2 to HDMI Video Converter 1080p - DP to HDMI Monitor/TV/Display Cable Adapter Dongle - Passive DP to HDMI Adapter - Latching DP Connector 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6 ft DisplayPort to HDMI Video Converter Cable - M/M StarTech.com 6 ft DisplayPort to HDMI Video Converter Cable - M/M
(show image)
DP2HDMIMM6 6 ft DisplayPort to HDMI Video Converter Cable - M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6ft (1.8m) DisplayPort to DVI Cable, DisplayPort to DVI Adapter Cable, Passive DP to DVI-D Video Converter, 1080p - Replaced by DP2DVI2MM6 StarTech.com 6ft (1.8m) DisplayPort to DVI Cable, DisplayPort to DVI Adapter Cable, Passive DP to DVI-D Video Converter, 1080p - Replaced by DP2DVI2MM6
(show image)
DP2DVIMM6 6ft (1.8m) DisplayPort to DVI Cable, DisplayPort to DVI Adapter Cable, Passive DP to DVI-D Video Converter, 1080p - Replaced by DP2DVI2MM6 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DisplayPort to VGA Adapter - Active DP to VGA Converter - 1080p Video - Durable - DP/DP++ Source to VGA Monitor Cable Adapter Dongle - DP 1.2 to VGA - Latching DP Connector StarTech.com DisplayPort to VGA Adapter - Active DP to VGA Converter - 1080p Video - Durable - DP/DP++ Source to VGA Monitor Cable Adapter Dongle - DP 1.2 to VGA - Latching DP Connector
(show image)
DP2VGA DisplayPort to VGA Adapter - Active DP to VGA Converter - 1080p Video - Durable - DP/DP++ Source to VGA Monitor Cable Adapter Dongle - DP 1.2 to VGA - Latching DP Connector 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10ft DisplayPort to HDMI Video Adapter Converter Cable - M/M StarTech.com 10ft DisplayPort to HDMI Video Adapter Converter Cable - M/M
(show image)
DP2HDMIMM10 10ft DisplayPort to HDMI Video Adapter Converter Cable - M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10ft (3m) DisplayPort to DVI Cable - DisplayPort to DVI Adapter Cable 1080p Video - DisplayPort to DVI-D Cable Single Link - DP to DVI Monitor Cable - DP 1.2 to DVI Converter StarTech.com 10ft (3m) DisplayPort to DVI Cable - DisplayPort to DVI Adapter Cable 1080p Video - DisplayPort to DVI-D Cable Single Link - DP to DVI Monitor Cable - DP 1.2 to DVI Converter
(show image)
DP2DVIMM10 10ft (3m) DisplayPort to DVI Cable - DisplayPort to DVI Adapter Cable 1080p Video - DisplayPort to DVI-D Cable Single Link - DP to DVI Monitor Cable - DP 1.2 to DVI Converter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)