location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-1400Wi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-1400Wi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H481040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-1400Wi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra short throw projector White
  • - 3LCD 2600 ANSI lumens
  • - Lamp 3500 h
  • - WXGA (1280x800) 16:10 3000:1
  • - Screen size compatibility: 1524 - 2540 mm (60 - 100")
  • - Focus: Manual
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 10 W
  • - AC 294 W
Long product name Epson EB-1400Wi :
The long product name of Epson EB-1400Wi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2600lm, 0.59" 3LCD, 1280 x 800, 190W UHE, 1x HDMI, 3x USB 2.0, RS-232C, DisplayPort, 802.11 b/g/n, 1x 10W, 294W, 6.3kg, White
More>>>
Epson EB-1400Wi:
The official description of Epson EB-1400Wi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The newest Epson Multi-purpose Intelligent Projector – EB-1400Wi plays an active role in the office through carious meeting scenarios including presentations, idea generation, and instant discussion. The newly installed Annotation feature and bundles control pad is a convenient addition to its current projection function. This is a new digitized solution from Epson to the existing role of copyboards and flip charts for more efficient and productive meetings.

100” Big Screen with Ultra Short Projection Distance

EB-1400Wi is using 0.59 inches 3LCD panel with WXGA (1,280 x 800) resolution and 2,600 lm brightness. The projected screen size can be changed freely according to the meeting room size up to a 100 inch maximum with only 60 cm projection distance, allowing information to be shared on big screen. Even when standing directly in front of the screen, the light rarely reached the face making it easier on the eyes. This makes standing in front of the screen far more pleasant.

Using the new added Split Screen function allows images from 2 input sources to be projected and used interactive function simultaneously. The maximum 100 inch screen size is large enough to clearly project two images. This is a very convenient feature for things like video conference.

PC Mouse and Annotation Functionality

Connecting the EB-1400Wi to a PC via USB cable makes it possible to operate the PC mouse using the included interactive pen. After installing Easy Interactive Tool ver.2.01 in PC, users can write and draw on the PC screen image by the interactive pen, and save as JPG, BMP, PNG or PDF file in PC. When used with Microsoft Office, users can handwrite comments and diagrams directly into the document then save it in the original file format. After connecting the projector to a PC, there is an icon and user can switch the mode to “PC mouse” or “PC Free Annotation” easily by clicking this icon.

The included interactive pen enables annotation on projected images from a variety of input sources. Images and files in smart devices can also be transferred to EB-1400Wi by Epson iProjection application and adding annotation on the image. This has many practical business applications including document revision and adding handwritten signatures. Two interactive pens are supported simultaneously.

Connecting the PC and EB-1400Wi wirelessly using the included EasyMP Network Projection 2.81 application allows not only projection, but mouse operation as well.

Using the included EasyMP Network Projection 2.81 application allows projection of a PC screen via a maximum of 4 network connected projectors and enables individual mouse control from each location.

Control Pad Allows Easy Operation

EB-1400Wi is bundling a new designed Control Pad. Connecting the included Control Pad makes operation both easy and intuitive. It is also possible to connect to a printer and read data from USB memory through the control unit

An Alternative to Copyboards or Flip Boards

A new “Whiteboard” mode is installed in EB-1400Wi. One simple press of button on control pad can switch the projection screen to a whiteboard. Whiteboard mode allows you to output the meeting results on-site in the user’s preferred format. This wasn’t possible before with analog, but digital technology allows us to share information smartly.

Time to perform tasks such as saving meeting data to PDF (on USB memory, Network), sending email, printing, and making meeting minutes has been shortened considerably.

There is no need to worry about running out of space when writing meeting notes or importing information as with a conventional whiteboard. It’s possible to add up to 50 pages. The installed whiteboard mode uses an intuitive toolbar design that makes it easy for anyone to write, save, import, and even print. Comes pre-installed with 10 practical templates to make use of, it’s also possible to create and install your own templates to suit your particular needs.

Warranty Service

2 Years onsite warranty service to be provided for local purchase. The warranty service can be extended by purchasing Epson Coverplus Extended Warranty.

Short summary description Epson EB-1400Wi:
This short summary of the Epson EB-1400Wi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-1400Wi, 2600 ANSI lumens, 3LCD, WXGA (1280x800), 3000:1, 16:10, 1524 - 2540 mm (60 - 100")

Long summary description Epson EB-1400Wi:
This is an auto-generated long summary of Epson EB-1400Wi based on the first three specs of the first five spec groups.

Epson EB-1400Wi. Projector brightness: 2600 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focus: Manual. Supported graphics resolutions: 1280 x 800 (WXGA). Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Projector
Supported aspect ratios
4:3, 16:9
Screen size compatibility *
1524 - 2540 mm (60 - 100")
Projection distance
0.348 - 0.597 m
Projector brightness *
2600 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
3000:1
Native aspect ratio *
16:10
Keystone correction, horizontal
-3 - 3°
Keystone correction, vertical
-3 - 3°
Matrix size
1.5 cm (0.59")
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
5000 h
Lamp type
UHE
Lamp power
190 W
Lens system
Focus *
Manual
Video
Full HD *
No
Supported graphics resolutions
1280 x 800 (WXGA)
Ports & interfaces
DisplayPorts quantity
1
USB 2.0 ports quantity *
3
Audio (L/R) in *
1
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
USB connector type
USB Type-A, USB Type-B
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
HDCP
Yes
Noise level *
35 dB
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Product type *
Ultra short throw projector
Product colour *
White
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
294 W
Power consumption (standby) *
0.27 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 2286 m
Weight & dimensions
Width
367 mm
Depth
375 mm
Height
155 mm
Weight *
6.3 kg
Package width
516 mm
Package depth
824 mm
Package height
265 mm
Package weight
19.1 kg
Packaging content
Remote control included *
Yes
Cables included
AC
Manual
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
6 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
171 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
12 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
171 cm
Other features
RS-232 ports
1
Network ready
Yes
Country Distributor
United Kingdom 1 distributor(s)