location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUDC208V84P power rack enclosure Floor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUDC208V84P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUDC208V84P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332167996 show
Category:
Large cabinet used for enclosing and protecting electric terminals etc.
Power Rack Enclosures Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:05:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SUDC208V84P power rack enclosure Floor Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mounting type: Floor
  • - Removable side panels
  • - Black
Long product name Tripp Lite SUDC208V84P power rack enclosure Floor Black :
The long product name of Tripp Lite SUDC208V84P power rack enclosure Floor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20-160kVA 3 Phase Power Distribution Center
More>>>
Tripp Lite SUDC208V84P power rack enclosure Floor Black:
The official description of Tripp Lite SUDC208V84P power rack enclosure Floor Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite’s SUDC208V84P Power Distribution Cabinet supports 20-160kVA 3 phase UPS power distribution in critical datacenter equipment racks. Full size rack enclosure with pre-installed 42 pole circuit breaker panel supports 3 phase 208V and single phase 208V and 120V output via optional corded receptacle whips. Each breaker panel includes a 225A 3 pole main breaker, ground and neutral bars, plus 1/2 and 3/4 inch knockouts. Rack enclosure offers secure front and rear doors, removable side panels and shares common dimensions and overhead wiring tray accessories as Tripp Lite SR42UB rack enclosures. Front and rear doors enable access to front and rear facing breaker panels. Compatible with Tripp Lite SUBB-series breakers, SUWL-series corded receptacle whips and a full line of compatible basic, metered, monitored and switched PDUs to support a variety of advanced network configurations.

Short summary description Tripp Lite SUDC208V84P power rack enclosure Floor Black:
This short summary of the Tripp Lite SUDC208V84P power rack enclosure Floor Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUDC208V84P, 600.2 mm, 1092.2 mm, 1993.9 mm, 186 kg, 660.4 mm, 1143 mm

Long summary description Tripp Lite SUDC208V84P power rack enclosure Floor Black:
This is an auto-generated long summary of Tripp Lite SUDC208V84P power rack enclosure Floor Black based on the first three specs of the first five spec groups.

Tripp Lite SUDC208V84P. Width: 600.2 mm, Depth: 1092.2 mm, Height: 1993.9 mm. Package width: 660.4 mm, Package depth: 1143 mm, Package height: 1981.2 mm. Products per master (outer) case: 1 pc(s), Master (outer) case width: 660.4 mm, Master (outer) case length: 1143 mm

Technical details
Mounting type *
Floor
Product colour *
Black
Removable side panels
Yes
Compliance certificates
RoHS
Weight & dimensions
Width
600.2 mm
Depth
1092.2 mm
Height
1993.9 mm
Weight
186 kg
Packaging content
Side panels included
Yes
Packaging data
Package width
660.4 mm
Package depth
1143 mm
Package height
1981.2 mm
Package weight
197.3 kg
Logistics data
Products per master (outer) case
1 pc(s)
Master (outer) case width
660.4 mm
Master (outer) case length
1143 mm
Master (outer) case height
1981.2 mm
Master (outer) case gross weight
197.3 kg
Country of origin
United States
Brand Image Product code Product Stock Price from
Tripp Lite SUDC208V84P60M power rack enclosure 42U Floor Black Tripp Lite SUDC208V84P60M power rack enclosure 42U Floor Black
(show image)
SUDC208V84P60M SUDC208V84P60M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUDC208V42P40M power rack enclosure 42U Floor Black Tripp Lite SUDC208V42P40M power rack enclosure 42U Floor Black
(show image)
SUDC208V42P40M SUDC208V42P40M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUDC208V42P30M power rack enclosure 42U Floor Black Tripp Lite SUDC208V42P30M power rack enclosure 42U Floor Black
(show image)
SUDC208V42P30M SUDC208V42P30M 0.00
(excl. VAT)
0 (incl. VAT)