Channel partners
Brand partners
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 27145333 data-sheets &
28979 brands
– register (free)
Computer Monitors
Samsung monitor 191N Silver 19LCD computer monitor 48.3 cm (19") 1280 x 1024 pixels
Samsung monitor 191N Silver 19LCD computer monitor 48.3 cm (19") 1280 x 1024 pixels
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Samsung GH19ASAS
XML doc
Icecat LIVE: JS for Samsung GH19ASAS
Icecat Live DOC
JSON product data for Samsung GH19ASAS
JSON DOC
CSV product data for Samsung GH19ASAS
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
monitor 191N Silver 19LCD
Product code:
GH19ASAS
Category:
Computer Monitors
Icecat Product ID:
16680
Data-sheet quality:
created/standardized by Icecat
Product views:
113293
Info modified on:
22 Aug 2022, 16:25:28
Samsung GH19ASAS (Icecat)
Embed the product datasheet into your content
XML product data for Samsung GH19ASAS
XML doc
Icecat LIVE: JS for Samsung GH19ASAS
Icecat Live DOC
JSON product data for Samsung GH19ASAS
JSON DOC
CSV product data for Samsung GH19ASAS
CSV DOC
The Story
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE