location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PS-615-HG-OEM power distribution unit (PDU) 6 AC outlet(s) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS-615-HG-OEM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS-615-HG-OEM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332139184 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:38:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite PS-615-HG-OEM power distribution unit (PDU) 6 AC outlet(s) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - 6 AC outlet(s) NEMA 5–15P, NEMA 5–15R
  • - Circuit breaker
Warranty: Lifetime
Long product name Tripp Lite PS-615-HG-OEM power distribution unit (PDU) 6 AC outlet(s) White :
The long product name of Tripp Lite PS-615-HG-OEM power distribution unit (PDU) 6 AC outlet(s) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PS-615-HG-OEM
More>>>
Tripp Lite PS-615-HG-OEM power distribution unit (PDU) 6 AC outlet(s) White:
The official description of Tripp Lite PS-615-HG-OEM power distribution unit (PDU) 6 AC outlet(s) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's PS-615-HG-OEM Power Strip is designed to be installed on any mobile cart, IV pole, etc. It is TUV tested to UL 1363A to supply power to plug-connected components of a movable eqiupment assembly that is rack-, table- or pedestal-mounted. Features 6 output receptacles, 15-ft. AC power cord and two built-in resettable circuit breakers that control power to all outlets and protect against overloads. Switchless design prevents accidental shutoff. Optional-use keyhole mounting tabs and flanges.

- Versatile power distribution strip designed to be installed on any mobile cart, IV pole, etc.
- TUV tested to UL 1363A to supply power to plug-connected components of a movable equipment assembly that is rack-, table- or pedestal-mounted.
- 6 x NEMA 5-15R-HG hospital-grade output receptacles.
- 15-ft. AC cord with integrated, molded NEMA 5-15P-HG hospital-grade plug.
- Rugged all-metal housing withstands years of use without breakage.
- 15A electrical capacity with two built-in resettable circuit breakers.
- 120V, 50/60Hz.
- Optional-use keyhole mounting tabs and flanges.
- Switchless design prevents accidental shutoff.

Short summary description Tripp Lite PS-615-HG-OEM power distribution unit (PDU) 6 AC outlet(s) White:
This short summary of the Tripp Lite PS-615-HG-OEM power distribution unit (PDU) 6 AC outlet(s) White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PS-615-HG-OEM, Metal, White, 6 AC outlet(s), NEMA 5–15P, NEMA 5–15R, NEMA 5-15P-HG, 6 x NEMA 5-15R-HG

Long summary description Tripp Lite PS-615-HG-OEM power distribution unit (PDU) 6 AC outlet(s) White:
This is an auto-generated long summary of Tripp Lite PS-615-HG-OEM power distribution unit (PDU) 6 AC outlet(s) White based on the first three specs of the first five spec groups.

Tripp Lite PS-615-HG-OEM. Housing material: Metal, Product colour: White. AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5–15P, NEMA 5–15R, Input connection type: NEMA 5-15P-HG. Cable length: 4.6 m, Certification: UL 1363A. Nominal input voltage: 120 V, Maximum current: 15 A, AC input frequency: 50/60 Hz. Width: 63.5 mm, Depth: 38.1 mm, Dimensions (WxDxH): 63.5 x 38.1 x 349.2 mm

Design
Housing material
Metal
Product colour
White
On/off switch
No
Ports & interfaces
AC outlets quantity *
6 AC outlet(s)
AC outlet types *
NEMA 5–15P, NEMA 5–15R
Input connection type
NEMA 5-15P-HG
Output connections
6 x NEMA 5-15R-HG
Features
Cable length
4.6 m
Certification
UL 1363A
Power
Nominal input voltage *
120 V
AC input frequency
50/60 Hz
Maximum current *
15 A
Circuit breaker
Yes
Weight & dimensions
Width
63.5 mm
Depth
38.1 mm
Dimensions (WxDxH)
63.5 x 38.1 x 349.2 mm
Weight & dimensions
Height
349.3 mm
Weight
1.02 kg
Weight (imperial)
1.02 kg (2.25 lbs)
Packaging data
Package dimensions (WxDxH)
152.4 x 90.7 x 381 mm
Package weight
1.65 kg
Package width
151.9 mm
Package depth
55.1 mm
Package height
359.9 mm
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332139181
Logistics data
Country of origin
Vietnam
Master (outer) case width
320 mm
Master (outer) case length
305.1 mm
Master (outer) case height
380 mm
Master (outer) case gross weight
16.8 kg
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite UL603CB-6 power distribution unit (PDU) 4 AC outlet(s) Black Tripp Lite UL603CB-6 power distribution unit (PDU) 4 AC outlet(s) Black
(show image)
UL603CB-6 UL603CB-6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UL24RA-15 power distribution unit (PDU) 6 AC outlet(s) Grey Tripp Lite UL24RA-15 power distribution unit (PDU) 6 AC outlet(s) Grey
(show image)
UL24RA-15 UL24RA-15 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite RS1215-20 power distribution unit (PDU) 1U Black Tripp Lite RS1215-20 power distribution unit (PDU) 1U Black
(show image)
RS1215-20 RS1215-20 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLM812GF power distribution unit (PDU) Tripp Lite TLM812GF power distribution unit (PDU)
(show image)
TLM812GF TLM812GF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 3 distributor(s)