location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLM812GF power distribution unit (PDU)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLM812GF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLM812GF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332140135 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2024 13:01:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime.
Long product name Tripp Lite TLM812GF power distribution unit (PDU) :
The long product name of Tripp Lite TLM812GF power distribution unit (PDU). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Safety Power Strip - Rugged, Safe Power Distribution for Industrial/Automotive/Factory Environments
More>>>
Tripp Lite TLM812GF power distribution unit (PDU):
The official description of Tripp Lite TLM812GF power distribution unit (PDU) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Tripp Lite power strip is designed to safely distribute power to connected equipment in harsh environments. It provides a convenient source for multiple outlets wherever they're needed. 8 outlets distribute AC power to a wide range of power tools, pumps, machinery, air compressors and more. Convenient transformer outlets accommodate multiple transformers without blocking other outlets. A 12 ft. grounded cord with integrated cord clip reaches distant outlets. A GFCI plug protects users from electrical shock in wet or humid environments. A lighted on/off switch provides power control over connected equipment. 4 safety covers shield unused outlets from debris and accidental contact. A rugged metal case stands up to the harshest environments. Built-in cord wrap with hang holes provides convenient cord management. Integrated keyhole slots on bottom panel provide convenient wall/desk mounting. Lifetime limited warranty. Its bright yellow color alerts you and others that power cords and tools are in use.

Short summary description Tripp Lite TLM812GF power distribution unit (PDU):
This short summary of the Tripp Lite TLM812GF power distribution unit (PDU) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLM812GF, GFCI 5-15P, 8 NEMA 5-15R, 3.2 m, cULus, RoHS, 120 V, 60 Hz

Long summary description Tripp Lite TLM812GF power distribution unit (PDU):
This is an auto-generated long summary of Tripp Lite TLM812GF power distribution unit (PDU) based on the first three specs of the first five spec groups.

Tripp Lite TLM812GF. Input connection type: GFCI 5-15P, Output connections: 8 NEMA 5-15R. Cable length: 3.2 m, Certification: cULus, RoHS. Nominal input voltage: 120 V, AC input frequency: 60 Hz. Width: 130.3 mm, Depth: 39.9 mm, Dimensions (WxDxH): 130 x 40 x 260 mm. Package weight: 1.63 kg, Package width: 254 mm, Package depth: 375.9 mm

Ports & interfaces
Input connection type
GFCI 5-15P
Output connections
8 NEMA 5-15R
Features
Cable length
3.2 m
Certification
cULus, RoHS
Power
Nominal input voltage *
120 V
AC input frequency
60 Hz
Weight & dimensions
Width
130.3 mm
Depth
39.9 mm
Dimensions (WxDxH)
130 x 40 x 260 mm
Height
260.6 mm
Weight
1.47 kg
Packaging data
Package weight
1.63 kg
Package width
254 mm
Package depth
375.9 mm
Package height
63.5 mm
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332140132
Logistics data
Country of origin
China
Master (outer) case width
271.8 mm
Master (outer) case length
393.7 mm
Master (outer) case height
342.9 mm
Master (outer) case gross weight
10.7 kg
Products per master (outer) case
6 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite PS-615-HG-OEM power distribution unit (PDU) 6 AC outlet(s) White Tripp Lite PS-615-HG-OEM power distribution unit (PDU) 6 AC outlet(s) White
(show image)
PS-615-HG-OEM PS-615-HG-OEM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)