location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartPro 100/110/120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, SNMP, Webcard, USB, DB9 Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartPro 100/110/120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, SNMP, Webcard, USB, DB9 Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART1500SLT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332119896 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:35:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SmartPro 100/110/120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, SNMP, Webcard, USB, DB9 Serial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1.5 kVA 900 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - Nickel-Cadmium (NiCd)
  • - Tower Black
Warranty: 2-year warranty, 3 year with registration.
Long product name Tripp Lite SmartPro 100/110/120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, SNMP, Webcard, USB, DB9 Serial :
The long product name of Tripp Lite SmartPro 100/110/120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, SNMP, Webcard, USB, DB9 Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartPro 100/110/120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, SNMP, Webcard, USB, DB9 Serial
More>>>
Tripp Lite SmartPro 100/110/120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, SNMP, Webcard, USB, DB9 Serial:
The official description of Tripp Lite SmartPro 100/110/120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, SNMP, Webcard, USB, DB9 Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1500VA line-interactive tower UPS system for server, networking and telecommunications equipment. Upright tower form factor. Offers sine wave 100V, 110V or 120V nominal output in both AC and battery modes. Switches to battery-derived AC output during power failures and extreme voltage variations. Line-interactive automatic voltage regulation (AVR) provides voltage boost/cut during brownouts/overvoltages to maintain regulated 100V, 110V or 120V nominal output over an input voltage range of 95-145V. Includes NEMA 5-15P input plug and 8 UPS-supported NEMA 5-15R output receptacles. Network-grade AC surge and noise suppression. Network management interfaces support simultaneous communications via USB port, DB9 serial port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces. Includes PowerAlert monitoring software and complete cabling. Three-stage metered current monitoring and battery charge status LEDs. Data line surge suppression for dialup, DSL or network Ethernet connections. Utility power and voltage regulation LEDs. Audible alarm. Self-test. Field-replaceable, hot-swappable internal batteries. Attractive all-black color scheme.
- SMART 1500SLT line-interactive UPS offers battery derived sine wave AC output during power outages, voltage regulation during brownouts and overvoltages, plus network-grade AC surge suppression
- 1500VA/900 watt power handling capability with full-time sine wave output offers guaranteed compatibility with networking, telecom and other sensitive electronic devices
- Large internal batteries offer runtimes of 17 minutes at half load (750VA/450 watts) and 6 minutes at full load (1500VA/900 watts)
- Automatic Voltage Regulation (AVR) circuits maintain user-selectable 100, 110, 120 or 127V nominal output over an input voltage range of 91 to 145V
- Includes 8 fully-protected NEMA 5-15R output receptacles arranged in a single load bank that can be powered off and back on again via software interface
- PowerAlert UPS monitoring and unattended shutdown software enables configurable network broadcast messaging, pager & email notification, event logging and running user-defined script commands
- Offers simultaneous monitoring by up to 3 directly-connected devices through included USB, DB9 and SNMP* interfaces (*requires optional SNMPWEBCARD), or the monitoring of any number of additional UPS systems over IP with included PowerAlert monitoring software.
- Communications ports support messaging of UPS and line power status, including on-battery, low-battery, power restored, AC line voltage, DC battery voltage and remaining battery capacity
- Supports timed inverter shutoff after unattended shutdown, activate self-test and UPS output power control for scheduled or immediate reboot of connected equipment
- Supports Tripp Lite's WatchDog software application to restore unresponsive programs by systematically restarting applications, operating systems and ultimately rebooting completely locked computers by momentarily switching UPS power off and back on again (requires optional WATCHDOGSW)
- LEDs offer continuous detailed status information of UPS operating parameters and site power quality
- Hot-swappable batteries allow on-site battery replacement without powering off connected equipment

Short summary description Tripp Lite SmartPro 100/110/120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, SNMP, Webcard, USB, DB9 Serial:
This short summary of the Tripp Lite SmartPro 100/110/120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, SNMP, Webcard, USB, DB9 Serial data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartPro 100/110/120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, SNMP, Webcard, USB, DB9 Serial, Line-Interactive, 1.5 kVA, 900 W, Sine, 100 V, 120 V

Long summary description Tripp Lite SmartPro 100/110/120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, SNMP, Webcard, USB, DB9 Serial:
This is an auto-generated long summary of Tripp Lite SmartPro 100/110/120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, SNMP, Webcard, USB, DB9 Serial based on the first three specs of the first five spec groups.

Tripp Lite SmartPro 100/110/120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, SNMP, Webcard, USB, DB9 Serial. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 900 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 8 AC outlet(s). Battery technology: Nickel-Cadmium (NiCd), Typical backup time at full load: 8 min, Typical backup time at half load: 20 min. Form factor: Tower, Product colour: Black, Housing material: Steel. Width: 171.4 mm, Depth: 336.6 mm, Height: 260.4 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1.5 kVA
Output power *
900 W
Waveform *
Sine
Input operation voltage (min) *
100 V
Input operation voltage (max) *
120 V
Input frequency *
50/60 Hz
Output operation voltage (min)
100 V
Output operation voltage (max)
120 V
Output voltage regulation
-13, + 15%
Automatic Voltage Regulation (AVR)
Yes
Maximum current
10.1 A
Surge energy rating
690 J
Number of input phases
1
Efficiency
95%
EMI/RFI noise filtering
Yes
Noise level
50 dB
Surge protection
Yes
Surge protection features
Network, Telephone
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15R
Power plug
NEMA 5-15P
AC outlets quantity
8 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
RS-232 ports
1
Battery
Battery technology
Nickel-Cadmium (NiCd)
Typical backup time at full load
8 min
Typical backup time at half load
20 min
Battery
Battery recharge time
8 h
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Tower
Housing material
Steel
Cable length
1.83 m
Cooling type
Active
Product colour *
Black
LED indicators
Yes
Certification
UL1778, CSA, NOM, FCC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
171.4 mm
Depth
336.6 mm
Height
260.4 mm
Weight
20.4 kg
Package width
246.4 mm
Package depth
447 mm
Package height
353.1 mm
Package weight
21.8 kg
Logistics data
Master (outer) case width
246.4 mm
Master (outer) case length
447 mm
Master (outer) case height
353.1 mm
Master (outer) case gross weight
21.8 kg
Products per master (outer) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
00037332119896
Other features
Output connections
8 NEMA 5-15R
Input connection type
NEMA 5-15P
Dimensions (WxDxH)
171.5 x 337 x 260.4 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:40:52
Uk has collected 2 expert reviews for Tripp Lite SmartPro 100/110/120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, SNMP, Webcard, USB, DB9 Serial but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
tomshardware.co.uk
Updated:
2016-11-14 23:40:52
It's downright negligent to ignore the power needs of your high-end hardware. While many power users go to the trouble of tracking down solid PSUs, we recommend going a step further and investing in battery backup. We round up four enthusiast units. Fe...
0%
tomshardware.com
Updated:
2016-11-14 23:40:52
It's downright negligent to ignore the power needs of your high-end hardware. While many power users go to the trouble of tracking down solid...
0%
Brand Image Product code Product Stock Price from
Tripp Lite SUINT2000LCD1U SmartOnline 2000VA 1600W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack Tripp Lite SUINT2000LCD1U SmartOnline 2000VA 1600W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack
(show image)
SUINT2000LCD1U SUINT2000LCD1U SmartOnline 2000VA 1600W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack Tripp Lite SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack
(show image)
SUINT1500LCD1U SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1500RT1U uninterruptible power supply (UPS) Tripp Lite SMART1500RT1U uninterruptible power supply (UPS)
(show image)
SMART1500RT1U SMART1500RT1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU2000LCD1U uninterruptible power supply (UPS) Tripp Lite SU2000LCD1U uninterruptible power supply (UPS)
(show image)
SU2000LCD1U SU2000LCD1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 750VA 460W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount Tripp Lite 750VA 460W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount
(show image)
OMNISMART750MX 750VA 460W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX1500LCDTA 1500VA 900W 230V SmartPro Line-Interactive UPS - 8 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower Tripp Lite SMX1500LCDTA 1500VA 900W 230V SmartPro Line-Interactive UPS - 8 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower
(show image)
SMX1500LCDTA SMX1500LCDTA 1500VA 900W 230V SmartPro Line-Interactive UPS - 8 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX650A 650VA 360W 230V Line-Interactive UPS - 4 C13 Outlets, 2 Australian Outlet Adapters, Tower Tripp Lite OMNIVSX650A 650VA 360W 230V Line-Interactive UPS - 4 C13 Outlets, 2 Australian Outlet Adapters, Tower
(show image)
OMNIVSX650A OMNIVSX650A 650VA 360W 230V Line-Interactive UPS - 4 C13 Outlets, 2 Australian Outlet Adapters, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartPro 120V 500VA 300W Line-Interactive UPS, 1U, WEBCARDLX, USB, DB9, 6 Outlets Tripp Lite SmartPro 120V 500VA 300W Line-Interactive UPS, 1U, WEBCARDLX, USB, DB9, 6 Outlets
(show image)
SMART500RT1UN SmartPro 120V 500VA 300W Line-Interactive UPS, 1U, WEBCARDLX, USB, DB9, 6 Outlets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartPro 120V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 Tripp Lite SmartPro 120V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9
(show image)
SMART1000RMX2UN SmartPro 120V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUINT1500LCD2UN 208/230V 1500VA 1350W Double-Conversion UPS - 6 Outlets, Extended Run, WEBCARDLX, LCD, USB, DB9, 2U Tripp Lite SUINT1500LCD2UN 208/230V 1500VA 1350W Double-Conversion UPS - 6 Outlets, Extended Run, WEBCARDLX, LCD, USB, DB9, 2U
(show image)
SUINT1500LCD2UN SUINT1500LCD2UN 208/230V 1500VA 1350W Double-Conversion UPS - 6 Outlets, Extended Run, WEBCARDLX, LCD, USB, DB9, 2U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)