location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP XL171AA 25.9 cm (10.2") Sleeve case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XL171AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XL171AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP XL171AA 25.9 cm (10.2") Sleeve case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 25.9 cm (10.2")
  • - Neoprene
  • - Scratch resistant
  • - 116 g
Warranty: 1 year limited
Long product name HP XL171AA 25.9 cm (10.2") Sleeve case :
The long product name of HP XL171AA 25.9 cm (10.2") Sleeve case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Mini 10.2-inch (Ocean Drive) Sleeve
More>>>
HP XL171AA 25.9 cm (10.2") Sleeve case:
The official description of HP XL171AA 25.9 cm (10.2") Sleeve case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This slim, practical sleeve has a durable exterior which keeps the dust and dirt off your HP Mini, and a plush lining to hold your notebook securely – whether you carry it in your hand or in a bag.

• The HP Mini Ocean Drive Sleeve - 25,9 cm (10.2") has an elegant, slim design, so you can easily carry your notebook in your hand or slip it into your bag when you're on the move.


• The durable neoprene exterior protects your HP Mini from dirt and dust, while the plush interior lining helps keep it safe from bumps and scratches.


• If your HP Mini has a diagonal screen of up to 25,9 cm (10.2"), it will easily slip into this elegant yet practical sleeve.


• You chose the colour of your HP Mini because you like it – so why not have a sleeve that perfectly matches? The HP Mini Ocean Drive Sleeve - 25,9 cm (10.2") features the unique HP colour accents, for simple, elegant perfection and style.

Short summary description HP XL171AA 25.9 cm (10.2") Sleeve case:
This short summary of the HP XL171AA 25.9 cm (10.2") Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.

HP XL171AA, Sleeve case, 25.9 cm (10.2"), 116 g

Long summary description HP XL171AA 25.9 cm (10.2") Sleeve case:
This is an auto-generated long summary of HP XL171AA 25.9 cm (10.2") Sleeve case based on the first three specs of the first five spec groups.

HP XL171AA. Case type: Sleeve case, Maximum screen size: 25.9 cm (10.2"). Weight: 116 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
HP Mini 10.2"
Maximum screen size *
25.9 cm (10.2")
Case type *
Sleeve case
Material *
Neoprene
Features
Protection features
Scratch resistant
Country of origin
China
Weight & dimensions
Weight
116 g
Other features
Compartments
1