|
If you're not concerned with looks or fancy extras, your eye may be drawn to the HP Mini 110. At only £216 inc VAT complete with Windows 7, it's cheap even by netbook standards. At first, it's unclear why. It's plain, but the keyboard feels comfortable...
![Bottom line](/static/images/reviews-bottomline.png)
Battery life and performance are lacking, but the price is temptingly low...
|
|
|
When netbooks first appeared on the market two years ago, it was their low price that drew the most attention. These little low-cost laptops suddenly made go-anywhere mobile computing affordable. Then screens grew larger and sharper than the original s...
|
|
|
When netbooks first appeared on the market two years ago, it was their $500 price tag that drew the most attention. These little low-cost laptops suddenly made go-anywhere mobile computing affordable. Then screens grew larger and sharper than the o...
|
|
|
Barely five months have passed since the HP Mini 1001TU passed through our Test Centre, and already a new HP Mini is upon us. This time its the HP Mini 110 (NB-1006TU_09): a 10.1in netbook that has a swirly patterned lid for its LED screen and an Intel Atom N280 CPU. Its available with either a spinning hard drive or a solid-state drive, and you have the option of purchasing either a Windows XP or Linux model. There are certainly more configuration options for the HP Mini 110 than there were...
![Good](/static/images/reviews-good.png)
Good keyboard, only 1.1kg, relatively good performance...
![Bad](/static/images/reviews-bad.png)
Relatively short battery life, grey lettering on some keys is hard to read, touchpad is hard to get used to...
![Bottom line](/static/images/reviews-bottomline.png)
The HP mini 110 (NB-1006TU_09) is worth considering if you’re after a very portable and relatively easy to use netbook; it looks good, too. You can also save some money by opting for the Linux version, which costs $499 and has a 16GB solid-state dri...
|
|
|
Product Code: NB-1006TU_09 The HP Mini 110 (NB-1006TU_09): a 10.1in netbook that has a swirly patterned lid for its LED screen and an Intel Atom N280 CPU. Its available with either a spinning hard drive or a solid-state drive, and you have the optio...
![Bottom line](/static/images/reviews-bottomline.png)
With a retail price of around £280, the HP mini 110 (NB-1006TU_09) is worth considering if youre after a very portable and relatively easy to use netbook; it looks good, too. You can also save some money by opting for the Linux version, which costs c...
|
|
apcmag.com Updated: 2014-03-29 01:38:06
|
HP’s Mini 110 is one of a series of budget-minded netbooks aimed at keeping the segment humming along at the same time as higher-spec versions stretch the acceptable price limits (Dell has adopted the same strategy with its Mini 10v).In the case of the...
|
|
Zdnet.com.au Updated: 2014-03-29 01:38:06
|
As the slim, snazzy HP Mini 1000 is one of our favourite netbooks, we were excited to hear of a less expensive sequel. While the new Mini 110 doesnt stray far from the Mini 1000 mould, there are some subtle changes that are not always for the best. At...
![Good](/static/images/reviews-good.png)
Budgetfriendly version of one of our favourite netbooks...
![Bad](/static/images/reviews-bad.png)
Thicker and heavier than its predecessor, Included filesyncing software didnt impress us...
![Bottom line](/static/images/reviews-bottomline.png)
While the new HP Mini 110 is less expensive than the Mini 1000 and doesnt stray far from the same mould, there are some subtle design changes — and theyre not always for the best.
|
|
|
The Compaq Mini 110 is HPs latest netbook. We managed to get a look at a pre-production model; the final version wont be available until August. It looks very similar to HPs Mini 2140, except its made from black plastic instead of brushed metal...
|
|
|
With HP releasing HP Mini 210 today , we look back at its predecessor - the HP Mini 110 .HP Mini 110-3547 specs:The configuration of this specific model packs an Intel Atom N550 dual-core processor (1.50Ghz), 1GB of RAM, and 320GB of storage spaceThe HP M...
|
|
about.com Updated: 2014-03-29 01:38:06
|
The Bottom LineFeb 11 2011 - HP's Mini 110-3530nr offers some very unique features for a netbook that can be found under $300. It comes with an anti-glare screen that makes working outside easier, a faster hard drive and a six cell battery pack for ext...
![Good](/static/images/reviews-good.png)
Antiglare Display, Faster Hard Drive, Above Average Battery Size For Price...
![Bad](/static/images/reviews-bad.png)
Older DDR2 Memory That Can't Be Upgraded, Keyboard Not As Nice As HP's Isolated Designs...
![Bottom line](/static/images/reviews-bottomline.png)
Feb 11 2011 - HP's Mini 110-3530nr offers some very unique features for a netbook that can be found under $300. It comes with an anti-glare screen that makes working outside easier, a faster hard drive and a six cell battery pack for extra running time...
|
|
onlinenotebook.com Updated: 2014-03-29 01:38:06
|
HP Mini 110-1131dx Tord Boontje Edition is powered by Intel Atom N270 / 1.6 GHz which has data bus speed of 533 MHz, it has L2 cache of 512 KB. The Netbook has 1 GB DDR2 SDRAM which is expandable to 2 GB. The hard disk included is 160 GB at 5400 rpm...
![Good](/static/images/reviews-good.png)
Attractive looks, excellent keyboard...
![Bad](/static/images/reviews-bad.png)
Horrendous touchpad, you pay more for the attractive looks...
![Bottom line](/static/images/reviews-bottomline.png)
HP Mini 110-1131dx is the Netbook for you if looks are important and you want attention when you are using the device. However, you get a HD Netbook with Nvidia Ion graphics from HP for the same price. So if performance matters more, go get the HD mod...
|
|
|
This story updates a previous hands-on with final benchmark scores.]...
![Good](/static/images/reviews-good.png)
Good overall collection of features, A good value machine...
![Bad](/static/images/reviews-bad.png)
Poor battery life...
![Bottom line](/static/images/reviews-bottomline.png)
Think of this as the beefier, more economical take of HP's Mini 1000 -- a good overall value notebook...
|
|
|
HP doesn't have a shortage of netbooks in its arsenal. Its Mini 311 is one of the most powerful netbooks around with Nvidia's Ion graphics and the Mini 5101 notched four stars for its sleek design, semi-rugged features and fast hard drive. The HP Mi...
![Good](/static/images/reviews-good.png)
Attractive design. Lightweight. Comfortable keyboard. Just over seven hours of battery life.
![Bad](/static/images/reviews-bad.png)
Mouse buttons are awkward. Thicker than most netbooks. Battery bulges from the back of the system.
![Bottom line](/static/images/reviews-bottomline.png)
The HP Mini 110-1134CL's attractive design and spruced-up feature set is now bundled with a longer running six-cell battery...
|
|
electronicsme.com Updated: 2014-03-29 01:38:06
|
HP Mini Netbook 110-1025DX. This 10.1" ultraportable is small enough to take everywhere, yet full-featured enough to do tasks, such as Internet surfing and word processing. With a 1.6GHz Intel Atom processor, 1GB DDR2, and the Windows XP SP3 operating...
![Bottom line](/static/images/reviews-bottomline.png)
If you need something small and not sophisticated, then consider the HP Mini Netbook 110-1025DX ultraportable. The battery life isn't spectacular and computing may be sluggish on some tasks, but overall it is a great value for the features and convenie...
|
|
|
We have mixed feelings about this one. The quality of the LCD panel isn’t great, but we like its matte finish. The battery life is good and the machine is light, but the battery is poorly integrated...
|
|
|
The HP Mini 110 is one of the best netbook options in the sub $400 budget category. It offers a nice hardware configuration, a stylish design and an excellent keyboard. Read on to find out more about it. HP Mini 110 ReviewThe HP Mini 110 can be consi...
|
|
thereviewcrew.com Updated: 2014-03-29 01:38:06
|
Canada always seems to pull the short straw when it comes to getting the good gadgets first. Canadians had to wait patiently for satellite radio, the iPhone, and the Palm Pre (still waiting). Sure it gets the odd bone. Canucks were first to get the Bla...
![Bottom line](/static/images/reviews-bottomline.png)
Overall the Rogers HP Mini 110 is a solid netbook. It’s quick, quiet, and does the job it’s intended to do. Having the ability to surf the web using your cell’s SIM card is a huge bonus and gives you a new sense of freedom. Yes there are a few minor is...
|
|
|
The HP Mini 110 (NB-1006TU_09): a 10.1in netbook that has a swirly patterned lid for its LED screen and an Intel Atom N280 CPU. It's available with either a spinning hard drive or a solid-state drive, and you have the option of purchasing either a Win...
![Bottom line](/static/images/reviews-bottomline.png)
With a retail price of around £280, the HP mini 110 (NB-1006TU_09) is worth considering if you're after a very portable and relatively easy to use netbook; it looks good, too. You can also save some money by opting for the Linux version, which costs c...
|
|
|
Its hard to see how netbooks could get much cheaper, but each new generation drives the price floor down, offering better parts for less. The HP Mini 110 (1030US) is no exception, incorporating many elements we loved about the Mini 1000 with a few...
![Good](/static/images/reviews-good.png)
Stylish design. Lightweight. New and improved feature set.
![Bad](/static/images/reviews-bad.png)
Mouse buttons are still awkward.
![Bottom line](/static/images/reviews-bottomline.png)
The HP Mini 110 (1030US) has sweetened the deal with a faster, larger hard drive and a spruced-up feature set...
|
|
|
Editor’s note: Portions of this review were taken from our earlier review of the HP Mini 1000.It’s not perfect, but the new HP Mini 110 ($329 as configured) is definitely the company’s best netbook for consumers yet. HP has addressed our biggest compl...
![Good](/static/images/reviews-good.png)
Excellent keyboard, New color options, Bigger, faster hard drive than Mini 1000, Full-size VGA port and added USB port, Loud speakers...
![Bad](/static/images/reviews-bad.png)
Awkward mouse buttons, Six-cell battery not standard, No more edge-to-edge glass display...
|
|
computershopper.com Updated: 2014-03-29 01:38:06
|
Judging from the new HP Mini 110, you would think HP has been in the netbook business for years now. Slotting below the company’s popular Mini 1000 and Mini 2140, the Mini 110 keeps those models 10.1-inch screen and excellent-for-a-netbook k...
![Good](/static/images/reviews-good.png)
Low base price; available wireless-broadband option; great keyboard (for a netbook); attractive design...
![Bad](/static/images/reviews-bad.png)
Mediocre performance, even by netbook standards...
![Bottom line](/static/images/reviews-bottomline.png)
The budget-friendly HP Mini 110 delivers an excellent keyboard and good connectivity in an attractive netbook. The wireless broadband option is a plus...
|
|