location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq LA2405x computer monitor 61 cm (24") 1920 x 1200 pixels Full HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq LA2405x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9P21AA#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 300388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq LA2405x computer monitor 61 cm (24") 1920 x 1200 pixels Full HD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - Full HD 1920 x 1200 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 29 W
Warranty: Three years parts, labor, and on-site service. 24-hour, 90-day, toll-free technical support. Certain restrictions and exclusions apply. For details, contact HP Customer Support.
Long product name HP Compaq LA2405x computer monitor 61 cm (24") 1920 x 1200 pixels Full HD :
The long product name of HP Compaq LA2405x computer monitor 61 cm (24") 1920 x 1200 pixels Full HD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24" LED 1920 x 1200, 250 cd/m2, 3000000:1, 5 ms, VGA, DVI-D, DP, 3 x USB 2.0, 6.8 kg
More>>>
HP Compaq LA2405x computer monitor 61 cm (24") 1920 x 1200 pixels Full HD:
The official description of HP Compaq LA2405x computer monitor 61 cm (24") 1920 x 1200 pixels Full HD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring your work to life Introducing the HP Compaq LA2405x LED Backlit Monitor – Premium screen performance delivered in one flexible, widescreen design with convenient connectivity to boost your team’s productivity.

Features

Impressive screen performance

Expect sharp, crisp views in Full-HD with 1920 x 1200 native screen resolution and over 2M pixels. LED backlit for solid-state reliability, a 5ms response time and 3,000,000:1 dynamic contrast ratio bring graphic-intensive applications to a new level.

Inspired by productivity

Spread out across 61 cm diagonal (24") with 170° horizontal/160° vertical widescreen viewing for enhanced multi-window computing. VGA, DVI and DisplayPort inputs plus 2 built-in USB ports provide simple plug-and-play connectivity.

Get the look that’s just right with exclusive, HP Display Assistant software. Control brightness, contrast and color temperature, and enable theft deterrence to prevent unauthorized use with an easy step-by-step guide.

Flexible-focused design

Delivers 35° of tilt and 90° of pivot preferences to satisfy a variety of computing positions.

Adjust height with a 12 cm (4.7”) lift for optimal eye-level computing, or swivel and share the screen with colleagues with a quick turn of the monitor head.

Save energy, reduce impact

Designed to support your environmental initiatives: Arsenic-free display glass Mercury-free LED backlighting BFR/PVC free materials ENERGY STAR® qualified EPEAT® Gold registered TCO 5.0 certified

Backed by HP

- Rely on HP’s award-winning service and support with a standard, 3-year limited warranty.
- Additional coverage is available through HP Care Pack Services.

Short summary description HP Compaq LA2405x computer monitor 61 cm (24") 1920 x 1200 pixels Full HD:
This short summary of the HP Compaq LA2405x computer monitor 61 cm (24") 1920 x 1200 pixels Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq LA2405x, 61 cm (24"), 1920 x 1200 pixels, Full HD, LED, 5 ms

Long summary description HP Compaq LA2405x computer monitor 61 cm (24") 1920 x 1200 pixels Full HD:
This is an auto-generated long summary of HP Compaq LA2405x computer monitor 61 cm (24") 1920 x 1200 pixels Full HD based on the first three specs of the first five spec groups.

HP Compaq LA2405x. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
HD type *
Full HD
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
1920 x 1200 (WUXGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.270 x 0.270 mm
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Country of origin
China
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
DisplayPorts quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Height adjustment *
No
Swivelling
Yes
Swivel angle range
-170 - 170°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
Plug and Play
Yes
Power
Power consumption (typical) *
29 W
Power consumption (standby) *
0.5 W
Power consumption (max)
39 W
AC input voltage
95 - 265 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
556.8 mm
Depth (with stand)
278.4 mm
Height (with stand)
487.5 mm
Weight (with stand)
6.8 kg
Width (without stand)
556.8 mm
Depth (without stand)
64 mm
Height (without stand)
362.6 mm
Weight (without stand)
4.1 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Country Distributor
United Kingdom 1 distributor(s)