location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C9200DN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser C9200DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA15011BY
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C9200DN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A3 26 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 500 sheets
  • - Internal memory: 256 MB 600 MHz
Warranty: 1 year on-site
Long product name Epson AcuLaser C9200DN :
The long product name of Epson AcuLaser C9200DN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser C9200DN Main model + Duplex unit
More>>>
Epson AcuLaser C9200DN:
The official description of Epson AcuLaser C9200DN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High performance A3 colour laser printer for business and graphics art needs

Add quality, versatility and value to your A3 printing with the Epson AcuLaser C9200 Series. Create superb prints in colour and black and white at up to 26 ppm and share high performance printing across a network.

Take your business printing to new levels with the Epson AcuLaser C9200 Series. Maximise speed and quality on everything from A4 office print outs to A3 rich colour graphics with Epson ASIC and Epson Resolution Improvement Technologies.

Key features:

-The ideal A3 colour laser: one of the highest print quality and colour accurate printers on the market thanks to Epson Resolution Improvement Technology.

-Speed without compromising quality: print up to 26 ppm with fast processing from Epson ASIC technology.

-Comprehensive connectivity: standard Ethernet 10/100 Base Tx, Hi-Speed USB, Parallel and optional Type B interfaces.

-Extensive language support: genuine Adobe® PostScript 3™, PCL6, PCL5C, PDF1.6 and ESC/Page as standard.

-Flexible paper handling: print on a range of media up to A3F, with a paper capacity from 350 to 1,850 sheets.

-Upgrade to suit your needs: with optional duplex* and up to 3 x 500 sheet paper cassette units**.

-Standard RAM: 256MB expandable to 768MB. Extra memory and advanced functions thanks to CompactFlashTM support.

-Handles jobs of any size: faster ripping and first page out with latest Epson technologies including MIT Memory management technology.

* Standard on the Epson AcuLaser C9200DN and Epson AcuLaser C9200D3TNC.
** Standard on the Epson AcuLaser C9200D3TNC.

Short summary description Epson AcuLaser C9200DN:
This short summary of the Epson AcuLaser C9200DN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C9200DN, Laser, Colour, 1200 x 1200 DPI, A3, 26 ppm, Duplex printing

Long summary description Epson AcuLaser C9200DN:
This is an auto-generated long summary of Epson AcuLaser C9200DN based on the first three specs of the first five spec groups.

Epson AcuLaser C9200DN. Print technology: Laser, Colour. Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing. Display: LCD. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
26 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (black, normal quality, A3)
13 ppm
Print speed (colour, normal quality, A3)
13 ppm
Warm-up time
109 s
Time to first page (black, normal)
8.1 s
Time to first page (colour, normal)
11.4 s
Features
Maximum duty cycle *
150000 pages per month
Country of origin
Japan
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
1850 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Letter
Envelopes sizes
C5, C6, DL
Paper tray media weight
64 - 256 g/m²
Media weight (tray 1)
64-256 g/m²
Ports & interfaces
Standard interfaces
Parallel, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
LPR, FTP, IPP, PORT2501, PORT9100, WSD, Microsoft Network: Net BIOS over TCP/IP, Net BIOS over NetBEUI, NetWare: Standby, NDS Print Server, Bindery Print Server, Remote Printer, AppleTalk
Management protocols
SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, mDNS, SNTP, SSDP, ENPC, SLP, WSD, LLTD, Microsoft Network: Auto-IP, SSDP, MS Network (NetBEUI): SNMP, ENPC, NetWare: SNMP, AppleTalk: SNMP
Performance
Internal memory *
256 MB
Performance
Maximum internal memory
768 MB
Processor frequency
600 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
40 dB
Design
Display
LCD
Certification
EMC Directive 2004/108/EC, EN 55022 Class B, EN 55024, EN 61000-3-2, EN 61000-3-3, GOST-R (CISPR 22), EN60950-1, EN60825-1 GOST-R (IEC60950-1, IEC60825-1)
Power
Power consumption (standby)
146 W
Power consumption (PowerSave)
11 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Weight & dimensions
Weight
52.8 kg
Dimensions (WxDxH)
823 x 608 x 477 mm
Packaging data
Package width
700 mm
Package depth
1060 mm
Package height
730 mm
Package weight
101.4 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
88 cm
Products per pallet layer
1 pc(s)
Products per pallet
1 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
88 cm
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
1 pc(s)
Other features
Mac compatibility
Yes
Standard media sizes
A3, A4, A5, A6, B4, B5, LT, HLT, GLT, EXE, LGL, GLG, F4, MON, DL, C5, C6, C10, IB5, 76 x 99mm to 305 x 508 mm
Power requirements
220-240 V: 50 Hz/60 Hz, 8.0A
Networking features
10/100 Base-TX
Power consumption (active)
576 W
Compatible operating systems
- Microsoft Windows 2000 / XP / Server 2003 / Vista / XP x64 Edition / Server 2003 x64 Edition / Vista x64 Edition - Mac OS 10.3.9 +
Emulations
PCL6, PCL5c, ESC/Page, ESC/P2, ESC/Page-Colour, PostScript 3
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)