location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Printer Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Printer Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C847202
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946420431
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:20:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Printer Stand :
The long product name of Epson Printer Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Printer Stand
More>>>
Short summary description Epson Printer Stand:
This short summary of the Epson Printer Stand data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Printer Stand, Grey, China, - Epson AcuLaser C9200N - Epson AcuLaser C9200DTN - Epson AcuLaser C9200DN - Epson AcuLaser..., 1 pc(s), 605 mm, 795 mm

Long summary description Epson Printer Stand:
This is an auto-generated long summary of Epson Printer Stand based on the first three specs of the first five spec groups.

Epson Printer Stand. Product colour: Grey, Country of origin: China, Compatibility: - Epson AcuLaser C9200N - Epson AcuLaser C9200DTN - Epson AcuLaser C9200DN - Epson AcuLaser.... Quantity per pack: 1 pc(s), Package width: 605 mm, Package depth: 795 mm. Products per pallet: 26 pc(s), Products per pallet (UK): 26 pc(s)

Features
Product colour
Grey
Country of origin
China
Compatibility
- Epson AcuLaser C9200N - Epson AcuLaser C9200DTN - Epson AcuLaser C9200DN - Epson AcuLaser C9200D3TNC
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
605 mm
Package depth
795 mm
Package height
150 mm
Package weight
11.1 kg
Logistics data
Products per pallet
26 pc(s)
Products per pallet (UK)
26 pc(s)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)