location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CM2320fxi Laser A4 600 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM2320fxi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC435A#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:32
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet CM2320fxi Laser A4 600 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Mono copying Colour scanning Colour faxing
  • - Internal memory: 160 MB Built-in processor NXP ColdFire V5x 450 MHz
  • - 32.3 kg
Warranty: One-year, return to authorised service centre, limited hardware
Long product name HP LaserJet CM2320fxi Laser A4 600 x 600 DPI 20 ppm :
The long product name of HP LaserJet CM2320fxi Laser A4 600 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet CM2320fxi 20 ppm, 600 x 600 dpi, Fax 33.6 kbps, Flatbed; ADF
More>>>
HP LaserJet CM2320fxi Laser A4 600 x 600 DPI 20 ppm:
The official description of HP LaserJet CM2320fxi Laser A4 600 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An ideal choice for small workteams of 3-5 users in any sized business who need an affordable, reliable, easy-to-use multifunction device to produce a wide range of high quality business documents.

- Get more done in less time with integrated print, copy, scan and fax functionality, no wait Instant-on technology, built-in networking, fast print/copy speeds up to 20 ppm black and colour; and scan and send documents in e-mail without a PC.

- Get exceptional, HP ImageREt 3600, professional quality results with this affordable LaserJet MFP. HP ColorSphere toner’s improved formula delivers vibrant colours, graphics and realistic photo-quality images for more effective communications.

- Incredibly easy to install, use, share and maintain. An intuitive control panel with 2.4’’/6 cm colour graphics display makes advanced features simple to use. Ongoing use is effortless with four print cartridges that are clean and easy to replace.

Short summary description HP LaserJet CM2320fxi Laser A4 600 x 600 DPI 20 ppm:
This short summary of the HP LaserJet CM2320fxi Laser A4 600 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CM2320fxi, Laser, Colour printing, 600 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description HP LaserJet CM2320fxi Laser A4 600 x 600 DPI 20 ppm:
This is an auto-generated long summary of HP LaserJet CM2320fxi Laser A4 600 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

HP LaserJet CM2320fxi. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20, 21. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
20, 21
Print speed (black, draft quality, A4/US Letter)
20 ppm
Warm-up time
34 s
Time to first page (black, normal)
17.8 s
Print speed (black, best quality, A4)
20 ppm
Print speed (colour, best quality, A4)
20 ppm
Print speed (black, best quality, letter)
< 21
Print speed (colour, best quality, letter)
< 21
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (letter)
19 sec
Maximum number of copies
99 copies
Copy resolution (black graphics)
Up to 600 x 600 dpi
Copy resolution (colour text and graphics)
600 DPI
Left metric copy margin
3.5 mm
Right metric copy margin
3.5 mm
Top metric copy margin
3.5 mm
Copier settings
Contrast (lighter/darker), quality (copy optimize), reduce/enlarge 25 to 400%, number of copies, paper size, paper type, multi-page copy, collation, copy draft, image adjustment lightness, image adjustment contrast, image adjustment sharpen, image adjustment background removal, image adjustment color balance, image adjustment grayness, tray select, 2-up, 4-up
Bottom copy margin
3.5 mm
Maximum copy speed (black, A4)
20 cpm
Maximum copy speed (colour, A4)
20 cpm
Copy speed (black, best, letter)
Up to 20 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Greyscale levels
256
TWAIN version
Version 1.9
Scan input modes
Remote initiated scanning via HP Director, TWAIN-compliant or WIA-compliant software, HP Solution Center software Walk-up initiated scanning via front control panel (preconfiguration via software required)
Scanner features
High depth-of-focus CCD scanner with instant-on LED illumination captures high quality images, 3-D objects and double page spreads minimising visible black lines at the binding, Scan-to e-mail, scan-to folder, scan-to PC, scan-to network folder, (some features network, system, and software installation dependant)
Scan speed (black, normal quality)
Up to 15 ppm
Scan speed (colour, normal quality)
Up to 11.7 ppm
Minimum scan size
54 x 70 mm
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
120
Fax forwarding
Yes
Fax speed (A4)
3 sec/page
Fax broadcasting
119 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
40000 pages per month
Digital sender
No
Number of print cartridges *
4
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
150 sheets
Maximum input capacity for envelopes
Up to 30 envelopes
Standard output capacity for envelopes
20 sheets
Maximum input capacity
550 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Photo paper, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Auto Document Feeder (ADF) media weight
60 - 90 g/m²
Envelope feeder
No
Recommended media weight
Tray 1: 60 - 176 (up - 220 with HP Color Laser Glossy Pho- paper); Tray 2 and Tray 3: 60 - 163 (up - 176 with postcards, up - 220 with HP Color Laser Glossy Pho- paper)
Media weight (tray 1)
60 to 176 g/m² (up to 220 g/m² with HP Color Laser Glossy Photo papers)
Media handling
Sheetfed
Maximum paper trays
3
Paper handling standard/input
50-sheet multi-purpose tray, two 250-sheet input trays, 50-sheet ADF
Paper handling standard/output
150-sheet face-down output bin
Media type and capacity (tray 2)
sheets: 250, envelopes: 10
Paper handling
50-sheet multi-purpose tray, two 250-sheet input trays, automatic two-sided printing, 50-sheet ADF
Network
Supported network protocols (IPv4)
Via built-in Networking solution: TCP/IP, IPv4, IPv6; Print: TCP-IP port 9100 Direct Mode, LPD (raw que support only), Web Services Printing; Photo card: CIFS; Discovery: SLP, Bonjour, Web Services Discovery; IP Config: IPv4 (BootP, DHCP, AutoIP, Manual), IPv6 (Stateless Link-Local and via Router, Statefull via DHCPv6); Management: SNMPv1, HTTP
Performance
Card reader integrated
Yes
Internal memory *
160 MB
Built-in processor
Yes
Processor family
NXP ColdFire V5x
Processor frequency
450 MHz
Sound pressure level (printing)
53 dB
Mac compatibility
Yes
Minimum system requirements
Microsoft Windows Server 2003: any Pentium II processor or greater, 64 MB RAM, 50 MB available hard disk space, SVGA 800 x 600 monitor with 16-bit colour (print driver, scan driver only); Microsoft Windows 2000, XP Home, XP Professional: any Pentium II processor (Pentium III or higher recommended), 128 MB RAM, 250 MB available hard disk space, SVGA 800 x 600 monitor with 16-bit colour, Internet Explorer 5.5 or higher (full install); 1 GHz processor, 512 MB RAM (Windows Vista, check user guide for minimum hard drive space); CD-ROM drive, USB port
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
6.1 cm (2.4")
Power
Power consumption (off)
0.5 W
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operational conditions
Recommended operating temperature range (T-T)
15 - 27 °C
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
10 - 95%
Operating temperature (T-T)
59 - 80.6 °F
Operating altitude (imperial)
9000 ft
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
32.3 kg
Packaging data
Package weight
52.2 kg
Packaging content
Bundled software
HP Toolbox FX, HP LaserJet Scan, TWAIN 1.9 or WIA scanner drivers, HP LaserJet Fax, HP Fax Setup Wizard, HP Fax software, Readiris PRO text recognition software (not installed with other software, separate installation required), printer drivers (HP PCL 6, HP PCL 5e, HP Postscript Level 3 emulation), installer/uninstaller, HP Director (Macintosh)
Logistics data
Pallet gross weight
271.7 kg
Master (outer) cases per pallet
6 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
36 pc(s)
Other features
Standard input trays
3
I/O ports
1 Hi-Speed USB 2.0; 1 Ethernet; 1 Fax
Networking features
10/100 wired Ethernet with RJ-45 port
Dimensions (WxDxH)
497 x 492 x 650 mm
Power requirements
Input voltage 110 to 127 VAC (+/- 10%), 60 Hz (+/- 2 Hz), 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz)
Acoustic power emissions
6.6 B(A) (active, printing), 6.7 B(A) (active, copy or scan)
Power supply type
Built-In Power Supply
Printer management
HP Toolbox FX, HP Web Jetadmin, HP Embedded Web Server, Easy Printer Care
Modem type
V.34 fax modem (up to 33 kbps) and 2 RJ-11 ports
Media types supported
Paper (bond, brochure, colour, glossy, letterhead, photo, plain, preprinted, prepunched, recycled, rough), transparencies, labels, envelopes A4 (ISO), A5 (ISO), B5 (JIS), Executive, legal, letter, personal, 127 x 127 mm to 215.9 x 355.6 mm
Minimum system requirements for Macintosh
Mac OS X v10.3.9, v10.4.x; PowerPC G3, G4, or G5 processor; Intel Core processor; 80 MB RAM, 30 MB available hard disk space; USB port; CD-ROM drive
Scan file formats
BMP, GIF, JPG, PDF, PNG
Safety
IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe); other safety approvals as required by individual countries
Compatible operating systems
Microsoft Windows 2000, Server 2003, XP Home, XP Media Center, XP Professional, XP Professional x64, XP Tablet PC; Certified for Windows Vista; Mac OS X v10.3 or higher; Novell NetWare 3.2, 4.2, 5.x, 6; HP-UX 10.2
Duplex print options
Automatic (standard)
Downloadable software
Installer, print drivers, HP Send Fax, HP Scan software, HP Toolbox FX for management and support, Readiris PRO text recognition software, HP Software Update, HP Web Jetadmin, Enterprise Installer
Acoustic pressure emissions
55 dB
Functions
Print, copy, scan, black/white fax, direct digital photo print
Size (imperial)
49.8 cm (19.6")
Copier smart software features
Auto-duplex copy, Instant-on copy, 50-sheet Automatic Document Feeder (ADF), up to 99 multiple copies, scan once print many, collation, reduce/enlarge from 25 to 400% (with page-size presets), fit to page, two or four pages to one page, customisable copy presets, contrast (lighter/darker), resolution (copy quality), optimise copy selection (with presets-autoselect, mixed, printed picture, photograph, text), Turn colour copy and photo card slots off/on and password protect - some features system and software installation dependant
Custom media sizes
Tray 1: 76 x 127 to 216 x 356 mm; Tray 2 and Tray 3: 100 x 148 to 216 x 356 mm; ADF: 127 x 127 mm to 215.9 x 355.6 mm
Maximum scan area (ADF)
216 x 297 mm
Minimum scan area (ADF)
102 x 152 mm
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Fax, Print, Scan
Media weights by paper path
Tray 1: 60 to 176 g/m2 (up to 220 g/m2 with HP Color Laser glossy photo papers); tray 2, tray 3: 60 to 163 g/m2 (up to 176 g/m2 with postcards, up to 220 g/m2 with HP Color Laser glossy photo papers)
Handset
No
Pallet dimensions (W x D x H)
1200 x 800 x 2128 mm
Print quality (black, draft quality)
600 DPI
Print quality (colour, best quality)
600 DPI
Standard media sizes
A4, A5, B5 (ISO, JIS)
Typefaces
80 TrueType internal scalable PCL 6, 80 TrueType internal scalable Postscript
Multi feed detection
Yes
Print quality (black, best quality)
600 x 600 DPI
Print quality (black, normal quality)
600 DPI
Print margin bottom (A4)
3.5 mm
Print margin left (A4)
3.5 mm
Print margin right (A4)
3.5 mm
Print margin top (A4)
3.5 mm
Printer smart software features
Automatic duplex (A4), N-up printing, print from memory cards
Standard output capacity for transparencies
50 sheets
Driver updates
Latest supported operating systems and print drivers available at: http:///support/cljcm2320mfp
Duplex supported media size
A4
Control panel
Intuitive control panel with 2.4’’/6 cm colour graphic rotating display, alternating message screen, device/supplies status view, Ready LED, Error LED, Copy controls, Scan controls, Fax controls, Black/Colour controls, Photo controls, Numeric, Setup, Cancel, Help, and Back buttons.
Upgrade type
RAM expandable to 416 MB
Auto document feeder: supported media types and capacity
sheets: 50
Media weight (tray 2)
60 to 163 g/m² (up to 176 g/m² with postcards, up to 220 g/m² with HP Color Laser Glossy Photo papers)
Media weight (tray 3)
60 to 163 g/m² (up to 176 g/m² with postcards, up to 220 g/m² with HP Color Laser Glossy Photo papers) (CM2320fxi)
Media size (tray 2)
A4, A5, A6, B5 (JIS), 16K, 10 x 15 cm, envelopes (ISO DL, ISO C5, ISO B5), post cards (JIS Single, JIS Double), 100 x 148 to 216 x 356 mm
Automatic paper sensor
No
Maximum scan area (imperial)
21.6 cm (8.5")
Package dimensions (W x D x H)
799.8 x 599.9 x 652.8 mm (31.5 x 23.6 x 25.7")
Pallet dimensions (W x D x H) (imperial)
1199.9 x 799.8 x 2127.8 mm (47.2 x 31.5 x 83.8")
Pallet weight (imperial)
271.1 kg (597.7 lbs)
Weight (imperial)
76.9 lb 71.2 lb
Acoustic power emissions (active, print, copy or scan)
66/67 dB
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (active, print, copy or scan)
54 dB(A) 55 dB(A)
Acoustic pressure emissions bystander (ready)
Inaudible
Auto fax reduction supported
Yes
Copier scaling (Auto Document Feeder)
25 to 400%
Dimension note (imperial)
19.6 x 19.4 x 25.6 in
Dimension note (metric)
497 x 492 x 650 mm
Duplex binding
No
First page out (black&white, A4, ready)
17.8 s
Junk barrier supported
Yes
Maximum scan area (ADF) (imperial)
215.9 x 355.6 mm (8.5 x 14")
Media sizes supported (imperial)
Letter, legal, executive, envelopes (No. 10, Monarch)
Minimum scan area (Auto Document Feeder)
101.6 x 152.4 mm (4 x 6")
Minimum scan area
53.3 x 71.1 mm (2.1 x 2.8")
Package weight (imperial)
52.2 kg (115.2 lbs)
Product dimensions optional (metric)
497 x 492 x 650 mm
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
2.535 kWh/Week
Security management description
Password-protected network embedded Web server, enable/disable Network ports, SNMPv1 community password change
Package dimensions (WxDxH)
800 x 600 x 653 mm
Media size (tray 1)
A4, A5, A6, B5 (JIS), 16K, 10 x 15 cm, envelopes (ISO DL, ISO C5, ISO B5), post cards (Standard #10, JIS Single, JIS Double), 76 x 127 to 216 x 356 mm
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC app
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:17:02
Uk has collected 15 expert reviews for HP LaserJet CM2320fxi Laser A4 600 x 600 DPI 20 ppm and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
macworld.co.uk
Updated:
2015-06-25 06:17:00
HP’s CM2320fxi is a multifunction beast that boasts scanning, copying and fax facilities, as well a selection of card-reader slots (SD, Memory Stick, Memory Stick Duo, SD/MMC, and Compact Flash) handily placed on the front of the unit – unusual on a la...
Good Good colour output, crisp clear text, automatic document feeder simplifies large scanning tasks...
Bad Slightly muddy shadows on photo quality output...
80%
goodgearguide.com.au
Updated:
2015-06-25 06:17:00
This HP Colour LaserJet CM2320nf is compact and well designed, but its black toner is particularly expensive. The HP Colour LaserJet CM2320nf has a fairly basic set of features. In addition to the 250-sheet main input tray and 50-sheet multipurpose tray, a 550-sheet extra tray is available. The automatic document feeder (ADF) holds 50 sheets for copying or scanning. Disappointingly, it cant perform automatic duplexing, but helpful on-screen prompts walk you through the manual process. The HP C...
Good Text output is outstanding...
Bad No automatic duplexing, expensive toner...
Bottom line The HP Color LaserJet CM2320nf could fit well in a small office that prints or copies limited quantities of documents and graphics. If duplexing is high on your list of desirable features, however, you need to look elsewhere...
80%
pcadvisor.co.uk
Updated:
2015-06-25 06:17:01
Product Code: CC436A#ABU The HP Color LaserJet CM2320nf colour laser multifunction printer would be a good choice for a small office with a light workload. This HP Color LaserJet CM2320nf is compact and well designed, but its black toner is particul...
Bottom line The HP Color LaserJet CM2320nf could fit well in a small office that prints or copies limited quantities of documents and graphics. If duplexing is high on your list of desirable features, however, you need to look elsewhere. Susan Silvius Lowest onli...
80%
expertreviews.co.uk
Updated:
2015-06-25 06:17:01
HPs CM2320fxi MFP is equipped to fulfil every printing task a small to medium office needs to undertake, with a monthly duty cycle of up to 40,000 pages. It has a fax machine, an automatic duplexer and a total paper capacity of 550 sheets of A4 tha...
80%
toptenreviews.com
Updated:
2015-06-25 06:17:00
Whether you are looking for an office printer or a printer with multifunctional tools, the HP Color LaserJet CM2320nf has an assortment of features that may fit your needs. This laser printer can print, scan, fax and copy. It features a monthly duty cy...
Bottom line This laser printer is powerful enough to meet the demands of a busy office, but it lacks several key features...
50%
infoworld.com
Updated:
2015-06-25 06:17:00
The HP Color LaserJet CM2320nf could fit well in a small office that prints or copies limited quantities of documents and graphics. If duplexing is high on your list of desirable features, however, consider the slightly more expensive Brother MFC-9450CDN.
70%
techworld.com
Updated:
2015-06-25 06:17:01
This HP Color LaserJet CM2320nf is compact and well designed, but its black toner is particularly expensive.The HP Color LaserJet CM2320nf has a fairly basic set of features. In addition to the 250-sheet main input tray and 50-sheet multipurpose tray...
Bottom line The HP Color LaserJet CM2320nf could fit well in a small office that prints or copies limited quantities of documents and graphics. If duplexing is high on your list of desirable features, however, you need to look elsewhere...
0%
pcworld.com_techhive.com
Updated:
2015-06-25 06:17:01
The HP Color LaserJet CM2320nf color laser multifunction printer would be a good choice for a small office with a light workload. This $599 (as of April 6, 2009) MFP is compact and well designed, but its black toner is particularly expensive. Would You...
Good Low sticker price; intuitive design, Easy setup and maintenance...
Bad Expensive black toner, Inconsistent scan quality...
83%
printercomparison.com
Updated:
2015-06-25 06:17:01
The HP Color Laserjet CM2320nf multifunction printer could be the perfect machine for your office. It is a 4-in-1 device (print, scan, copy and fax) that features fast print speeds, a 40,000 page monthly duty cycle and a first page out in less than 2...
Bottom line The HP Laserjet CM2320nf multifunction printer is targeted at small and medium businesses because of the compact design, quick print speeds, 40,000 quality black and color pages a month, and four useful devices. That’s naming just a few; the CM2320nf...
0%
mymac.com
Updated:
2015-06-25 06:17:01
Color LaserJet CM2320n Multifunction Printer Copier ScannerCompany: HPThere are two major reasons to choose a laser multifunction printer over a much less expensive inkjet competitor: print output speed and quantity. You may not save money on CM2320s...
80%
hardwarecentral.com
Updated:
2015-06-25 06:17:01
Why are color laser all-in-one shoppers like muscle car owners? According to HP, its because theyre willing to give up a few frills in exchange for dazzling performance: This $599 printer/scanner/copier lacks faxing, flash-card, and duplex capabiliti...
0%
gcn.com
Updated:
2015-06-25 06:17:01
599 HP’S COLOR LASERJET CM2320 comes with an extremely low $599 price tag. But if that had been its only great feature, it wouldn’t have gotten such good grades. The GCN Lab tested tests eight multifunction printers suitable for small, midsize...
Good Good value, good print quality.
Bad Long graphical times, unit stops to clean itself in the middle of print jobs.
0%
pcmag.com
Updated:
2015-06-25 06:17:01
In most ways, the HP Color LaserJet CM2320nf MFP ($699 direct) is one of the best color laser all-in-ones (AIOs) yet for the price. It offers good speed and output quality plus almost any AIO function you can think of. Unfortunately, it stubs its to...
Good Reasonably fast. High-quality graphic and photo output. Fifty-page ADF. Standalone fax, copier, and e-mail sender.
Bad No duplexer option. Network scanning requires manual setup.
Bottom line The HP Color LaserJet CM2320nf MFP offers almost all the right features but lacks an option for printing on both sides of a page...
80%