location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1 Port PCI Express 10/100 Ethernet Network Interface Adapter Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port PCI Express 10/100 Ethernet Network Interface Adapter Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX100S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030828185 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 15:14:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 1 Port PCI Express 10/100 Ethernet Network Interface Adapter Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI Express
  • - 100 Mbit/s
  • - Internal Chipset: Realtek RTL8101E
Long product name StarTech.com 1 Port PCI Express 10/100 Ethernet Network Interface Adapter Card :
The long product name of StarTech.com 1 Port PCI Express 10/100 Ethernet Network Interface Adapter Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 Port PCI Express 10/100 Ethernet Network Interface Adapter Card
More>>>
StarTech.com 1 Port PCI Express 10/100 Ethernet Network Interface Adapter Card:
The official description of StarTech.com 1 Port PCI Express 10/100 Ethernet Network Interface Adapter Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add a 10/100Mbps Ethernet port to a desktop computer through a PCI Express slot

This PCI Express based 10/100 Ethernet Card provides a simple way to connect a PCIe enabled server or workstation to a 10/100 Ethernet network and offers a broad range of features and functions, including support for both Full and Half Duplex operation as well as Wake On LAN (WOL) Power Management.

The PEX100S Ethernet Card includes both standard and low profile brackets and is compatible with most mATX (Slimline) and ATX system form factors, and features Auto MDI/MDIX automatic configuration, which helps to simplify installation and configuration.

The StarTech.com Advantage

Short summary description StarTech.com 1 Port PCI Express 10/100 Ethernet Network Interface Adapter Card:
This short summary of the StarTech.com 1 Port PCI Express 10/100 Ethernet Network Interface Adapter Card data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1 Port PCI Express 10/100 Ethernet Network Interface Adapter Card, Internal, Wired, PCI Express, 100 Mbit/s

Long summary description StarTech.com 1 Port PCI Express 10/100 Ethernet Network Interface Adapter Card:
This is an auto-generated long summary of StarTech.com 1 Port PCI Express 10/100 Ethernet Network Interface Adapter Card based on the first three specs of the first five spec groups.

StarTech.com 1 Port PCI Express 10/100 Ethernet Network Interface Adapter Card. Internal. Connectivity technology: Wired, Host interface: PCI Express. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Network
Maximum data transfer rate *
100 Mbit/s
Ethernet LAN
Yes
Design
Internal *
Yes
Chipset
Realtek RTL8101E
System requirements
Compatible operating systems
Windows 98SE/ME/2000/XP/XP x64/Vista/Vista x64
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
System requirements
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016
Weight & dimensions
Width
120 mm
Depth
92.5 mm
Height
21 mm
Weight
45 g
Packaging data
Package width
172 mm
Package depth
144 mm
Package height
30 mm
Package weight
124 g
Logistics data
Harmonized System (HS) code
85176990
Other features
Ports quantity
1
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)
México 2 distributor(s)