location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother A4 Glossy Paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A4 Glossy Paper
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP71GA4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766658416 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 440203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:00:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother A4 Glossy Paper
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4
  • - 260 g/m²
  • - 20 sheets
  • - Blue, Red
Long product name Brother A4 Glossy Paper :
The long product name of Brother A4 Glossy Paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4 Glossy Paper
More>>>
Brother A4 Glossy Paper:
The official description of Brother A4 Glossy Paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

20 sheets, 260g/m2.
Brother paper is designed to work perfectly with our printers, giving you excellent results and value for money.

Short summary description Brother A4 Glossy Paper:
This short summary of the Brother A4 Glossy Paper data-sheet is auto-generated and uses the product title and the first six key specs.

Brother A4 Glossy Paper, 260 g/m², A4, Blue, Red, 20 sheets, 265 µm, 100 year(s)

Long summary description Brother A4 Glossy Paper:
This is an auto-generated long summary of Brother A4 Glossy Paper based on the first three specs of the first five spec groups.

Brother A4 Glossy Paper. Media weight: 260 g/m², Paper size: A4, Product colour: Blue, Red. Width: 210 mm, Height: 297 mm

Features
Paper size
A4
Product colour
Blue, Red
Media weight *
260 g/m²
Sheets per pack
20 sheets
Printing media thickness
265 µm
Printing material shelf life
100 year(s)
Features
Compatible products
Brother DCPJ4120DW, MFCJ4410DW, MFCJ4510DW, MFCJ470DW, MFCJ4420DW, MFCJ4620DW, MFCJ5320DW, MFCJ5620DW, MFCJ5720DW, MFC5890CN, MFC5895CW, MFCJ5910DW, DCP6690CW, MFC6490CW, MFCJ6510DW, MFCJ6520DW, MFCJ6710DW, MFCJ6720DW, MFC6890CDW, MFCJ6910DW, MFCJ6920DW, MFCJ4410DW, MFCJ4510DW
Weight & dimensions
Width
210 mm
Height
297 mm
Logistics data
Harmonized System (HS) code
37032000
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Australia 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)