location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CM2320nf Laser A4 600 x 600 DPI 21 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM2320nf
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC436A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585420094 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2012
Product end of life date
data sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet CM2320nf Laser A4 600 x 600 DPI 21 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 21 ppm
  • - Colour copying Mono scanning Colour faxing
  • - USB port Ethernet LAN
  • - Internal memory: 160 MB 450 MHz
  • - 26.9 kg
Warranty: One year limitedWarranty and support options vary by product, country and local legal requirements. Please check /go/cpc
Long product name HP LaserJet CM2320nf Laser A4 600 x 600 DPI 21 ppm :
The long product name of HP LaserJet CM2320nf Laser A4 600 x 600 DPI 21 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet CM2320nf, Print, Copy, Scan, Fax, Scan-to E-mail, Up to 20 ppm, 600 x 600 dpi, A4, A5, B5 (ISO, JIS), 450 MHz, 160 MB, RJ-45
More>>>
HP LaserJet CM2320nf Laser A4 600 x 600 DPI 21 ppm:
The official description of HP LaserJet CM2320nf Laser A4 600 x 600 DPI 21 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet your everyday document needs quickly and efficiently with this value-priced colour laser MFP. Print and copy high quality output at speeds up to 20 ppm, black and colour. Scan and fax easily with a device that’s simple to use and maintain.

Get more done in less time with amazing results from print, copy, scan, and fax functionality.
-Get more done in less time with integrated print, copy, scan and fax functionality, no wait Instant-on technology, built-in networking, fast print/copy speeds up to 20 ppm black and colour; and scan and send documents in e-mail without a PC.

Create professional-quality communications effortlessly with this affordable HP Color LaserJet MFP.
-Get exceptional, HP ImageREt 3600, professional quality results with this affordable LaserJet MFP. HP ColorSphere toner’s improved formula delivers vibrant colours, graphics and realistic photo-quality images for more effective communications.

Incredibly easy to install, use, share and maintain with effortless print cartridge replacement.
-Incredibly easy to install, use, share and maintain. An intuitive control panel with 2.4’’/6 cm colour graphics display makes advanced features simple to use. Ongoing use is effortless with four print cartridges that are clean and easy to replace.

Short summary description HP LaserJet CM2320nf Laser A4 600 x 600 DPI 21 ppm:
This short summary of the HP LaserJet CM2320nf Laser A4 600 x 600 DPI 21 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CM2320nf, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, Black, Grey

Long summary description HP LaserJet CM2320nf Laser A4 600 x 600 DPI 21 ppm:
This is an auto-generated long summary of HP LaserJet CM2320nf Laser A4 600 x 600 DPI 21 ppm based on the first three specs of the first five spec groups.

HP LaserJet CM2320nf. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 21 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Printing
Duplex printing mode
Auto
Print resolution colour
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Print speed (black, normal quality, A3)
20 ppm
Warm-up time
34 s
Time to first page (black, normal)
17.8 s
Time to first page (colour, normal)
18.1 s
Print speed (black, best quality, A4)
20 ppm
Print speed (colour, best quality, A4)
20 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Copy resolution (colour text and graphics)
600 DPI
Maximum copy speed (black, A4)
20 cpm
Maximum copy speed (colour, A4)
20 cpm
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 1200 DPI
Scanner type *
Flatbed & ADF scanner
Output colour depth
42 bit
Greyscale levels
203
Fax
Faxing *
Colour faxing
Fax resolution (black)
203 x 196 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
120
Fax forwarding
Yes
Fax speed (A4)
33.6 sec/page
Fax broadcasting
119 locations
Distinctive ring
Yes
Features
Recommended duty cycle
2500
Maximum duty cycle *
40000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5e, PCL 6
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
4
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Standard output capacity for envelopes
20 sheets
Maximum input capacity
350 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 220 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
60 - 167 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
416 MB
Performance
Card reader integrated
No
Internal memory *
160 MB
Processor frequency
450 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (copying)
54 dB
Sound pressure level (scanning)
54 dB
Sound power level (standby)
53 dB
Mac compatibility
No
Minimum system requirements
CD-ROM, USB port, SVGA 800 x 600 Monitor, 16 bit, Internet Explorer 5.5
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
6.1 cm (2.4")
Touchscreen
No
Power
Power consumption (average operating)
460 W
Power consumption (PowerSave)
9.5 W
Power consumption (standby)
27 W
Power consumption (off)
0.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional
Server operating systems supported
Windows Server 2003
Minimum RAM
128 MB
Minimum storage drive space
250 MB
Minimum processor
Pentium II
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended operating temperature range (T-T)
15 - 27 °C
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
10 - 95%
Operating temperature (T-T)
59 - 86 °F
Sustainability
Sustainability certificates
Blue Angel
Weight & dimensions
Width
497 mm
Depth
492 mm
Height
550 mm
Weight
26.9 kg
Packaging data
Package width
600 mm
Package depth
600 mm
Package height
653 mm
Package weight
39.2 kg
Packaging content
Drivers included
Yes
Logistics data
Pallet gross weight
231.5 kg
Products per pallet
36 pc(s)
Other features
Dimensions (WxDxH)
497 x 492 x 550 mm
Acoustic pressure emissions
53 dB
Size (imperial)
49.8 cm (19.6")
Flash memory
1 MB
Handset
No
Maximum scan area (ADF)
216 x 297 mm
Minimum scan area (ADF)
102 x 152 mm
Multi feed detection
Yes
All-in-one functions
Copy, Digital sender, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print
Pallet dimensions (W x D x H)
1200 x 600 x 2119 mm
Print quality (black, draft quality)
600 DPI
Print quality (colour, best quality)
600 DPI
Print quality (black, best quality)
600 x 600 DPI
Print quality (black, normal quality)
600 DPI
Print margin bottom (A4)
3.5 mm
Print margin left (A4)
3.5 mm
Print margin right (A4)
3.5 mm
Print margin top (A4)
3.5 mm
Standard output capacity for transparencies
50 sheets
Scan file formats
BMP, GIF, JPG, PDF, PNG
Maximum scan area (imperial)
21.6 cm (8.5")
Package dimensions (W x D x H)
599.9 x 599.9 x 652.8 mm (23.6 x 23.6 x 25.7")
Pallet dimensions (W x D x H) (imperial)
1199.9 x 599.9 x 2118.9 mm (47.2 x 23.6 x 83.4")
Auto fax reduction supported
Yes
Duplex binding
No
SureSupply supported
Yes
Package dimensions (WxDxH)
600 x 600 x 653 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-01-24 11:50:42
Uk has collected 15 expert reviews for HP LaserJet CM2320nf Laser A4 600 x 600 DPI 21 ppm and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
macworld.co.uk
Updated:
2016-01-24 11:49:42
HP’s CM2320fxi is a multifunction beast that boasts scanning, copying and fax facilities, as well a selection of card-reader slots (SD, Memory Stick, Memory Stick Duo, SD/MMC, and Compact Flash) handily placed on the front of the unit – unusual on a la...
Good Good colour output, crisp clear text, automatic document feeder simplifies large scanning tasks...
Bad Slightly muddy shadows on photo quality output...
80%
goodgearguide.com.au
Updated:
2016-01-24 11:49:48
This HP Colour LaserJet CM2320nf is compact and well designed, but its black toner is particularly expensive. The HP Colour LaserJet CM2320nf has a fairly basic set of features. In addition to the 250-sheet main input tray and 50-sheet multipurpose tray, a 550-sheet extra tray is available. The automatic document feeder (ADF) holds 50 sheets for copying or scanning. Disappointingly, it cant perform automatic duplexing, but helpful on-screen prompts walk you through the manual process. The HP C...
Good Text output is outstanding...
Bad No automatic duplexing, expensive toner...
Bottom line The HP Color LaserJet CM2320nf could fit well in a small office that prints or copies limited quantities of documents and graphics. If duplexing is high on your list of desirable features, however, you need to look elsewhere...
80%
pcadvisor.co.uk
Updated:
2016-01-24 11:49:48
Product Code: CC436A#ABU The HP Color LaserJet CM2320nf colour laser multifunction printer would be a good choice for a small office with a light workload. This HP Color LaserJet CM2320nf is compact and well designed, but its black toner is particul...
Bottom line The HP Color LaserJet CM2320nf could fit well in a small office that prints or copies limited quantities of documents and graphics. If duplexing is high on your list of desirable features, however, you need to look elsewhere. Susan Silvius Lowest onli...
80%
expertreviews.co.uk
Updated:
2016-01-24 11:50:42
HPs CM2320fxi MFP is equipped to fulfil every printing task a small to medium office needs to undertake, with a monthly duty cycle of up to 40,000 pages. It has a fax machine, an automatic duplexer and a total paper capacity of 550 sheets of A4 tha...
80%
toptenreviews.com
Updated:
2016-01-24 11:49:42
Whether you are looking for an office printer or a printer with multifunctional tools, the HP Color LaserJet CM2320nf has an assortment of features that may fit your needs. This laser printer can print, scan, fax and copy. It features a monthly duty cy...
Bottom line This laser printer is powerful enough to meet the demands of a busy office, but it lacks several key features...
50%
infoworld.com
Updated:
2016-01-24 11:49:48
The HP Color LaserJet CM2320nf could fit well in a small office that prints or copies limited quantities of documents and graphics. If duplexing is high on your list of desirable features, however, consider the slightly more expensive Brother MFC-9450CDN.
70%
techworld.com
Updated:
2016-01-24 11:49:48
This HP Color LaserJet CM2320nf is compact and well designed, but its black toner is particularly expensive.The HP Color LaserJet CM2320nf has a fairly basic set of features. In addition to the 250-sheet main input tray and 50-sheet multipurpose tray...
Bottom line The HP Color LaserJet CM2320nf could fit well in a small office that prints or copies limited quantities of documents and graphics. If duplexing is high on your list of desirable features, however, you need to look elsewhere...
0%
pcworld.com_techhive.com
Updated:
2016-01-24 11:50:08
The HP Color LaserJet CM2320nf color laser multifunction printer would be a good choice for a small office with a light workload. This $599 (as of April 6, 2009) MFP is compact and well designed, but its black toner is particularly expensive. Would You...
Good Low sticker price; intuitive design, Easy setup and maintenance...
Bad Expensive black toner, Inconsistent scan quality...
83%
printercomparison.com
Updated:
2016-01-24 11:50:15
The HP Color Laserjet CM2320nf multifunction printer could be the perfect machine for your office. It is a 4-in-1 device (print, scan, copy and fax) that features fast print speeds, a 40,000 page monthly duty cycle and a first page out in less than 2...
Bottom line The HP Laserjet CM2320nf multifunction printer is targeted at small and medium businesses because of the compact design, quick print speeds, 40,000 quality black and color pages a month, and four useful devices. That’s naming just a few; the CM2320nf...
0%
mymac.com
Updated:
2016-01-24 11:50:29
Color LaserJet CM2320n Multifunction Printer Copier ScannerCompany: HPThere are two major reasons to choose a laser multifunction printer over a much less expensive inkjet competitor: print output speed and quantity. You may not save money on CM2320s...
80%
hardwarecentral.com
Updated:
2016-01-24 11:50:35
Why are color laser all-in-one shoppers like muscle car owners? According to HP, its because theyre willing to give up a few frills in exchange for dazzling performance: This $599 printer/scanner/copier lacks faxing, flash-card, and duplex capabiliti...
0%
gcn.com
Updated:
2016-01-24 11:50:42
599 HP’S COLOR LASERJET CM2320 comes with an extremely low $599 price tag. But if that had been its only great feature, it wouldn’t have gotten such good grades. The GCN Lab tested tests eight multifunction printers suitable for small, midsize...
Good Good value, good print quality.
Bad Long graphical times, unit stops to clean itself in the middle of print jobs.
0%
pcmag.com
Updated:
2016-01-24 11:50:42
In most ways, the HP Color LaserJet CM2320nf MFP ($699 direct) is one of the best color laser all-in-ones (AIOs) yet for the price. It offers good speed and output quality plus almost any AIO function you can think of. Unfortunately, it stubs its to...
Good Reasonably fast. High-quality graphic and photo output. Fifty-page ADF. Standalone fax, copier, and e-mail sender.
Bad No duplexer option. Network scanning requires manual setup.
Bottom line The HP Color LaserJet CM2320nf MFP offers almost all the right features but lacks an option for printing on both sides of a page...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)