location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-1735W VIDEO PROJECTOR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-1735W VIDEO PROJECTOR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H270040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-1735W VIDEO PROJECTOR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector
  • - LCD 3000 ANSI lumens
  • - Lamp
  • - WXGA (1280x800) 2000:1
  • - Number of colours: 16.78 million colours
  • - Focus: Manual
  • - 1 W
  • - 240 W
Warranty: 2 years
Long product name Epson EB-1735W VIDEO PROJECTOR :
The long product name of Epson EB-1735W VIDEO PROJECTOR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EB-1735W - 3000 ANSI, LCD 3x0.7", 1280x800 (WXGA), 2000:1
More>>>
Epson EB-1735W VIDEO PROJECTOR:
The official description of Epson EB-1735W VIDEO PROJECTOR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super sleek energy efficient 3LCD business projectors combining powerful performance with a range of easy to use functions in a sophisticated and stylish compact lightweight body.

Advanced 3LCD technology
World–leading projector video display technology
At the heart of the EB-1735W is Epson's world–leading 3LCD technology. This projection system uses three individual LCD panels to display images that exhibit silky smooth movement and fresh, natural colours.
Bright, vibrant colours and unequalled image quality are characteristics of 3LCD technology, with the projector delivering outstanding results in any presentation environment.
Due to 3LCD's incredibly efficient use of light, projectors based on this technology are able to achieve quiet operating levels, exceptional clarity and flicker–free presentations.

Environmentally Conscious Design
- No use of Halogen fireproof chemicals for the the main body
- Recycled paper used for packaging, no use of Styrofoam
- Lead-free lens
- Low power consumption and improved light efficiency
- Reduced standby power consumption

Advanced Wireless Security
Enterprise level wireless network and security
With projectors increasingly becoming a valuable tool for business and education, it is often important to control their use and of course, prevent theft. With the EB-1735W you can (if required) prevent operation without a correct password, set a time limit and protect the user logo in the start–up screen.
To ensure the EB-1735W provides the best possible fit with today's increasingly wireless environment, the projector has been designed with enterprise–level security features. Among the various security and encryption technologies incorporated within the projector are:
- Wired Equivalent Privacy (WEP) standard encryption scheme
- WiFi Protected Access–PreShared Key (WPA–PSK) security specification, often referred to as WPA "Home", which uses a key of 256 bits in length
- WiFi Protected Access–Extensible Authentication Protocol (WPA–EAP), sometimes referred to as WPA "Enterprise", which offers TLS (Transport Layer Security), TTLS (Tunnelled Transport Layer Security) and PEAP (Protected Extensible Authentication Protocol) connection and authentication methods.
- Lightweight and Efficient Application Protocols (LEAP)

Multi-Screen Display
A useful feature of the EB-1735W is the versatile multi–screen display feature. By taking advantage of the PC and Macintosh operating systems' multitasking capabilities, a single computer can be used to control — simultaneously — up to four EB-1735W's, with each one displaying a separate application.
In education and corporate presentations, the EB-1735W's multi–screen display feature represents an enormous step forward in providing presentations that deliver enormous impact for maximum effect.

Presenter View
With the EasyMP NS ” Presenter View” function you can project a Powerpoint slide image on the screen while at the same time viewing presentation notes and operating buttons to go forward and back between slides on your computer monitor.

Portable projection power
There can be little doubt that with a 3000 ANSI lumens output and weighing in at just 1.8kg, the EB-1735W is an ideal projector for presenters on the move or installed in a high profile boardroom. Regardless of its compact size, the EB-1735W packs an enormous number of high performance features and functions typically found only in larger projectors. Including a durable stylish carry bag and backed by legendary Epson reliability, this is undoubtedly the projector for those who refuse to compromise on power and functionality.

High Brightness
Up to 3000 ANSI lumens for brilliant image projection
With its 3000 ANSI lumens in high brightness mode, the EB-1735W delivers brilliant presentation quality, even in the brightest room. For longer lamp life the Brightness level can be reduced to 1900 ANSI Lumens. The EB-1735W is designed with features to ensure a "best fit" for any situation.

AMX Device Discovery
"AMX Device Discovery" is a technology to make the installation much easier.

Windows Vista™
Show your presentation wirelessly or over a wired network using the Microsoft Vista™ network projector wizard.

Light–efficient lamp technology
Delivering brilliant light — all the time, every time
One of the crucial features delivered by the EB-1735W is its ability to provide up to 3000 ANSI lumens via incredibly efficient E–TORL (Epson Twin Optimised Reflection Lamp) technology. Designed to minimise light leakage — a primary cause of lamp inefficiency — and minimise light diffraction, E–TORL lamps combine an ellipsoidal reflector, spherical lens and hemispherical mirror. This combination ensures optimum light efficiency with minimal power consumption and heat generation.

Wired or Wireless Network Connectivity
Absolute flexibility in today's network environments
A key benefit of the EB-1735W is its ability to be wirelessly connected to your laptop or PC in any of three different ways.

Low Fan Noise
The EB-1735W allows you to concentrate on the presentation not the projector, with fan noise as low as 30dB.

2000:1 Contrast Ratio
With a contrast ratio of 2000:1, the EB-1735W projects bright scenes with ultra bright whites, and dark scenes with rich blacks. Underpinning the projector's ability to regulate the brightness and contrast of every scene is the advanced Auto Iris.
Using the Auto Iris function, the EB-1735W controls and adjusts lamp brightness levels 60 times every second. When the projector is displaying a light scene, the iris is opened to allow more light to pass through to the LCD panels, resulting in a bright image. For dark scenes, the iris opening is reduced, delivering richer blacks than are possible with less advanced systems.

PC-Free Presentation
Total freedom to present without the need for a connected computer
Connect a USB memory device to project pictures, MPEG2/MPEG4/WMV files and presentations without the need for a PC — it's that simple.
True projection portability requires more than just freedom from the need to create a projector to PC connection, which is why the EB-1735W provides full industry USB memory device support. Convert your PowerPoint® presentation using the Epson EMP Slide Maker2 software provided, save it to a USB memory device, and true projection portability becomes a reality. Epson's powerful PC Free software, built in to the projector, lets you take control of your presentations and leave your PC or notebook behind.

Movie Sending
MPEG2 Video Performance
Whether in a corporate meeting room, a school drama faculty or even an advertising studio, the EB-1735W provides an outstanding MPEG2 video experience. Utilising advanced high performance file transfer technology built–in to the unit, MPEG2 files can be wirelessly transferred directly to the projector for high quality and — importantly — full screen video display.

Wide and powerful images
With the increase in widescreen viewing the EB-1735W features an original widescreen picture that automatically detects and resizes any aspect ratio (4:3/16:10/16:9). More horizontal space allows you to use a larger surface to project wide spreadsheets, presentations, photos, corporate videos & widescreen interactive whiteboards.

Short summary description Epson EB-1735W VIDEO PROJECTOR:
This short summary of the Epson EB-1735W VIDEO PROJECTOR data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-1735W VIDEO PROJECTOR, 3000 ANSI lumens, LCD, WXGA (1280x800), 2000:1, 16.78 million colours, 89%

Long summary description Epson EB-1735W VIDEO PROJECTOR:
This is an auto-generated long summary of Epson EB-1735W VIDEO PROJECTOR based on the first three specs of the first five spec groups.

Epson EB-1735W VIDEO PROJECTOR. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Lamp type: UHE, Lamp power: 170 W. Focus: Manual, Focal length range: 16.1 - 19.34 mm. Noise level: 30 dB, Country of origin: China. RMS rated power: 1 W

Projector
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Uniformity
89%
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, horizontal
60°
Keystone correction, vertical
60°
Light source
Light source type *
Lamp
Lamp type
UHE
Lamp power
170 W
Lens system
Focus *
Manual
Focal length range
16.1 - 19.34 mm
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Microphone in
Yes
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Features
Noise level *
30 dB
Country of origin
China
Multimedia
RMS rated power
1 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Power
Power consumption (typical) *
240 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
1.8 kg
Package width
360 mm
Package depth
485 mm
Package height
195 mm
Package weight
4.77 kg
Packaging content
Remote control included *
Yes
Bundled software
EasyMP Network Projection, EasyMP Slide Converter, EasyMP Monitor
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
40 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.1 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
60 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.1 m
Other features
Aspect ratio
16:10
Dimensions (WxDxH)
284 x 202 x 73 mm
Power requirements
100-240V AC±10%, 50/60Hz
Lens system
3LCD
Tilt angle range
0 - 12°
Networking features
802.11 a/b/g
Lens focal range
1.58 - 1.68
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:14:03
Uk has collected 5 expert reviews for Epson EB-1735W VIDEO PROJECTOR and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-09-26 07:14:03
The Epson EB-1735W is the only LCD projector we have tested this month. In fact, as one of the main developers of LCD technology, Epson only offers this technology in its range of machines. Weighing in at 1.7kg, this is quite a heavy projector, while t...
Good Good image quality, Simple to set-up, Build quality...
Bad Contrast ratio...
80%
dv.com
Updated:
2011-09-26 07:14:03
Epson understands its customers, as evidenced by the PowerLite 1735W 3LCD projector, which seems to address almost every need of the portable presenter, from a built-in lens cover to a four-second shutoff time. Native WXGA resolution and 3,000 ANSI lum...
Good Plenty of inputs (RCA, SVideo, RGB, USB), native WXGA resolution and 3,000 ANSI lumens.
Bad Wireless feed reduces resolution and frame rate.
Bottom line A powerhouse portable...
80%
gcn.com
Updated:
2011-09-26 07:14:03
Its Achilles’ heel is its lack of brightness. It could only eek out 415 lumens in the center of our test screen, the dimmest level in the review. It had almost perfect image uniformity, with 410 lumens in the corners of the screen, but that is not g...
Good Great color accuracy, can run presentations from a USB drive.
Bad One of the dimmest tested.
0%
projectorreviews.com
Updated:
2011-09-26 07:14:03
The Epson Powerlite 1735W is a lightweight (4 lbs.), micro-portable widescreen WXGA (1280 X 800) LCD projector with a host of features that make it adaptable to the boardroom, conference room or classroom. Thanks to its small size and light weight...
Bottom line I was very impressed with the Epson 1735W. It does everything a good multimedia projector should, has decent brightness, excellent portability and terrific (and painless) wireless networking. Using the USB network key, connecting wirelessly to the 1...
0%
Laptopmag.com
Updated:
2011-09-26 07:14:03
This widescreen projector combines huge, bright images with wireless connectivity.
Good Huge image size, Very bright while relatively lightweight and small, Wide aspect ratio, USB connector enables “laptop-less” slideshows, Wireless connectivity, Fast warm-up and cooldown times...
Bad Noisy cooling fan, Remote control lacks laser pointer and has small buttons, Relatively low contrast...
Bottom line No projector has exactly everything you might want. But the Epson PowerLite 1735W comes pretty close. Brightness? Check. Good resolution? Check. Easy to carry? Check. Extra features? Check, check, and check again. In fact, you may find only one or two...
80%
Brand Image Product code Product Stock Price from
Epson EB-1730W VIDEO PROJECTOR Epson EB-1730W VIDEO PROJECTOR
(show image)
V11H271040 Epson EB-1730W VIDEO PROJECTOR 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-1725 VIDEO PROJECTOR Epson EB-1725 VIDEO PROJECTOR
(show image)
V11H268040 Epson EB-1725 VIDEO PROJECTOR 0.00
(excl. VAT)
0 (incl. VAT)