location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV -7292A data projector 2200 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-7292A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6829B004
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV -7292A data projector 2200 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - LCD 2200 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 4:3 2000:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 225 W
Long product name Canon LV -7292A data projector 2200 ANSI lumens LCD XGA (1024x768) White :
The long product name of Canon LV -7292A data projector 2200 ANSI lumens LCD XGA (1024x768) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XGA, 2200 lumens, 2000:1, 10W
More>>>
Canon LV -7292A data projector 2200 ANSI lumens LCD XGA (1024x768) White:
The official description of Canon LV -7292A data projector 2200 ANSI lumens LCD XGA (1024x768) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The XGA LV-7292A is ideal in classrooms, laboratories and other education spaces.

The LV-7292A offers XGA resolution, 2200 lumens, HDMI™ and powerful 10W audio. It is ideal for corporate and education environments requiring high performance, easy setup and reduced running costs.

- Native XGA resolution
- 2200 lumens
- 2000:1 contrast ratio
- Canon 1.2x zoom lens
- Auto Setup
- HDMI™ input and RJ-45 network port
- Built-in 10W speaker
- Extended lamp life: Up to 6000 hours
- Sustainable Features: Under 1W in standby (network off)
- 29dBA in Eco Mode

Short summary description Canon LV -7292A data projector 2200 ANSI lumens LCD XGA (1024x768) White:
This short summary of the Canon LV -7292A data projector 2200 ANSI lumens LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV -7292A, 2200 ANSI lumens, LCD, XGA (1024x768), 2000:1, 4:3, 1016 - 7620 mm (40 - 300")

Long summary description Canon LV -7292A data projector 2200 ANSI lumens LCD XGA (1024x768) White:
This is an auto-generated long summary of Canon LV -7292A data projector 2200 ANSI lumens LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Canon LV -7292A. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: NSHA, Lamp power: 215 W. Focal length range: 18.38 - 22.06 mm, Aperture range (F-F): 2 - 2.15, Zoom ratio: 1.2:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA), Supported video modes: 1080i, 1080p, 480i, 480p, 720p. Serial interface type: RS-232

Projector
Supported aspect ratios
4:3
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projection distance
1.3 - 11.8 m
Projector brightness *
2200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
4:3
Uniformity
85%
Keystone correction, vertical
± 30°
Matrix size
1.4 cm (0.55")
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Lamp type
NSHA
Lamp power
215 W
Lens system
Focal length range
18.38 - 22.06 mm
Aperture range (F-F)
2 - 2.15
Zoom ratio
1.2:1
Magnification
1.2x
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM
Full HD *
No
Supported graphics resolutions
1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA)
Supported video modes
1080i, 1080p, 480i, 480p, 720p
Ports & interfaces
HDMI version
1.3
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
HDMI ports quantity *
1
Composite video in *
1
Ports & interfaces
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level *
36.4 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Product colour *
White
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
225 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
334 mm
Depth
247 mm
Height
101 mm
Weight *
3 kg
Packaging content
Remote control included *
No
Other features
RS-232 ports
1