location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QY449AA keyboard Mouse included Home RF Wireless QWERTY Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QY449AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QY449AA#B13
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 627816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP QY449AA keyboard Mouse included Home RF Wireless QWERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home
  • - RF Wireless
  • - QWERTY
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP QY449AA keyboard Mouse included Home RF Wireless QWERTY Black :
The long product name of HP QY449AA keyboard Mouse included Home RF Wireless QWERTY Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless, USB 2.0, Black
More>>>
HP QY449AA keyboard Mouse included Home RF Wireless QWERTY Black:
The official description of HP QY449AA keyboard Mouse included Home RF Wireless QWERTY Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Wireless Keyboard and Mouse places advanced functionality and ease of operation at your fingertips. Stop hiding wires and regain a clutter-free work space with a cordless keyboard, cordless laser mouse and USB wireless receiver in a single package – built with the environment in mind.

Short summary description HP QY449AA keyboard Mouse included Home RF Wireless QWERTY Black:
This short summary of the HP QY449AA keyboard Mouse included Home RF Wireless QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP QY449AA, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description HP QY449AA keyboard Mouse included Home RF Wireless QWERTY Black:
This is an auto-generated long summary of HP QY449AA keyboard Mouse included Home RF Wireless QWERTY Black based on the first three specs of the first five spec groups.

HP QY449AA. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Home. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
PC/Server
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Product colour *
Black
Surface coloration
Monochromatic
Features
Card reader integrated
No
Plug and Play
Yes
Power
Power source type *
Battery
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Laser
Movement resolution
1000 DPI
Buttons quantity
3
Scroll
Yes
Scroll type
Wheel
Number of scroll wheels
1
System requirements
USB required
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
460.3 x 164.3 x 27.87 mm
Keyboard weight
880 g
Mouse dimensions (WxDxH)
62.9 x 115 x 37 mm
Mouse weight
67 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver dimensions (WxDxH)
18.4 x 45.5 x 8.4 mm
Receiver weight
5.9 g
Batteries included
Yes
Other features
Internal
No