location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 400 G1 Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BG9E66EAOFFICE
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 431928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProOne 400 G1 Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black, Silver 120 W
  • - Intel® Core™ i5 i5-4590T 2 GHz
  • - 58.4 cm (23") Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 4600
  • - 1 MP
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 7 Professional 64-bit
Warranty: 1-year (1-1-1) limited warranty and service offering includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ProOne 400 G1 Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver :
The long product name of HP ProOne 400 G1 Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4590T (2.0GHz, 6MB), 4GB DDR3 SDRAM, 500GB 7200 rpm SATA, SATA SuperMulti DVD-RW, Intel HD Graphics 4600, 802.11a/b/g/n, webcam, 23" WVA WLED anti-glare LCD (1920 x 1080), Windows 7 Professional 64 / Windows 8.1 Pro 64 + Microsoft Office Home & Business 2013
More>>>
HP ProOne 400 G1 Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:
The official description of HP ProOne 400 G1 Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new 23-inch diagonal HP ProOne 400 G1 23 All-in-One (AiO) meets your business needs with style, performance, and security helping your business flourish while minimizing the total cost of ownership.

Take advantage of the stylish progressive streamlined All-in-One design that’s the perfect fit for your business with a 23-inch diagonal screen
- Look smart and work smarter, thanks to a stylish design offering an easel stand for placement on your desk or optional VESA wall mount. It’s the perfect way to meet your needs—and your budget.
- Help the environment with an EPEAT® Gold rated All-in-One PC with ENERGY STAR® qualified configurations.
- Here’s a PC you can rely on. Enjoy a business-class platform and 12-month lifecycle.

Protect data, devices and identities with HP exclusive features like HP BIOSphere, HP Client Security, and HP Trust Circles which helps ensure only approved contacts can access the files
- Help protect your PC from viruses, security threats, and data loss.
- Keep sensitive information in safe hands. HP Trust Circles protects your data by ensuring that only approved contacts can access critical files.

Enjoy powerful processing combined with strong productivity features to help you power through your business day
- Cruise through tasks easily and efficiently with the latest processor technology. Choose from a range of 4th generation Intel® processors from Intel® Celeron to Intel® Core™ i7 processors.
- Skype, an integrated video camera and microphone, plus DTS Sound+ help simplify video and audio conferencing.
- Help increase productivity by 35% with support for an external display.
- Coast through tasks with Windows 7 or Windows 8.1 and HP ePrint.
- Easily share your internet connection with up to five devices.

Short summary description HP ProOne 400 G1 Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:
This short summary of the HP ProOne 400 G1 Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 400 G1, 58.4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 7 Professional

Long summary description HP ProOne 400 G1 Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:
This is an auto-generated long summary of HP ProOne 400 G1 Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

HP ProOne 400 G1. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Full HD
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4590T
Processor cores
4
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Stepping
C0
Bus type
DMI
Processor codename
Haswell
Processor series
Intel Core i5-4500 Desktop Series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR1S6
Tcase
66.35 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.024 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Audio
Built-in speaker(s) *
Yes
RMS rated power
2 W
Built-in microphone
Yes
Audio system
DTS Sound+
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Optical drive
Optical drive interface
SATA
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DisplayPorts quantity
1
Headphone outputs
1
Ports & interfaces
Microphone in
Yes
Design
Product colour *
Black, Silver
Country of origin
China
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H81
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Recovery operating system
Windows 8.1 Pro
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
78928
Power
AC adapter power
120 W
Weight & dimensions
Width (with stand)
557.9 mm
Depth (with stand)
81.6 mm
Height (with stand)
402.6 mm
Weight (with stand)
7.8 kg
Depth (without stand)
56.6 mm
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Storage drive interface
Serial ATA
Number of 3.5" bays
1
Number of 5.25" bays
1
Detachable display
No
Intel segment tagging
Enterprise, Professional