location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi CP-X401 data projector 3000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP-X401
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPX401 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hitachi CP-X401 data projector 3000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 3000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 600:1
  • - Focus: Manual
  • - 10 W
  • - 320 W
Long product name Hitachi CP-X401 data projector 3000 ANSI lumens LCD XGA (1024x768) :
The long product name of Hitachi CP-X401 data projector 3000 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CP-X401 - LCD projector, 3000 ANSI Lumens, 0.63" P-Si TFT, 600:1, 230W UHB
More>>>
Short summary description Hitachi CP-X401 data projector 3000 ANSI lumens LCD XGA (1024x768):
This short summary of the Hitachi CP-X401 data projector 3000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi CP-X401, 3000 ANSI lumens, LCD, XGA (1024x768), 600:1, 31.5 - 106 kHz, 56 - 120 Hz

Long summary description Hitachi CP-X401 data projector 3000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Hitachi CP-X401 data projector 3000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Hitachi CP-X401. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 19.5 - 23.4 mm. Serial interface type: RS-232. RMS rated power: 10 W

Brand Image Product code Product Stock Price from
Hitachi

Hitachi CP-WX410 data projector 3000 ANSI lumens LCD WXGA (1280x720)
(show image)
CP-WX410 CP-WX410 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi CPX1 data projector Standard throw projector 2000 ANSI lumens LCD XGA (1024x768) Grey
(show image)
10CPX1 CPX1 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi CPX-205 data projector 2200 ANSI lumens LCD XGA (1024x768)
(show image)
CP-X205 CPX-205 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Mobile DeskTop CP-RX70 data projector 2000 ANSI lumens LCD XGA (1024x768)
(show image)
CPRX70 Mobile DeskTop CP-RX70 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi 4500 ANSI Lumens 1024 x 768 Projector data projector LCD XGA (1024x768)
(show image)
CPX1250 4500 ANSI Lumens 1024 x 768 Projector 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi 2000 ANSI Lumens Projector data projector LCD XGA (1024x768)
(show image)
CP-X2 2000 ANSI Lumens Projector 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi 3500 ANSI lumens 3LCD Technology data projector LCD
(show image)
CP-SX1350W 3500 ANSI lumens 3LCD Technology 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)