location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE-40A330J1XXC TV 101.6 cm (40") HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE-40A330J1XXC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-40A330J1XXC show
Show alternative article codes used in the online market place
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LE-40A330J1XXC TV 101.6 cm (40") HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101.6 cm (40") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m²
  • - PAL
Long product name Samsung LE-40A330J1XXC TV 101.6 cm (40") HD Black 500 cd/m² :
The long product name of Samsung LE-40A330J1XXC TV 101.6 cm (40") HD Black 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LE-40A330J1XXC - LCD TV, 40”, 1366 x 768, 7500:1
More>>>
Samsung LE-40A330J1XXC TV 101.6 cm (40") HD Black 500 cd/m²:
The official description of Samsung LE-40A330J1XXC TV 101.6 cm (40") HD Black 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

40” high-definition LCD TV
This SAMSUNG 40” LCD TV will give you the HD experience you’ve been hearing about - a more realistic, sharper picture and bold, brilliant color. Plus, the LE-40A330J1XXC has 2 speakers to deliver an enhanced, virtual surround-sound listening experience. Packed with advanced technology you can rely on, SAMSUNG LCD TVs will have you seeing your favorite movies and shows in a whole new light.

8000:1 contrast ratio
Contrast and brightness levels achieve new heights in this LCD TV. Watch movies and shows come to life with enhanced details in very dark or bright scenes. Enjoy a more realistic, sharper picture quality that’s sure to catch your eye.

SRS TruSurround XT™
SAMSUNG TVs are equipped with the best that technology can offer in sound quality. Our 2 speakers always deliver an enhanced, virtual surround-sound listening experience that brings your HDTV experience to another level.

ENERGY STAR compliant
By being ENERGY STAR compliant you are assured that your SAMSUNG model is helping the environment by using less energy while saving you money. ENERGY STAR is a joint program of the U.S. Environmental Protection Agency and the U.S. Department of Energy promoting energy efficiency.

V-Chip system
Watching TV with your family is now a worry-free experience. Easily block objectionable content in rated TV and movie programs with the V-Chip system.

Short summary description Samsung LE-40A330J1XXC TV 101.6 cm (40") HD Black 500 cd/m²:
This short summary of the Samsung LE-40A330J1XXC TV 101.6 cm (40") HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE-40A330J1XXC, 101.6 cm (40"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE-40A330J1XXC TV 101.6 cm (40") HD Black 500 cd/m²:
This is an auto-generated long summary of Samsung LE-40A330J1XXC TV 101.6 cm (40") HD Black 500 cd/m² based on the first three specs of the first five spec groups.

Samsung LE-40A330J1XXC. Display diagonal: 101.6 cm (40"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
101.6 cm (40")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1366 x 768 pixels
TV tuner
Analog signal format system *
PAL
Audio
Number of speakers *
2
FM radio
No
Design
Product colour *
Black
Ports & interfaces
PC in (D-Sub) *
Yes
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Ports & interfaces
SCART ports quantity
1
HDMI ports quantity *
1
Component video (YPbPr/YCbCr) out
1
Weight & dimensions
Width (with stand)
1084 mm
Depth (with stand)
300 mm
Height (with stand)
690 mm
Weight (with stand)
21.5 kg
Width (without stand)
1084 mm
Depth (without stand)
95 mm
Height (without stand)
639 mm
Weight (without stand)
18.5 kg
Packaging data
Package width
1200 mm
Package depth
385 mm
Package height
803 mm
Other features
Built-in speaker(s)
Yes
Display
TFT
Number of AV connections
1
Brand Image Product code Product Stock Price from
Samsung LE32A330 81.3 cm (32") HD Black Samsung LE32A330 81.3 cm (32") HD Black
(show image)
LE-32A330J1XXC LE32A330 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LE26A330 66 cm (26") HD Black Samsung LE26A330 66 cm (26") HD Black
(show image)
LE-26A330J1XXC LE26A330 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LE-37A330J1XXC TV 94 cm (37") HD Black 500 cd/m² Samsung LE-37A330J1XXC TV 94 cm (37") HD Black 500 cd/m²
(show image)
LE-37A330J1XXC LE-37A330J1XXC 0.00
(excl. VAT)
0 (incl. VAT)