location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Cheetah 146.3GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cheetah
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
146.3GB 3.5" SAS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3146356SS
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:43:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Cheetah 146.3GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 146.3 GB 3.5" 15000 RPM SAS
  • - Server/workstation HDD
  • - Storage drive buffer size: 16 MB
  • - 674 g
Warranty: 5 year
Long product name Seagate Cheetah 146.3GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5" :
The long product name of Seagate Cheetah 146.3GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cheetah 146.3GB 3.5" SAS
More>>>
Seagate Cheetah 146.3GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5":
The official description of Seagate Cheetah 146.3GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Seagate® Cheetah® 15K.6 hard drive enables manageable tiered storage solutions without compromising performance or reliability. Cheetah 15K.6 drives deliver cost-effective solutions, allowing systems to keep up with increasing performance needs over a longer period of time.

Short summary description Seagate Cheetah 146.3GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5":
This short summary of the Seagate Cheetah 146.3GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Cheetah 146.3GB 3.5" SAS, 146.3 GB, 15000 RPM, 16 MB, 3.5", SAS

Long summary description Seagate Cheetah 146.3GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5":
This is an auto-generated long summary of Seagate Cheetah 146.3GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5" based on the first three specs of the first five spec groups.

Seagate Cheetah 146.3GB 3.5" SAS. HDD capacity: 146.3 GB, HDD speed: 15000 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: SAS

Features
HDD capacity *
146.3 GB
HDD speed *
15000 RPM
Storage drive buffer size *
16 MB
HDD size *
3.5"
Interface *
SAS
Type *
HDD
Component for *
Server/workstation
HDD number of heads
3
Read seek time
3.4 ms
Write seek time
3.9 ms
Average latency
2 ms
Power
Power consumption (typical)
14.4 W
Power
Power consumption (idle)
9.6 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating vibration
1 G
Non-operating vibration
2 G
Operating shock
60 G
Non-operating shock
250 G
Weight & dimensions
Width
101.6 mm
Height
25.4 mm
Depth
146.1 mm
Weight
674 g
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:13:41
Uk has collected 2 expert reviews for Seagate Cheetah 146.3GB 3.5" SAS internal hard drive 3.5" 15000 RPM 16 MB and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
hothardware.com
Updated:
2016-11-14 23:13:41
Traditional hard disk storage is living on borrowed time. We know it and storage manufacturers know it. Solid state drives, which use non-volatile memory chips instead of rotating metal discs for storing data, are simply a better medium in the long ru...
Bottom line Seagates Cheetah 15K.6 is an impressive beast, and showcases what modern platter-based storage technologies are capable of. Its definitely a more brute-force approach to storage compared to modern solid state hard drives, but the end results are im...
0%
Brand Image Product code Product Stock Price from
Seagate Cheetah 300GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS Seagate Cheetah 300GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS
(show image)
ST3300657SS-RFB 300GB 3.5 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 600GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS Seagate Cheetah 600GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS
(show image)
ST3600057SS-RFB 600GB 3.5 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 600GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5" Seagate Cheetah 600GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5"
(show image)
ST3600057SS 600GB 3.5" SAS 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 300GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5" Seagate Cheetah 300GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5"
(show image)
ST3300657SS 300GB 3.5" SAS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)