location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-1720
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H269040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-1720
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 3000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
  • - Focus: Manual Zoom capability
  • - 1 W
  • - 244 W
Warranty: 3 year next day on-site repair or replace
Long product name Epson EB-1720 :
The long product name of Epson EB-1720. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3000 ANSI lumens, XGA, Ultra Portable 1.7kg ,Projector with Wireless Connectivity
More>>>
Epson EB-1720:
The official description of Epson EB-1720 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ultimate wireless projector

Discover lighter, brighter, wireless presenting power with the EMP-1720. Packed with the latest, powerful features yet it weighs just 1.7kg. With high speed connectivity up to 54Mbs, you can count on smooth audio and video playback over a secure wireless network.

Project perfect images every time

Present clear, bright images in superb colour with Epson's 3LCD technology and low power consumption energy efficient E-TORL lamp technology - even in light rooms, with 2700 ANSI lumens brightness. Project perfectly aligned images in all room shapes and sizes with Automatic Keystone Correction.

Market leading warranty

In the office or on the move, Epson's build quality and superior reliability ensures high performance at all times. And for added peace of mind, all Epson projectors come with a 3 year next day, on-site warranty as standard.

Engage your audience

Re-direct audience attention and pause presentations in an instant with the A/V mute slide. And, with Epson EasyMP™ wireless technology, you can link projectors for multiple screen or one large display for larger-than-life presentations.

Remote network monitoring and control

The EMP-1720 includes EasyMP™ Monitor Suite to enable all projector settings to be viewed and controlled over the network via a PC. It even sends automatic email alerts and reports in the unlikely event of technical problems.

PC-free presentations - world's first USB display connectivity

Leave your computer behind when you travel. Epson EasyMP™ PC-less technology makes your projector a standalone presenting tool. Simply plug in a USB memory stick containing your presentation and run it via remote control.

Short summary description Epson EB-1720:
This short summary of the Epson EB-1720 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-1720, 3000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 762 - 7620 mm (30 - 300"), 12.1, 1.2/12.1

Long summary description Epson EB-1720:
This is an auto-generated long summary of Epson EB-1720 based on the first three specs of the first five spec groups.

Epson EB-1720. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Zoom type: Manual. Wi-Fi standards: 802.11a, 802.11b, 802.11g. Noise level: 40 dB, Country of origin: China

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
12.1, 1.2/12.1
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
-30 +30°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focus *
Manual
Zoom capability
Yes
Zoom type
Manual
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Microphone in
Yes
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g
Features
Noise level *
40 dB
Country of origin
China
Multimedia
RMS rated power
1 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
244 W
Power consumption (standby) *
18 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
1.7 kg
Package width
360 mm
Package depth
485 mm
Package height
195 mm
Package weight
4.43 kg
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
40 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.1 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
60 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.1 m
Other features
Dimensions (WxDxH)
193 x 273 x 68 mm
Power requirements
100-240 V AC ±10%, 50/60 Hz
Resolution
786432
Interface
VGA in
Networking features
Wireless 802.11a/b/g module