location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color 4700dtn Printer Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 4700dtn Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7494A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 10:39:55
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Color 4700dtn Printer Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 1600 sheets Total output capacity: 500 sheets
  • - Internal memory: 288 MB Built-in processor 533 MHz
Warranty: One-year, next day, onsite
Long product name HP LaserJet Color 4700dtn Printer Colour 600 x 600 DPI A4 :
The long product name of HP LaserJet Color 4700dtn Printer Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet 4700dtn 30 ppm, 600 x 600 dpi, HP ImageREt 3600, Duplex
More>>>
HP LaserJet Color 4700dtn Printer Colour 600 x 600 DPI A4:
The official description of HP LaserJet Color 4700dtn Printer Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's top-of-the-line Color LaserJet delivers solid performance with the best print quality and brilliant colour at speed, plus a broad range of paper support. Workgroups achieve more, with print speeds up to 30 ppm, full speed two-sided printing[p1] and up to 2,600-sheet input capacity[p2]. Create impressive business and marketing materials using Imageret technology which ensures professional quality output, high-impact colour, crisp detail, realistic images and excellent photo quality.

Short summary description HP LaserJet Color 4700dtn Printer Colour 600 x 600 DPI A4:
This short summary of the HP LaserJet Color 4700dtn Printer Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color 4700dtn Printer, Laser, Colour, 600 x 600 DPI, A4, 30 ppm, Duplex printing

Long summary description HP LaserJet Color 4700dtn Printer Colour 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet Color 4700dtn Printer Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Color 4700dtn Printer. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 100000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
30, 31
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
126 s
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
10 s
Features
Maximum duty cycle *
100000 pages per month
Number of print cartridges *
4
Input & output capacity
Total input capacity *
1600 sheets
Total output capacity *
500 sheets
Maximum input capacity
2600 sheets
Maximum output capacity
750 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Duplex media weight
60 - 120 g/m²
Media types supported
Multipurpose tray: paper (plain, glossy, colored, preprinted, letterhead, recycled, HP tough and high-gloss laser), envelopes, transparencies, labels, cardstock; 500-sheet input trays: paper (plain, glossy, colored, preprinted, letterhead, recycled, HP tough and high-gloss laser), transparencies, labels
Media size (tray 1)
A4, A5, B5 (JIS), executive (JIS), 16K, Dpostcard (JIS), envelopes (DL, C5, B5), 76 x 127 to 216 x 356 mm
Media weight (tray 1)
60 - 220 g/m2
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP (IP Direct Mode; may require software from the NOS vendor or third-party vendor: LPD, FTP, IPP), IPX/SPX, DLC/LLC, AppleTalk, Auto-IP, Apple Rendezvous-compatible, NDS, Bindery, NCP, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP v 1, 2c and 3, HTTP (with standard HP Jetdirect Embedded Fast Ethernet Print Server)
Performance
Internal memory *
288 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor model
MIPS RISC
Processor frequency
533 MHz
Power
Power consumption (printing) *
591 W
Power consumption (PowerSave)
18 W
Power consumption (off)
0.3 W
System requirements
Minimum system requirements for Macintosh
Mac OS X v 10.2.8, 10.3, 10.4, 10.5, 10.6; 160 MB available hard disk space; CD-ROM drive; USB port
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Non-operating altitude
9144
Operating temperature (T-T)
62.6 - 77 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
521 x 950 x 582 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 936 mm
Weight
104.6 kg
Dimensions (WxDxH)
630 x 715 x 1010.6 mm
Packaging data
Package weight
147 kg
Packaging content
Bundled software
Print drivers and installation software on CD-ROM: HP PCL 5c, HP PCL 6, HP postscript level 3 emulation, HP LaserJet utility, Macintosh software, PostScript Printer Description files
Logistics data
Pallet gross weight
147 kg
Layers per pallet
3 pc(s)
Products per pallet
1 pc(s)
Other features
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
17 - 25 °C
Mac compatibility
Yes
I/O ports
1x USB, 1x parallel, 2x EIO
Input capacity for envelopes (primary tray)
20 sheets
Custom media sizes
Multipurpose tray: 76 x 127 to 216 x 356 mm; 500-sheet input trays: 148 x 210 to 216 x 356 mm Multipurpose tray: 3 x 5 to 8.5 x 14 in; 500-sheet input trays: 5.8 x 8.3 to 8.5 x 14 in
Standard media sizes
16K, Dpostcard (JIS)
Memory upgrade
0.544 GB
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Other features
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Typefaces
93 internal TrueType fonts scalable in HP PCL and HP postscript level 3 emulation; additional font solutions available via Flash memory
Recommended media weight
Tray 1: 60 - 220; Tray 2, 3, 4, 5, 6: 60 - 120
Minimum system requirements
Microsoft Windows 7 ready. For more information go to http:///go/windows7. Some features may not be available. Windows Vista: 1 GHz processor, 512 MB RAM (check User’s Guide for minimum hard drive space); Windows XP: 233 MHz processor, 64 MB RAM; Windows Server 2003 (standard edition): 550 MHz processor, 128 MB RAM; Windows 2000: 133 MHz processor, 64 MB RAM; 220 MB of available hard disk space (for all systems), CD-ROM drive or Internet connection, IEEE 1284-compliant bidirectional parallel port, USB 1.1 or USB 2.0 port
Envelope feeder
No
Printer management
HP Embedded Web Server, HP Web Jetadmin, HP Easy Printer Care Software, HP LaserJet Utility
Acoustic power emissions
6.7 B(A)
Acoustic pressure emissions
50 dB
Power requirements
100 - 127 VAC (+/- 10%), 50/60 Hz (+/-2 Hz); 220 - 240 VAC (+/-10%), 50/60 Hz (+/-2 Hz)
Print quality (colour, best quality)
600 DPI
Duplex print options
Automatic (standard)
Print speed (colour, best quality, A4)
30 ppm
Print speed (black, best quality, A4)
30 ppm
Colour printing technology
HP ImageREt 3600
Paper handling
100-sheet multipurpose tray 1, three 500-sheet trays, duplexer, stand, up to two optional 500-sheet paper trays, 500 sheet face-down output bin, optional 750-sheet stapler/stacker
Electromagnetic compatibility
EMC: CISPR 22: 1993/A1, A2; EN 55022: 1994/A1, A2 Class B; EN 61000-3-2: 2000; EN 61000-3-3: 1995/A1; EN 55024: 1998/A1, A2; FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 4/GB9254-1998, GB17625.1-1998; EMC Directive 89/336/EEC, the Low Voltage Directive 73/23/EEC and carries the CE-Marking accordingly
Standard input trays
4
Networking features
HP Jetdirect Fast Ethernet embedded print server Fast Ethernet (standard); Gigabit, 802.11g wireless, Bluetooth wireless (optional)
Print quality (black, best quality)
600 x 600 DPI
Wireless option type
Optional, enabled with purchase of a hardware accessory
Standard output capacity for transparencies
100 sheets
Driver updates
Current HP printer drivers and software can be obtained from the HP Customer Care Web site: http:///support/clj4700.
Duplex supported media size
A4, B5, B5 (JIS)
Media handling
Sheetfed
Memory technology
Memory Enhancement technology (MEt)
Control panel
7 front-panel buttons (Menu, Select, Stop, Back/Exit, Help, Up arrow, Down arrow), 4-line control panel display, 3 LED status lights (Attention, Data, Ready), enhanced help with animated graphics
Maximum paper trays
6
Media size (tray 2)
A4, A5, B5 (JIS), executive (JIS), 16K, 148 x 210 to 216 x 356 mm
Media type and capacity (tray 2)
500
Media weight (tray 2)
60 - 120 g/m2
Media weight (tray 3)
60 - 120 g/m2
Paper handling optional/input
Up to two optional 500-sheet paper trays
Paper handling standard/input
100-sheet multipurpose tray, three 500-sheet trays, duplexer, stand
Paper handling standard/output
500-sheet face-down output bin
Safety
Argentina (TUV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No.60950-1-03), China (GB4943), Czech Republic (CSN-IEC 60950-1, IEC 60825-1), Estonia (EEI-EN60950-1, IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TUV-EN60950-1, IEC 60825-1), Hungary (MEEI-IEC 60950-1, IEC 60825-1), Lithuania (LS-IEC 60950-1, IEC 60825-1), Mexico (NOM NYCE-NOM 019 SCFI), Russia (GOST-R50377), Slovakia (IEC 60950-1, IEC60825-1), Slovenia (SQI-IEC 60950-1, EN60825-1), South Africa (IEC 60950-1, IEC60825-1), USA (UL-UL 60950-1; FDA-21 CFR Chapter 1 Subchapter J for lasers); Class 1 Laser/LED Product
Security management description
Management security: SNMP v3, SSL/TLS (HTTPS); optional network security: IPsec, 802.1x authentication; wireless network security: WPA (Wi-Fi Protected Access), WEP encryption (40/64- and 128-bit), 802.1x authentication (EAP-PEAP, LEAP, EAP-TTLS, EAP-TLS, EAP-MD5) with RADIUS servers
Upgrade type
Color tables, formatter firmware, software drivers
Downloadable software
Download HP Universal Print Driver Series for Windows 1.0 from http:///go/mpd4w or http:///go/universal_driver
Compatible operating systems
icrosoft Windows 2000, XP Home, XP Professional, XP Professional x64; Certified f/ Windows Vista; Windows Server 2003; Mac OS 9.x; Mac OS X v 10.1
Package dimensions (W x D x H)
1199.9 x 1000 x 936 mm (47.2 x 39.4 x 36.9")
Pallet dimensions (W x D x H) (imperial)
1198.9 x 1000.8 x 937.3 mm (47.2 x 39.4 x 36.9")
Pallet weight (imperial)
147 kg (324.1 lbs)
Weight (imperial)
230 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
50 dB(A)
Duplex binding
Yes
First page out (black&white, A4, ready)
10 s
First page out (black&white, letter, ready)
10 s
First page out (black&white, letter, sleep)
16.5 s
Media sizes supported (imperial)
Letter, legal, statement, executive, envelopes (No. 10, Monarch)
Operating altitude (imperial)
7500 ft
Package weight (imperial)
147 kg (324.1 lbs)
Print speed (black, best quality, letter)
< 31
Print speed (colour, best quality, letter)
< 31
Size (imperial)
63 cm (24.8")
Acoustic power emissions (ready)
77 dB
Acoustic pressure emissions bystander (ready)
31 dB
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Recommended media weight (duplex, imperial)
16 to 32 lb
UNSPSC-code
81112201
Package dimensions (WxDxH)
1200 x 1000 x 936 mm
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)