location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ceiling Mount (White) - ELPMB22

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ceiling Mount (White) - ELPMB22
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H003B22 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946425627 show
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 365845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 06:35:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Ceiling Mount (White) - ELPMB22 :
The long product name of Epson Ceiling Mount (White) - ELPMB22. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ceiling Mount (White) - ELPMB22
More>>>
Short summary description Epson Ceiling Mount (White) - ELPMB22:
This short summary of the Epson Ceiling Mount (White) - ELPMB22 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ceiling Mount (White) - ELPMB22, Ceiling, White, Epson EB-G5100, 5150NL, 5200WNL, 5300NL, 5350NL, 217 mm, 380 mm, 270 mm

Long summary description Epson Ceiling Mount (White) - ELPMB22:
This is an auto-generated long summary of Epson Ceiling Mount (White) - ELPMB22 based on the first three specs of the first five spec groups.

Epson Ceiling Mount (White) - ELPMB22. Mounting type: Ceiling, Product colour: White, Compatible products: Epson EB-G5100, 5150NL, 5200WNL, 5300NL, 5350NL. Package width: 217 mm, Package depth: 380 mm, Package height: 270 mm. Country of origin: China. Quantity per pack: 1 pc(s), Products per pallet: 81 pc(s), Products per pallet (UK): 90 pc(s)

Performance
Mounting type *
Ceiling
Product colour *
White
Compatible products
Epson EB-G5100, 5150NL, 5200WNL, 5300NL, 5350NL
Weight & dimensions
Package width
217 mm
Package depth
380 mm
Package height
270 mm
Weight & dimensions
Package weight
4.144 g
Other features
Country of origin
China
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
81 pc(s)
Harmonized System (HS) code
83024190
Products per pallet (UK)
90 pc(s)
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Deutschland 2 distributor(s)
Australia 1 distributor(s)
United Kingdom 3 distributor(s)
Worldwide 1 distributor(s)
Danmark 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)