location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson V11HA47040 data projector Standard throw projector 2700 ANSI lumens 3LCD 2160p (3840x2160) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V11HA47040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11HA47040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946700731
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson V11HA47040 data projector Standard throw projector 2700 ANSI lumens 3LCD 2160p (3840x2160) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Standard throw projector Black
  • - 3LCD 2700 ANSI lumens
  • - Laser 20000 h
  • - 2160p (3840x2160) 16:9 2500000:1
  • - Screen size compatibility: 1270 - 7620 mm (50 - 300") Number of colours: 1.07 billion colours
  • - Focus: Auto Zoom capability
  • - Ethernet LAN
  • - AC 302 W
More>>>
Short summary description Epson V11HA47040 data projector Standard throw projector 2700 ANSI lumens 3LCD 2160p (3840x2160) Black:
This short summary of the Epson V11HA47040 data projector Standard throw projector 2700 ANSI lumens 3LCD 2160p (3840x2160) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson V11HA47040, 2700 ANSI lumens, 3LCD, 2160p (3840x2160), 2500000:1, 16:9, 1270 - 7620 mm (50 - 300")

Long summary description Epson V11HA47040 data projector Standard throw projector 2700 ANSI lumens 3LCD 2160p (3840x2160) Black:
This is an auto-generated long summary of Epson V11HA47040 data projector Standard throw projector 2700 ANSI lumens 3LCD 2160p (3840x2160) Black based on the first three specs of the first five spec groups.

Epson V11HA47040. Projector brightness: 2700 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 2160p (3840x2160). Light source type: Laser, Service life of light source: 20000 h. Focus: Auto, Focal length range: 22.5 - 46.7 mm, Aperture range (F-F): 2 - 3. Video processing: 10 bit, Video colour modes: Cinema, Dynamic, Natural, Bright cinema, Vivid. Serial interface type: RS-232C, HDMI connector type: Full-size

Projector
Supported aspect ratios
16:9
Smart projector *
No
Screen size compatibility *
1270 - 7620 mm (50 - 300")
Projection distance
3 - 6.4 m
Projector brightness *
2700 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
2160p (3840x2160)
Contrast ratio (typical) *
2500000:1
Native aspect ratio *
16:9
Number of colours
1.07 billion colours
Vertical scan range
384 - 480 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1.88 cm (0.74")
Heat dissipation
1026.8 BTU/h
Light source
Light source type *
Laser
Service life of light source *
20000 h
Lens system
Focus *
Auto
Focal length range
22.5 - 46.7 mm
Aperture range (F-F)
2 - 3
Zoom capability
Yes
Zoom type
Auto
Zoom ratio
2.1:1
Throw ratio
1.35 - 2.84:1
Horizontal lens shift range
-47.1 - 47.1%
Vertical lens shift range
-96.3 - 96.3%
Lens position memory
10
Video
Full HD *
Yes
3D *
No
Video processing
10 bit
Video colour modes
Cinema, Dynamic, Natural, Bright cinema, Vivid
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 ports quantity *
1
Mini-USB 2.0 ports quantity
1
Serial interface type *
RS-232C
HDMI ports quantity *
2
DVI port *
No
AC (power) in
Yes
Network
Smart TV *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Interactive *
No
Noise level (economic mode)
22 dB
HDCP
Yes
On Screen Display (OSD)
Yes
Noise level *
30 dB
2D/3D frequency image
384/480 Hz
Country of origin
China
4K Ultra HD upscaling
Yes
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product colour *
Black
Placement
Ceiling, Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
302 W
Power consumption (standby) *
0.4 W
Power consumption (economy mode)
198 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: Crestron Integrated Partner, AMX Device Discovery, Control4 Simple Device Discovery Protocol
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
520 mm
Depth
447 mm
Height
193 mm
Weight *
12.7 kg
Package width
520 mm
Package depth
703 mm
Package height
193 mm
Package weight
17.5 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
14 pc(s)
Products per pallet (UK)
14 pc(s)
Harmonized System (HS) code
85286200
Country Distributor
United Kingdom 3 distributor(s)