location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB Dual Output Video Adapter USB graphics adapter 2560 x 1600 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Dual Output Video Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5U89AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111457998 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Nov 2015
Product end of life date
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). Certain restrictions and exclusions apply.
Long product name HP USB Dual Output Video Adapter USB graphics adapter 2560 x 1600 pixels Black :
The long product name of HP USB Dual Output Video Adapter USB graphics adapter 2560 x 1600 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Dual Output Graphics Adapter
More>>>
HP USB Dual Output Video Adapter USB graphics adapter 2560 x 1600 pixels Black:
The official description of HP USB Dual Output Video Adapter USB graphics adapter 2560 x 1600 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase screen real estate and productivity with a dual-monitor setup with the HP Dual Output USB Graphics Adapter, featuring DVI-I and DisplayPort inputs to drive displays at high resolutions through a single USB 3.0 Micro B connection to your PC.

- Review documents side by side, read emails on one screen while multitasking on another, and keep more apps open at the same time. The HP Dual Output USB Graphics Adapter lets you divide tasks between your monitors so you can see more, and do more.
- Enhance your on-screen graphics presentation with two digital outputs, including DisplayPort. Support DVI-I resolutions up to 1920 x 1200 and DisplayPort resolutions up to 2560 x 1600.*.
- Two displays with resolutions up to 1920 x 1200 or 2048 x 1152 can operate on both outputs simultaneously; however connecting a display with resolution higher than 1920 x 1200 or 2048 x 1152 to the DisplayPort output will disable the DVI output.
- Experience high-speed USB 3.0 technology. The single USB 3.0 Micro B connection not only expands your productivity with connection to two external monitors, but also provides faster transfer speeds than USB 2.0.
- Widely compatible to most PCs and notebooks, the USB 3.0 Micro B connection on the HP Dual Output USB Graphics Adapter is ideal for older model support – and is even backward compatible with USB 2.0 connections.
- Setup is quick and easy with a USB plug-and-play design and one-time driver installation. Support your entire dual-monitor environment through a single USB 3.0 Micro B connection. Less hassle. Less clutter. Less stress.

Short summary description HP USB Dual Output Video Adapter USB graphics adapter 2560 x 1600 pixels Black:
This short summary of the HP USB Dual Output Video Adapter USB graphics adapter 2560 x 1600 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB Dual Output Video Adapter, 2560 x 1600 pixels

Long summary description HP USB Dual Output Video Adapter USB graphics adapter 2560 x 1600 pixels Black:
This is an auto-generated long summary of HP USB Dual Output Video Adapter USB graphics adapter 2560 x 1600 pixels Black based on the first three specs of the first five spec groups.

HP USB Dual Output Video Adapter. Maximum resolution: 2560 x 1600 pixels. Product colour: Black. Width: 81.4 mm, Depth: 94.5 mm, Height: 20.1 mm

Performance
Maximum resolution
2560 x 1600 pixels
Design
Product colour
Black
Weight & dimensions
Width
81.4 mm
Depth
94.5 mm
Height
20.1 mm