HP EliteDisplay E231e, 58.4 cm (23"), 1920 x 1080 pixels, LED, LED, 8 ms, Grey
HP EliteDisplay E231e. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Height adjustment. Product colour: Grey