Epson logo

Epson LX-350 110V

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
309513
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson LX-350 110V:

9-pin dot matrix printer

Epson LX-350 110V:

A very economical printer to run, the LX-350 helps save money with its high ribbon yield of 4 million characters and its low power consumption. Using just 1.1W in sleep mode and 27W when powered on, the LX-350 is qualified by ENERGY STAR for its excellent energy efficiency. Easy to integrate, the LX-350 has Parallel, Serial and USB interfaces as standard, and will fit neatly onto desks thanks to its compact design and cable management system.
High reliability - MTBF of 10,000 operating hours
Power-efficient - 1.1W on standby, 27W powered on
Economical - Ribbon yield of 4m characters
Easy integration - Parallel, Serial and USB interfaces
Compact design - Fits neatly onto desks

Short summary description Epson LX-350 110V:

Epson LX-350 110V, 357 cps, 312 cps, 78 cps, Code 128 (A/B/C), Code 39, EAN13, EAN8, Interleaved 2/5, POSTNET, UPC-A, UPC-E, Manual, Envelopes, Labels, Plain paper, Roll

Long summary description Epson LX-350 110V:

Epson LX-350 110V. Maximum print speed: 357 cps, Maximum print speed (draft): 312 cps, Maximum print speed (LQ): 78 cps. Paper feed: Manual, Paper tray media types: Envelopes, Labels, Plain paper, Roll. Buffer size: 128 KB, Sound pressure level (printing): 53 dB, Page description languages: Epson ESC/P2. Standard interfaces: Parallel, USB 2.0. Print head: 9-pin, Print head life: 400 million characters, Ribbon life: 4 million characters

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.